- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Contact Shape | Dielectric Material | Base Product Number | Contact Finish Mating | Contact Materials | ElectricalLife | Insulation Materials | Mated Stacking Heights | Mfr | Package | Product Status | RoHS | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Number of Rows | Capacitance | Fastening Type | Power Rating | Contact Type | Current Rating (Amps) | Max Power Dissipation | Voltage - Supply | Ingress Protection | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Frequency | Pitch - Mating | Frequency Stability | Insulation Color | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Case Code (Metric) | Row Spacing - Mating | Contact Length - Post | Case Code (Imperial) | Contact Finish - Post | Actuator Type | Dielectric | Circuit | Failure Rate | Switch Function | Current - Supply (Disable) (Max) | Spread Spectrum Bandwidth | Mechanical Life | Operating Force | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Absolute Pull Range (APR) | Features | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V-152-1C5-T BY OMI Omron | In Stock | - | - | - | Through Hole | - | Square | - | - | Gold | Phosphor Bronze | - | Polyester, Glass Filled | -- | - | - | - | - | - | - | - | -- | -65°C ~ 125°C | Tube | AMPMODU Mod IV | - | - | Obsolete | - | Solder | - | Receptacle | - | - | 35 | - | - | - | -- | 1 | - | Push-Pull | - | Female Socket | - | - | - | -- | - | 0.340 (8.64mm) | Board to Board or Cable | All | 2A | - | 0.100 (2.54mm) | - | Black | - | - | - | - | - | - | -- | 0.115 (2.92mm) | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 30.0µin (0.76µm) | 150.0µin (3.81µm) | -- | - | - | ||
![]() V-106-2C25 BY OMI Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V-106-1C5-T BY OMI Omron | In Stock | - | - | Surface Mount | - | - | - | Tantalum | - | - | - | - | - | - | - | - | - | Compliant | 16 V | - | - | - | - | - | - | - | 20 % | - | - | SMD/SMT | - | - | - | - | - | 125 °C | -55 °C | - | - | - | 180 pF | - | - | - | - | - | - | - | 500 µm | - | - | - | - | - | - | - | - | - | - | - | - | - | 1005 | - | - | 0402 | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | 1 mm | 500 µm | - | - | - | Lead Free | - | ||
![]() V-162-3A5 BY OMI Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Tape & Reel (TR) | - | - | 1 % | - | 2 | - | 100 ppm/°C | - | - | 3.24 kΩ | - | - | - | Metal Film | - | - | - | - | 250 mW | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.001 % | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | 6.35 mm | 2.29 mm | - | - | - | Contains Lead | - | ||
![]() D2SW1030H Omron | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | SG-8101 | - | - | 200,000 Cycles | - | - | EPSON | Tape & Reel (TR) | Active | - | - | 125 V | 30 V | - | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 3A (AC/DC) | - | 1.8V ~ 3.3V | IP67 - Dust Tight, Waterproof | - | - | - | - | - | 113.333333 MHz | - | ±20ppm | - | CMOS | PC Pin | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | Round (Pin Plunger) | - | SPDT | - | On-Mom | 1.1µA | - | 5,000,000 Cycles | 180gf | 0.020 (0.5mm) | 0.040 (1.0mm) | 0.024 (0.6mm) | 0.331 (8.40mm) | 30gf | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | - | - | ||
![]() D2HW-C202MRS BY OMR Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2GWA02FBYOMR Omron | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | 200,000 Cycles | - | - | Omron Electronics Inc-EMC Div | Tray | Active | - | - | - | 13.5 V | - | -40°C ~ 85°C | - | D2GW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mA (DC) | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | Press-Fit | - | - | - | - | - | - | - | - | Round (Pin Plunger) | - | SPST-NC | - | On-Mom | - | - | 200,000 Cycles | 122gf | 0.065 (1.7mm) | 0.010 (0.25mm) | - | 0.315 (8.0mm) | 10gf | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0206B Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0369G Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM1278E Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V15M0232B Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM1238F Omron | 128 |
| - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0595R Omron | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0021C Omron | 333 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0298D Omron | 128 |
| - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V10M0134D Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM1102R Omron | 128 |
| - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0478B Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0344A Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0601G Omron | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |