- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Actuator Material | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Part # Aliases | Part Life Cycle Code | Risk Rank | Usage Level | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Contact Function | Actuator Travel | Pre-Travel-Max | Features | Product Category | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4N-2120 Omron Automation and Safety | 5000 | - | - | 2 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2007 | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | Right Angle | IP67 - Dust Tight, Waterproof | 47mm | - | 5A | Screw Terminal | 120V | CCC, CSA, TUV, UL | - | - | 30 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | 25mOhm | - | - | - | 250V | - | - | - | DPDT, DPST, SPDT | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | - | 10A | - | - | 2.5A@250VDC | 40° | - | 14° | 18° | - | 51gf | - | - | - | Resin Lever, Resin Roller | - | 107.75mm | 31mm | - | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-8D31 Omron Automation and Safety | 49 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | - | 30 mm | Round (Pin Plunger) | 3PST-NC | On-Mom | - | - | - | 250V | - | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | - | 10A | - | - | - | 0.158 (4.0mm) | 240V | 0.040 (1.0mm) | 0.080 (2.0mm) | 0.710 (18.0mm) | 153gf | - | 6 mm | 2 mm | - | - | - | - | - | 56mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2F-01FL3-A1 Omron Electronics Inc-EMC Div | 33 |
| Datasheet | 12 Weeks | Screw, Through Hole | Through Hole, Right Angle | - | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | -25°C~65°C | Bulk | 2004 | D2F | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA DC | Right Angle | IP40 | - | - | 100mA | PC Pin | - | - | 12.8mm | - | 6.5 mm | Lever, Simulated Roller | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | - | - | A@VAC | - | .1A@30VDC | 0.020 (0.5mm) | - | 0.018 (0.45mm) | - | 0.335 (8.5mm) | 2.039gf | - | 0.5 mm | - | Actuator Mounted Left Side | - | - | - | - | 5.8mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() D4MC-1020 Omron Automation and Safety | 46 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | D4MC | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 125V | - | 55mm | - | 21.7 mm | Lever, Straight | SPDT | On-Mom | - | - | 10A | 14V | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 260gf | - | 10A | 10A@250VAC | - | 10A@14VDC | 0.098 (2.5mm) | 250V | 0.065 (1.7mm) | - | 0.984 (25.0mm) | 35gf | - | 2.5 mm | - | - | - | - | - | - | 48.5mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 44533-1140 Omron | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | OMRON CORP | OMRON Corporation | 44533-1140 | - | Obsolete | 5.84 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2D-2100 Omron Electronics Inc-EMC Div | 8 |
| Datasheet | 20 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | 13.999987g | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | Industrial grade | -25°C~85°C | Tray | 2004 | D2D | - | Active | Not Applicable | Quick Connect | EAR99 | - | - | Black | - | 8536.50.90.55 | - | - | 10A AC | - | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 125V | - | 30mm | - | 12.4 mm | Round (Pin Plunger) | SPDT (DB/DM) | On-Mom | 0.05mOhm | 100000000Ohm | - | - | 250V | 16A | 1500VAC V | - | SPDT | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 300gf | - | - | 10A@250VAC | DOUBLE BREAK | - | 0.175 (4.5mm) | - | - | - | 0.343 (8.7mm) | - | (N.O.) (N.C.) | 2.4 mm | 2 mm | Pull On Lock | - | - | - | - | 31.7mm | 0.563 inch | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4N-9B31 Omron Automation and Safety | 38 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2007 | D4N | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Connector | 120V | - | 31mm | - | 30 mm | Round (Pin Plunger) | DPST-NC | On-Mom | - | - | - | 250V | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | - | 10A | - | - | - | 0.158 (4.0mm) | 240V | 0.040 (1.0mm) | 0.080 (2.0mm) | 0.715 (18.2mm) | 153gf | - | 6 mm | 2 mm | - | - | - | - | - | 57.5mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() VX-01-3C22 Omron Electronics Inc-EMC Div | 88 |
| Datasheet | 10 Weeks | Chassis Mount, Screw | Chassis Mount | - | 6.2g | - | - | Gold | 1,000,000 Cycles | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | VX | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 30V | 100mA AC/DC | Straight | IP40 | - | unknown | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | 125V | - | - | - | SPST | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 25gf | - | - | - | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 3.059gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2HW-BL212ML Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 10 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2004 | D2HW | yes | Active | Not Applicable | Wire Leads | EAR99 | - | 2 | - | - | 8536.50.70.00 | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | - | - | 5.3 mm | Lever, Straight | SPST-NC | On-Mom | - | - | 2A | - | 125V | - | - | 1 | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 76gf | - | - | - | - | - | 0.062 (1.6mm) | - | 0.020 (0.5mm) | - | 0.295 (7.5mm) | 7.138gf | - | - | - | Support Posts | - | - | - | - | 6.5mm | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() HL-5050G Omron Automation and Safety | 29 |
| Datasheet | 7 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -5°C~60°C | Bulk | 2006 | HL-5000 | - | Active | 1 (Unlimited) | Screw | EAR99 | General Purpose | - | - | P.T.= 20 DEGEES, T.T.= 70 DEGRRES | 8536.50.70.00 | - | 24V | 5A AC/DC | Right Angle | IP65 - Dust Tight, Water Resistant | 62.8mm | - | 5A | Screw Terminal | 125V | CCC | - | - | - | Side Rotary, Adjustable Rod | SPDT (DB/DM) | On-Mom | 25mOhm | - | 5A | - | 250V | - | - | - | SPDT, SPST | 250V | 10,000,000 Cycles | - | - | 750gf | - | 5A | 5A@250VAC | - | - | 50° | - | 12° | 20° | - | 100gf | - | - | - | - | - | 233.6mm | 33mm | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() SS-01GLPT Omron Electronics Inc-EMC Div | 33 |
| Datasheet | 11 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2004 | SS-P | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | Straight | IP40 | - | unknown | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | 6.4 mm | Lever, Straight | SPDT | On-Mom | - | - | - | - | 125V | - | - | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 51gf | - | - | - | - | - | 0.039 (1.0mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 5.099gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP40, IP67 | ||
![]() VX-015-1C23 Omron Electronics Inc-EMC Div | 335 |
| Datasheet | 10 Weeks | Chassis Mount, Screw | Chassis Mount | 100 | - | Polyacetar, Resin, Stainless Steel | - | Gold | 1,000,000 Cycles | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | VX | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | Straight | IP40 | 10.3mm | - | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | 0.1A | - | 125V | 100mA | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 60gf | - | 0.1A | .1A@125VAC | - | .1A@30VDC | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 4.079gf | - | - | 1.6 mm | - | - | - | 37.8mm | - | 15.9mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() VX-012-1A3 Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 13 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 100 | - | Stainless Steel | - | Gold | 1,000,000 Cycles | - | - | - | - | - | - | - | - | -25°C~80°C | Tray | 2004 | VX | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | Straight | IP40 | 10.3mm | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | 0.1A | - | 125V | 100mA | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 30gf | - | 0.1A | .1A@125VAC | - | .1A@30VDC | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | - | - | - | - | - | - | - | 48.4mm | - | 15.9mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4N-2187 Omron Automation and Safety | 529 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2004 | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 15 DEG, T.T.= 15 DEG | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | 170mm | unknown | 2.5A | Screw Terminal | 120V | - | - | 2 | 30 mm | Spring, Rod | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 153gf | - | 10A | - | - | - | - | - | - | 15° | - | - | - | - | - | - | - | - | 31mm | 31.5mm | 57.5mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2F-FL2-A1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 12 Weeks | Panel, Screw, Through Hole | Through Hole, Right Angle | - | - | - | - | Silver | 30,000 Cycles | - | - | - | - | - | - | - | - | -25°C~65°C | Bulk | 2004 | D2F | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 1A AC 500mA DC | Right Angle | IP40 | - | - | 1A | PC Pin | 125V | - | 12.8mm | - | 6.5 mm | Lever, Roller | SPDT | On-Mom | - | - | 0.5A | - | 125V | - | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | - | 1A | 1A@125VAC | - | .5A@30VDC | 0.022 (0.55mm) | - | 0.020 (0.5mm) | - | 0.512 (13.0mm) | 2.039gf | - | 0.55 mm | - | Actuator Mounted Left Side | - | - | - | - | 5.8mm | - | No | - | RoHS Compliant | - | - | ||
![]() 445361100 Omron | In Stock | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | Omron | - | 445361100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Hardware | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-5GL-FT Omron Electronics Inc-EMC Div | 6500 | - | Datasheet | 12 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | 125 | - | Stainless Steel | - | Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | SS | yes | Active | Not Applicable | Quick Connect | EAR99 | - | 2 | - | - | 8536.50.70.00 | - | 30V | 5A AC | Straight | IP40 | 6.4mm | - | 4A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | 5A | - | 125V | 5A | - | - | - | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 16gf | - | 5A | - | - | 5A@14VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 2.039gf | - | - | - | - | - | - | 19.8mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D2MC-5F Omron Electronics Inc-EMC Div | 48 |
| Datasheet | 11 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | 10g | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 1998 | D2MC | - | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | 5A AC | Straight | IP40 | - | - | 5A | Quick Connect - 0.205 (5.2mm) | 125V | - | 31mm | - | 14.1 mm | Without | SPDT | On-Mom | 20mOhm | - | - | - | 250V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 0.076gfm | - | 5A | 5A@250VAC | - | - | 17° | - | 3° | 21° | - | 0.009gfm | - | - | - | - | - | - | - | - | 17.5mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() V-153-3C25 Omron Electronics Inc-EMC Div | 43 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 30V | 15A AC 600mA DC | - | IP40 | - | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 70gf | - | - | - | - | - | 0.079 (2.0mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4NL-1HFG-B Omron Automation and Safety | 2032 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | - | D4NL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | - | Panel Disconnect | 3PST-NC + DPST-NC | On-Off | - | - | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | Status Indicator | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof |