- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Actuator | Actuator Style | Base Product Number | Brand | Connections | Contact Materials | Contact Sizes | Content | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Operation type | Package | Package Description | Packaging type | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Product Status | Risk Rank | RoHS | Rohs Code | Switch Configuration | Switch position | Switching current (max.) | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Power (Watts) | HTS Code | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Housing Color | Circuit | Failure Rate | Switch Function | Note | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Shell Size, MIL | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Includes | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Switch Action | Number of Gangs | Operating Force-Max | Contact Configuration | Lamp Type | Features | Compliance | Product Category | IP Rating | Height Seated (Max) | Body Height | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2F-L30-A Omron | 20 | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | Lever | Simulated Roller | - | Omron Electronics | - | Silver | - | - | 30000 Cycle(s) | 750 | OMRON CORP | Non-Illuminated | - | Omron | D2F-L30-A | + 85 C | - | - 40 C | - | PCB Mount | 65 °C | -25 °C | - | - | ROHS COMPLIANT | - | D2FL30A | Active | - | - | 5.52 | Details | Yes | - | - | - | 0.017637 oz | - | - | - | D2F | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 8536.50.70.00 | - | Switches | - | - | - | - | - | unknown | 1 A, 3 A | - | - | - | x | 12.8 mm | 6.5 mm | SIMULATED ROLLER LEVER | - | - | - | SPDT | - | 2 A | IP40 | 30 V | SOLDER | - | - | SNAP ACTING/LIMIT SWITCH | - | 1.47 N | - | Snap Action Switches | - | 3 A | - | - | - | - | 125 V | - | - | - | - | MOMENTARY | - | 1.47 N | - | - | - | CSA, UL | Basic / Snap Action Switches | IP40 | - | 5.8 mm | - | - | ||
![]() D2GW-A03H BY OMR Omron | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | FRCIR | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | 13.5 V | -40°C ~ 85°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mA (DC) | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Solder Lug | - | - | Round (Pin Plunger) | - | SPST-NO | - | Off-Mom | - | - | - | - | - | - | 200,000 Cycles | - | - | 122gf | - | - | - | - | - | - | - | 0.065 (1.7mm) | - | 0.010 (0.25mm) | - | 0.315 (8.0mm) | 10gf | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V1051A4TBYOMI Omron | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | - | 0805 | - | - | - | - | SG73P2 | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | Screw Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | - | SPDT | Active | - | - | - | N.O./N.C. | - | - | - | - | -55°C ~ 155°C | - | SG73P-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±2% | - | - | 2 | - | ±200ppm/°C | - | - | 200 Ohms | - | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | - | - | - | 0.024 (0.60mm) | - | - | AEC-Q200 | ||
![]() V-151-1A6-T BY OMI Omron | In Stock | - | - | - | Wide 0805 (2012 Metric), 0508 | - | - | - | - | - | - | - | - | - | WK73R2A | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | WK73R | 0.049 L x 0.079 W (1.25mm x 2.00mm) | ±1% | - | - | 2 | - | ±100ppm/°C | - | - | 487 Ohms | - | Thick Film | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.026 (0.65mm) | - | - | AEC-Q200 | ||
![]() 653-MJN2CK-DC12 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Design Analysis | DIB005JCA35512DKY1BANXXXHV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9902058 Omron | In Stock | - | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thomas & Betts | RS11-10R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 653-PTF11PC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Square D | 439762 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS01GL2Q Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | Screw Mount | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | N.C. | - | - | - | - | -25 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2AW-R5-EL003D R Omron | 71 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder pins | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tappet | - | - | Tray | - | - | - | - | - | - | - | - | 1 x Off/(On) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D2AW-R5-EL003D-R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin Plunger | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | IP67 | - | - | - | - | ||
![]() D2AW-R1-A063FL R Omron | 67 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug & Clip | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Steel lever (straight) | - | - | Tray | - | - | - | - | - | - | - | - | 1 x Off/(On) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D2AW-R1-A063FL-R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Leaf Lever | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Left Angle PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | IP67 | - | - | - | - | ||
![]() D2AW-BR072M R Omron | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open end cable | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Roller lever | - | - | - | - | - | - | - | - | - | - | - | 1 x On/(Off) | 0.1A | - | - | - | - | - | - | - | - | - | - | - | - | - | D2AW-BR072M-R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Simulated Roller Lever | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 A At 125Vdc VA | - | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | IP67 | - | - | - | - | ||
![]() R6A 2024G Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2GW-A1L3F BY OMR Omron | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | - | - | 13.5 V | -40°C ~ 85°C | - | D2GW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mA (DC) | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Press-Fit | - | - | Lever, Straight | - | SPST-NO | - | Off-Mom | - | - | - | - | - | - | 200,000 Cycles | - | - | 87gf | - | - | - | - | - | - | - | 0.175 (4.45mm) | - | 0.055 (1.4mm) | - | 0.356 (9.05mm) | 2gf | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2GW-A12D BY OMR Omron | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | - | - | 13.5 V | -40°C ~ 85°C | - | D2GW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mA (DC) | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | PC Pin | - | - | Lever, Straight | - | SPST-NC | - | On-Mom | - | - | - | - | - | - | 200,000 Cycles | - | - | 87gf | - | - | - | - | - | - | - | 0.175 (4.45mm) | - | 0.055 (1.4mm) | - | 0.356 (9.05mm) | 2gf | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2GW-A13H BY OMR Omron | 223 | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | - | - | 13.5 V | -40°C ~ 85°C | - | D2GW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mA (DC) | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Solder Lug | - | - | Lever, Straight | - | SPST-NO | - | Off-Mom | - | - | - | - | - | - | 200,000 Cycles | - | - | 87gf | - | - | - | - | - | - | - | 0.175 (4.45mm) | - | 0.055 (1.4mm) | - | 0.356 (9.05mm) | 2gf | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2GW-A02H BY OMR Omron | 367 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | - | - | 13.5 V | -40°C ~ 85°C | - | D2GW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mA (DC) | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Solder Lug | - | - | Round (Pin Plunger) | - | SPST-NC | - | On-Mom | - | - | - | - | - | - | 200,000 Cycles | - | - | 122gf | - | - | - | - | - | - | - | 0.065 (1.7mm) | - | 0.010 (0.25mm) | - | 0.315 (8.0mm) | 10gf | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2GW-A02D BY OMR Omron | 200 | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | - | - | 13.5 V | -40°C ~ 85°C | - | D2GW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mA (DC) | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | PC Pin | - | - | Round (Pin Plunger) | - | SPST-NC | - | On-Mom | - | - | - | - | - | - | 200,000 Cycles | - | - | 122gf | - | - | - | - | - | - | - | 0.065 (1.7mm) | - | 0.010 (0.25mm) | - | 0.315 (8.0mm) | 10gf | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-5-T BY OMI Omron | 20000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0271B Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA052709H Omron | In Stock | - | - | Free Hanging (In-Line) | - | - | -- | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | - | - | - | 16 | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | - | - | Active | -- | - | - | - | Receptacle Housing | For Female Sockets | - | 3 | - | - | - | - | Bayonet Lock | - | Crimp | - | Y | Unshielded | Environment Resistant | - | - | Electroless Nickel | - | 12-3 | - | - | - | - | Silver | - | - | - | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - |