- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | Actuator Material | AC Voltage Rating (Max) | Actuator Style | Base Product Number | Body Orientation | Connections | Contact Materials | Content | DC Voltage Rating (Max) | Dielectric Strength | ECCN | ElectricalLife | Harmonized Code | Itar Registered | Lead Free Status / RoHS Status | Maximum Movement Differential | Maximum Pre-Travel | Mfr | Minimum Over-Travel | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operation type | Package | Packaging type | Pole Throw Configuration | Product Depth (mm) | Product Status | Switch Function Configuration | Switch position | Switching current (max.) | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Type | Applications | Capacitance | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Failure Rate | Switch Function | Lead Spacing | Insulation Resistance | Lead Style | Mechanical Life | Operating Force | Terminal Type | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Current Rating (Max) | Features | IP Rating | Product Length (mm) | Height Seated (Max) | Thickness (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2JW0001E Omron | 361 | - | - | Chassis Mount | - | - | - | - | - | D2JW0001 | Straight | - | Gold Alloy | - | 30 | 600VAC | EAR99 | 100000 | 85366930 | Unavailable | - | - | - | Omron Electronics Inc-EMC Div | - | Screw | -40C to 85C | 85C | -40C | - | Box | - | - | 5.3(mm) | Active | - | - | - | - | - | 30 V | -40°C ~ 85°C | - | D2JW | - | - | - | - | - | - | - | - | - | 100mA (DC) | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | 100(Mohm) | - | 1000000 | - | - | - | - | - | - | - | 0.1(A) | - | IP67 | - | - | - | - | - | ||
![]() V15M0019B Omron | 178 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-5GL-R Omron | In Stock | - | - | - | - | - | Stainless Steel/N/A | 250 | Hinge Lever | - | Straight | - | Silver | - | - | 1000VAC | - | 200000 | - | - | - | 0.8 | 4.8 | - | 1.2 | Screw | -25C to 85C | 85C | -25C | - | - | - | SPDT | 6.4(mm) | - | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100(Mohm) | - | 30000000 | 0.49(N) | Solder | - | - | - | - | 0.06 | 5(A) | - | IP40 | 19.8(mm) | - | - | 20(mm) | - | ||
![]() D2HW1926R Omron | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0370M Omron | 124 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM1404D Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0234H Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 85369010 | Unavailable | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2VW2020G Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0171F Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0555M Omron | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 85369010 | Unavailable | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM1226B Omron | 123 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2VW-01-1MS(D)(CHN) Omron | In Stock | - | - | - | - | - | - | - | - | - | - | Open end cable | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tappet | - | Bag | - | - | - | - | 1 x On/(On) | 0.1A | - | - | - | - | - | - | - | - | - | - | - | - | D2VW-01-1MS(D)(CHN) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0556H Omron | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0209G Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0076M Omron | 186 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V15M0120B Omron | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V11M1636A Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V15M0204G Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2SW1021R Omron | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | - | - | - | D2SW1021 | - | - | - | - | - | - | - | 200,000 Cycles | - | - | -- | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | 310V | 630V | -55°C ~ 110°C | Bulk | F1778X2 | 0.492 L x 0.157 W (12.50mm x 4.00mm) | ±20% | Active | -- | PC Pins | - | - | EMI, RFI Suppression | 10000pF | 3A (AC/DC) | IP67 - Dust Tight, Waterproof | Solder Lug | Lever, Straight | SPDT | - | On-Mom | 0.394 (10.00mm) | - | - | 5,000,000 Cycles | 60gf | - | 0.039 (1.0mm) | 0.031 (0.80mm) | - | 0.346 (8.80mm) | 6.118gf | - | -- | - | - | 0.394 (10.00mm) | - | - | X2 | ||
![]() D2GW-SC1L3M BY OMR Omron | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | 1000V (1kV) | - | 13.5 V | -55°C ~ 125°C | - | - | 0.083 L x 0.049 W (2.10mm x 1.25mm) | ±10% | - | - | - | C0G, NP0 | - | General Purpose | 10 pF | 10mA (DC) | IP67 - Dust Tight, Waterproof | Wire Leads | Lever, Straight | SPST-NO | - | Off-Mom | - | - | - | 200,000 Cycles | 87gf | - | 0.175 (4.45mm) | 0.055 (1.4mm) | - | 0.317 (8.05mm) | 2gf | - | High Voltage | - | - | - | 0.053 (1.35mm) | - | - |