- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | AC Voltage Rating (Max) | Actuator Style | Base Product Number | Body Orientation | Connections | Contact Materials | Content | DC Voltage Rating (Max) | Dielectric Strength | ElectricalLife | Maximum Movement Differential | Maximum Pre-Travel | Mfr | Minimum Over-Travel | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operation type | Package | Packaging type | Pole Throw Configuration | Product Depth (mm) | Product Status | Switch Function Configuration | Switch position | Switching current (max.) | Voltage Rating AC | Operating Temperature | Series | Type | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Insulation Resistance | Mechanical Life | Operating Force | Terminal Type | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Current Rating (Max) | Features | IP Rating | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2HW2246D Omron | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V15M0219E Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0193G Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0151A Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0188M Omron | 117 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0071M Omron | 47 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0117A Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0133C Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0189R Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Type C CEE 7/16 plug 4.8 mm | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | Steel lever (straight) | - | Bag | - | - | - | - | 1 x On/(On) | 5A | - | - | - | D2VW-5L1B-1HS(D)(CHN) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Open end cable | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | Steel lever (straight) | - | Bag | - | - | - | - | 1 x On/(On) | 0.1A | - | - | - | D2VW-01L1B-1MS-0(D)(CHN) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0764A Omron | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2VW-01-3MS(D)(CHN) Omron | 49 |
| - | - | - | - | - | - | Open end cable | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | Tappet | - | Bag | - | - | - | - | 1 x Off/(On) | 0.1A | - | - | - | D2VW-01-3MS(D)(CHN) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0105H Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0226G Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS0M0005M Omron | In Stock | - | - | Through Hole | - | - | SS0M0005 | - | - | - | - | - | - | 50,000 Cycles | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | 250 V | -25°C ~ 85°C | SS | - | 10A (AC) | IP40 | PC Pin | Round (Pin Plunger) | SPST-NO | Off-Mom | - | 10,000,000 Cycles | 150gf | - | 0.015 (0.4mm) | 0.005 (0.12mm) | 0.024 (0.6mm) | 0.331 (8.40mm) | 25gf | - | - | - | - | - | ||
![]() SS0M2016G Omron | In Stock | - | - | Chassis Mount | - | - | SS0M2016 | - | - | - | - | - | - | 50,000 Cycles | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | 250 V | -25°C ~ 85°C | SS | - | 10A (AC) | IP40 | Solder Lug | Lever, Straight | SPST-NO | Off-Mom | - | 10,000,000 Cycles | 50gf | - | 0.039 (1.0mm) | 0.040 (1.0mm) | - | 0.346 (8.80mm) | 6.118gf | - | - | - | - | - | ||
![]() SS5M0008C Omron | 690 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V101E5 Omron | In Stock | - | - | - | 250 | Pin Plunger | - | Straight | - | Silver | - | 250 | 1000VAC | 300000 | 0.4 | 1.2 | - | 1 | Screw | -25C to 105C | 105C | -25C | - | - | - | SPDT | 10.3(mm) | - | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | - | - | 100(Mohm) | 50000000 | 1.96(N) | Solder | - | - | - | - | - | 10(A) | - | IP40 | 37.8(mm) | 21.6(mm) | ||
![]() SS-5FL2-3T(10E) Omron | 155 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |