- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuating force | Base Product Number | Connections | Content | ElectricalLife | Mfr | Operation type | Package | Packaging type | Product Status | Switch position | Switching current (max.) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Mechanical Life | Operating Force | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3V-16G-3C24 Omron | In Stock | - | - | - | 0.98N | - | Type C CEE 7/16 plug 4.8 mm | 1pc(s) | - | - | Tappet | - | Bag | - | 1 x Off/(On) | 16A | - | - | - | - | D3V-16G-3C24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V-16-1D56 Omron | In Stock | - | - | - | - | - | - | 1pc(s) | - | - | - | - | Bag | - | - | - | - | - | - | - | V-16-1D56 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V-16-2D66 Omron | In Stock | - | - | - | - | - | - | 1pc(s) | - | - | - | - | Bag | - | - | - | - | - | - | - | V-16-2D66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V-161-1A4 Omron | In Stock | - | - | - | - | - | Solder tag | 1pc(s) | - | - | Steel lever (straight) | - | Bag | - | 1 x On/(On) | 16A | - | - | - | - | V-161-1A4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V-16125-1C5 Omron | In Stock | - | - | - | - | - | - | 1pc(s) | - | - | - | - | Bag | - | - | - | - | - | - | - | V-16125-1C5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V-16337K-2C4 Omron | In Stock | - | - | - | - | - | - | 1pc(s) | - | - | - | - | Bag | - | - | - | - | - | - | - | V-16337K-2C4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V-162-1C24 Omron | In Stock | - | - | - | - | - | Type C CEE 7/16 plug 4.8 mm | 1pc(s) | - | - | Steel lever (straight) | - | Bag | - | 1 x On/(On) | 16A | - | - | - | - | V-162-1C24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V-162-1A4 Omron | In Stock | - | - | - | - | - | Solder tag | 1pc(s) | - | - | Steel lever (straight) | - | Bag | - | 1 x On/(On) | 16A | - | - | - | - | V-162-1A4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V-162K-1A4 Omron | In Stock | - | - | - | - | - | - | 1pc(s) | - | - | - | - | Bag | - | - | - | - | - | - | - | V-162K-1A4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V-162K-2C6 Omron | In Stock | - | - | - | - | - | - | 1pc(s) | - | - | - | - | Bag | - | - | - | - | - | - | - | V-162K-2C6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V-16337K-1C4 Omron | In Stock | - | - | - | - | - | - | 1pc(s) | - | - | - | - | Bag | - | - | - | - | - | - | - | V-16337K-1C4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V-161-2D65 Omron | In Stock | - | - | - | - | - | - | 1pc(s) | - | - | - | - | Bag | - | - | - | - | - | - | - | V-161-2D65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V-16-3C4 Omron | In Stock | - | - | - | 0.98N | - | Type C CEE 7/16 plug 6.3 mm | 1pc(s) | - | - | Tappet | - | Bag | - | 1 x Off/(On) | 16A | - | - | - | - | V-16-3C4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V-16-1A4 Omron | In Stock | - | - | - | 0.98N | - | Solder tag | 1pc(s) | - | - | Tappet | - | Bag | - | 1 x On/(On) | 16A | - | - | - | - | V-16-1A4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V-166K-1A4 Omron | In Stock | - | - | - | - | - | - | 1pc(s) | - | - | - | - | Bag | - | - | - | - | - | - | - | V-166K-1A4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V-162K-1C24 Omron | In Stock | - | - | - | - | - | - | 1pc(s) | - | - | - | - | Bag | - | - | - | - | - | - | - | V-162K-1C24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VX010123D Omron | In Stock | - | - | Chassis Mount | - | VX010123 | - | - | 1,000,000 Cycles | Omron Electronics Inc-EMC Div | - | Box | - | Active | - | - | 125 V | 30 V | -25°C ~ 80°C | VX | - | 100mA (AC/DC) | IP40 | Quick Connect - 0.187 (4.7mm) | Round (Pin Plunger) | SPST-NO | Off-Mom | 10,000,000 Cycles | 50gf | 0.039 (1.0mm) | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 5.099gf | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Open end cable | 1pc(s) | - | - | Tappet | - | Bag | - | 1 x On/(On) | 5A | - | - | - | - | D2VW-5-1MS(VDE)(D)(CHN) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-5GL2-3D2 Omron | In Stock | - | - | - | - | - | - | 1pc(s) | - | - | - | - | Bag | - | - | - | - | - | - | - | SS-5GL2-3D2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V10M0010M Omron | In Stock | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |