- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Actuator Type | Lead Length | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Contact Function | Actuator Travel | Pre-Travel-Max | Contact (AC) Max Rating M Load | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44533-0050 Omron | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | OMRON CORP | OMRON Corporation | 44533-0050 | Obsolete | 5.84 | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2D-1101 Omron Electronics Inc-EMC Div | 13 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | D2D | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | Black | - | 8536.50.70.00 | - | 16A AC | Straight | IP40 | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | 40mm | - | 21.2 mm | Round (Pin Plunger) | - | SPST-NO (DM) | Off-Mom | 50mOhm | 100000000Ohm | - | - | - | 250V | - | 2000VAC V | SP, SPDT, SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 600gf | - | 16A@380VAC | DOUBLE BREAK | - | 0.090 (2.3mm) | - | - | - | 0.343 (8.7mm) | - | OFF-(ON) | 2.3 mm | - | 4A@380VAC | - | - | - | - | 31.7mm | 0.512 inch | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D2HW-C232M Omron Electronics Inc-EMC Div | 43 |
| Datasheet | 10 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 18.5mm | - | 5.3 mm | Lever, Simulated Roller | - | SPST-NC | On-Mom | - | - | 2A | - | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 66gf | - | - | - | 2A@12VDC | 0.075 (1.9mm) | - | 0.020 (0.5mm) | - | 0.440 (11.2mm) | 5.099gf | - | 1.9 mm | - | - | - | - | - | - | 6.5mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V-10-1A4 Omron Electronics Inc-EMC Div | 20000 |
| Datasheet | 15 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | 6.2g | - | Silver | 300,000 Cycles | - | - | - | - | - | -25°C~80°C | Bulk | 2002 | V | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 30V | 10A AC 600mA DC | Straight | IP40 | 10.3mm | unknown | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | - | - | 250V | 10A | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | - | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 20gf | - | - | - | - | - | - | 37.8mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() Z-15GNJ55-B Omron Automation and Safety | 496 |
| Datasheet | 2 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | Resin | 48g | Nylon | Silver | 100,000 Cycles | - | - | - | - | - | -15°C~80°C | Bulk | 2005 | Z | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 15A AC 2A DC | Straight | IP62 | 17.45mm | - | 15A | Screw Terminal | 125V | - | - | - | - | Spring, Rod | - | SPDT | On-Mom | - | - | - | - | - | 250V | 15A | - | - | 250V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 50gf | - | 15A@250VAC | - | 15A@14VDC | - | - | - | 0.787 (20.0mm) | - | - | - | - | 20 mm | - | - | - | 49.2mm | 111.3mm | 25.5mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D3V-01-1A3 Omron Electronics Inc-EMC Div | 119 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP40 | - | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | 27.8mm | - | 10.3 mm | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | 0.1A | IP00 | 8V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | 0.1A | .1A@125VAC | - | .1A@8VDC | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 5.099gf | - | 2.2 mm | 1.2 mm | - | - | - | - | - | 15.9mm | - | - | - | RoHS Compliant | - | - | ||
![]() Z15GW22SB7KNC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2VW-5L1-1M Omron Electronics Inc-EMC Div | 5000 |
| Datasheet | 8 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | - | - | Stainless Steel | Silver | 100,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2VW | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | - | 5A | Wire Leads | 125V | - | 33mm | - | - | Lever, Straight | 300mm | SPDT | On-Mom | - | 100MOhm | 5A | EPOXY TERMINAL SEALED; IP67 | - | 250V | 5A | - | - | 125V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 120gf | 5A | 5A@250VAC | - | 5A@30VDC | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 15gf | - | - | 4 mm | - | - | - | - | 10.3mm | 15.9mm | - | No | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4MC-2020 Omron Automation and Safety | 52 |
| Datasheet | 2 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | -10°C~80°C | Bulk | 2000 | D4MC | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 10A AC 6A DC | Straight | IP67 - Dust Tight, Waterproof | 21.7mm | - | 6A | Screw Terminal | 125V | CCC, CSA, UL | - | - | - | Lever, Roller | - | SPDT | On-Mom | 15mOhm | - | - | - | - | 480V | 10A | - | 4P4T, SPDT | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 300gf | - | 10A@250VAC | - | 10A@14VDC | 0.079 (2.0mm) | - | 0.060 (1.5mm) | - | 1.575 (40.0mm) | 40gf | - | 2 mm | - | - | - | 69mm | 70mm | 48.5mm | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-2AFA-B Omron Automation and Safety | 2444 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | -10°C~55°C | Bulk | 2007 | D4NL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | - | Panel Disconnect | - | DPST-NO/NC (DB/DM) x 2 | On-Off, Off-On | - | - | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | Status Indicator | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-1DFG-B Omron Automation and Safety | 2193 | - | - | 2 Weeks | - | Chassis Mount | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | -10°C~55°C | Bulk | 2007 | D4NL | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 240V | - | - | - | - | Panel Disconnect | - | DPST-NC x 2 | On-Off | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | Status Indicator | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-112H Omron Automation and Safety | 17 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | Metal | - | - | - | - | 300,000 Cycles | - | - | - | - | - | -30°C~70°C | Bulk | 2008 | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | 82.5mm | unknown | 2.5A | Screw Terminal | 120V | - | - | 2 | 30 mm | Side Rotary, Adjustable Roller | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 459gf | 10A | - | - | - | 40° | - | 14° | 18° | - | 41gf | - | - | - | - | Metal Lever, Rubber Roller | - | 31mm | 48.2mm | 57.5mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NS-1FF Omron Automation and Safety | 15 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | Resin | - | - | - | 500,000 Cycles | - | - | - | - | - | -30°C~70°C | Bulk | 2005 | D4NS | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | CONTACT RATING FOR AC: 10 A, 250 VAC | 8536.50.70.00 | - | 3A AC | - | IP67 - Dust Tight, Waterproof | 30.6mm | - | 3A | Screw Terminal | 240V | - | - | - | 30 mm | Panel Disconnect | - | 3PST-2NC/1NO (MBB) | On-Off, Off-On | - | - | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SAFETY DOOR SWITCH | - | 3059gf | - | - | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | - | - | 96mm | 31mm | - | - | - | Unknown | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-2AFA-B4 Omron Automation and Safety | 2205 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | Plastic | - | - | - | 500,000 Cycles | - | - | - | - | - | -10°C~55°C | Bulk | 2007 | D4NL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | 95mm | unknown | 3A | Screw Terminal | 240V | - | - | - | - | Panel Disconnect | - | DPST-NO/NC (DB/DM) x 2 | On-Off, Off-On | - | - | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | Status Indicator | - | 88.5mm | 88.5mm | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2C32 Omron Automation and Safety | 20 |
| Datasheet | 3 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | - | 30 mm | Roller Plunger | - | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | - | 0.158 (4.0mm) | 240V | - | 0.080 (2.0mm) | 1.125 (28.6mm) | 153gf | - | 6 mm | 2 mm | - | - | - | - | - | 57.5mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-8B32 Omron Automation and Safety | 49 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | - | 30 mm | Roller Plunger | - | DPST-NC | On-Mom | - | - | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | - | 0.158 (4.0mm) | 240V | 0.040 (1.0mm) | 0.080 (2.0mm) | 1.110 (28.2mm) | 153gf | - | 6 mm | 2 mm | - | - | - | - | - | 56mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4D3A27R Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4CC-4001 Omron Automation and Safety | 20 |
| Datasheet | 6 Weeks | Chassis Mount | Chassis Mount | 125 | - | - | - | - | 200,000 Cycles | - | - | - | - | - | -10°C~70°C | Bulk | 2002 | D4CC | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 1A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 1A | Connector | - | - | 40mm | - | 16 mm | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | 1A | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | - | 1A@30VDC | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 0.618 (15.7mm) | 450gf | - | 4.8 mm | 1.8 mm | - | Status Indicator | - | - | - | 57mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-4201 Omron Automation and Safety | 49 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | -10°C~70°C | Bulk | 2006 | D4C | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Cable Leads | 125V | - | 40mm | - | 16 mm | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | 0.1A | .1A@125VAC | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 0.618 (15.7mm) | 450gf | - | 4.8 mm | 1.8 mm | - | Oil Resistant Cable 3m | - | - | - | 49mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4232 Omron Automation and Safety | 44 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | - | 70°C | -30°C | - | - | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 2.5A | Screw Terminal | 120V | - | - | - | - | Roller Plunger | - | DPST-NC | On-Mom | - | - | - | - | - | - | - | - | DPST | - | 15,000,000 Cycles | - | - | 663gf | - | - | - | - | 0.158 (4.0mm) | - | 0.040 (1.0mm) | 0.080 (2.0mm) | 1.125 (28.6mm) | 153gf | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof |