- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Dielectric Material | Housing Material | Actuator Material | Actuator | Base Product Number | Brand | Connections | Content | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Current | Maximum Operating Temperature | Memory | Mfr | Minimum Operating Temperature | Model | Mounting | Mounting Orientation | Mounting Styles | NEMA Rating | Operating Temperature-Max | Operating Temperature-Min | Operation type | Package | Package Description | Packaging type | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Switch position | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | HTS Code | Capacitance | Subcategory | Current Rating (Amps) | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Failure Rate | Switch Function | Lead Spacing | Configuration | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Max Supply Current | Throw Configuration | Mechanical Life | Switch Type | Access Time | Contact Form | Operating Force | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Pre-Travel-Max | Operating Force-Max | Contact Configuration | Connection Type | Lamp Type | Features | Product Category | IP Rating | Height Seated (Max) | Length | Width | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44509-0220 Omron | In Stock | - | - | - | - | Axial | - | - | Axial | - | - | - | - | - | Omron Automation and Safety | - | - | - | 1 | - | Non-Illuminated | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 445090220 | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | - | 2 | - | - | ±100ppm/°C | - | 3.57 kOhms | - | - | Metal Film | - | 0.5W, 1/2W | - | - | Switches | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Basic / Snap Action Switches | - | -- | - | - | - | - | ||
![]() WLD2LDN Omron | 2443 |
| - | - | Chassis Mount | Axial | - | - | Axial | - | - | - | - | WLD | Omron Automation and Safety | - | - | 750,000 Cycles | 1 | - | - | - | Omron | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | Bulk | - | - | WLD2LDN | - | Active | - | - | - | - | - | 125 V | 30 V | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | Active | - | 2 | - | - | ±50ppm/°C | - | 1.1 kOhms | - | - | Metal Film | - | 0.25W, 1/4W | - | - | Switches | 10A (AC), 6A (DC) | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | - | - | Roller Plunger | SPDT (DB/DM) | S (0.001%) | On-Mom | - | - | - | - | - | - | - | - | 15,000,000 Cycles | - | - | - | 2720gf | - | Limit Switches | - | - | - | - | 0.219 (5.6mm) | - | 0.040 (1.0mm) | 0.110 (2.8mm) | 1.732 (44.0mm) | 910gf | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | Limit Switches | - | -- | - | - | - | - | ||
![]() 44525-0070 Omron | In Stock | - | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | Active | - | 2 | - | - | ±50ppm/°C | - | 232 kOhms | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | -- | - | - | - | - | ||
![]() WLD18THN Omron | 2447 |
| - | - | - | Axial | - | - | Axial | - | - | - | - | WLD | Omron Automation and Safety | - | - | - | 1 | - | - | - | Omron | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/8, RN50 | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±0.1% | Active | - | 2 | - | - | ±50ppm/°C | - | 80.6 kOhms | - | - | Metal Film | - | 0.05W, 1/20W | - | - | Switches | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Limit Switches | - | -- | - | - | - | - | ||
![]() 44509-0612 Omron | In Stock | - | - | - | - | Axial | - | - | Axial | - | - | - | - | - | Omron Automation and Safety | - | - | - | 1 | - | Non-Illuminated | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 445090612 | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | Active | - | 2 | - | - | ±50ppm/°C | - | 365 kOhms | - | - | Metal Film | - | 0.25W, 1/4W | - | - | Switches | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | Basic / Snap Action Switches | - | -- | - | - | - | - | ||
![]() D4ER-2D21N Omron | 2193 |
| - | - | - | Axial | - | - | Axial | - | - | - | - | D4ER-2D | Omron Automation and Safety | - | - | - | 1 | - | Non-Illuminated | - | Omron | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | Bulk | - | - | D4ER2D21N | - | Active | - | Details | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.1% | Active | - | 2 | - | - | ±50ppm/°C | - | 280 Ohms | - | - | Metal Film | - | 0.5W, 1/2W | - | - | Switches | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Basic / Snap Action Switches | - | -- | - | - | - | - | ||
![]() 445073620 Omron | In Stock | - | - | Cable, Surface Mount | - | Axial | - | - | Axial | - | - | Magnet | Flat | - | Omron Automation and Safety | - | - | - | 1 | - | Non-Illuminated | - | Omron | - | - | - | - | - | - | - | - | - | - | Chassis Mount | 6 | - | - | - | - | - | - | 445073620 | - | - | - | Compliant | - | - | 1 lb | - | 30 VDC | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/3, RN70 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | - | 2 | Cable Leads | - | ±50ppm/°C | Reed Switch | 1.5 kOhms | 70 °C | 0 °C | Metal Film | - | 0.75W, 3/4W | - | - | Switches | - | - | - | - | 1 A | Wire Lead | - | - | - | - | -- | - | - | - | - | - | - | - | 100 mA | - | - | - | 15 ns | DPST | - | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | Yes | No | No | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Limit Switches | IP67 | -- | - | - | - | - | ||
![]() 44509-0210 Omron | In Stock | - | - | - | - | Axial | - | - | Axial | - | - | - | - | - | Omron Automation and Safety | - | - | - | 1 | - | Non-Illuminated | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 445090210 | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | - | 2 | - | - | ±50ppm/°C | - | 232 kOhms | - | - | Metal Film | - | 0.5W, 1/2W | - | - | Switches | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Basic / Snap Action Switches | - | -- | - | - | - | - | ||
![]() D4N-4C25-NPT Omron | In Stock | - | - | - | - | Axial | - | - | Axial | - | - | - | - | D4N-4C25 | Omron Automation and Safety | - | - | - | 1 | - | Non-Illuminated | - | Omron | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | Bulk | - | - | D4N4C25NPT | - | Active | - | Compliant | - | - | 2.892465 oz | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | - | 2 | - | - | ±25ppm/°C | - | 301 Ohms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | Switches | - | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | Limit Switches | - | -- | - | - | - | - | ||
![]() D4N-1187 Omron | 29 |
| - | - | - | Axial | - | - | Axial | - | - | - | - | - | Omron Automation and Safety | - | - | - | 1 | - | Non-Illuminated | - | Omron | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | Bulk | - | - | D4N1187 | - | Active | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | - | 2 | - | - | ±100ppm/°C | - | 1.1 MOhms | - | - | Metal Film | - | 0.5W, 1/2W | - | - | Switches | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | Limit Switches | - | -- | - | - | - | - | ||
![]() D4JL-4NFA-C7-04 Omron | In Stock | - | - | - | - | Axial | - | - | Axial | - | - | - | - | D4JL | Omron Automation and Safety | - | - | - | 1 | - | Non-Illuminated | - | Omron | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | Bulk | - | - | D4JL4NFAC704 | - | Active | - | Non-Compliant | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | - | 2 | - | - | ±50ppm/°C | - | 2.74 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | Switches | - | - | - | - | - | - | - | - | - | - | M (1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | Basic / Snap Action Switches | - | -- | - | - | - | - | ||
![]() D4N-4C2G-NPT Omron | In Stock | - | - | - | - | Axial | - | - | Axial | - | - | - | - | D4N-4C2 | Omron Automation and Safety | - | - | - | 1 | - | Non-Illuminated | - | Omron | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | Bulk | - | - | D4N4C2GNPT | - | Active | - | - | - | - | 2.892465 oz | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | - | 2 | - | - | ±50ppm/°C | - | 1.54 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | Switches | - | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | Limit Switches | - | -- | - | - | - | - | ||
![]() SHL-W155-01 Omron | In Stock | - | - | - | - | Axial | - | - | Axial | - | - | - | - | SHL-W155 | Omron Automation and Safety | - | - | - | 1 | - | Non-Illuminated | - | Omron | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | Bulk | - | - | SHLW15501 | - | Active | - | Non-Compliant | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | - | 2 | - | - | ±50ppm/°C | - | 137 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | Switches | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | Basic / Snap Action Switches | - | -- | - | - | - | - | ||
![]() D4JL-2RFA-C7-05 Omron | In Stock | - | - | - | - | Axial | - | - | Axial | - | - | - | - | D4JL | Omron Automation and Safety | - | - | - | 1 | - | Non-Illuminated | - | Omron | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | - | - | - | Bulk | - | - | D4JL2RFAC705 | - | Active | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | - | 2 | - | - | ±50ppm/°C | - | 16.9 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | Switches | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | Basic / Snap Action Switches | - | -- | - | - | - | - | ||
![]() D2AW-R5-A053D R Omron | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Solder pins | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Steel lever (straight) | - | - | Tray | - | - | - | - | - | - | 1 x Off/(On) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D2AW-R5-A053D-R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Long Straight Lever | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | IP67 | - | - | - | - | - | ||
![]() WL-CA2-7GN Omron | 14 |
| - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | +80°C | - | - | -10°C | - | - | Side | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | WL | - | - | - | - | - | Screw | - | - | - | - | 80 °C | -10 °C | - | - | - | - | - | - | - | - | 67.2mm | - | - | - | - | - | Roller Lever | - | - | - | - | - | - | - | - | - | - | DPDT | 15000000Operations | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | G1/2 | - | - | - | IP67 | - | 137mm | 40mm | - | IP67 | ||
![]() AA025885B Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | 108704500009 | - | - | - | - | - | - | - | End Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP23 | - | - | - | - | - | ||
![]() V-112-1C4 Omron | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | 300000 Cycle(s) | - | OMRON CORP | - | - | OMRON Corporation | V-112-1C4 | V | - | - | 8GB | - | - | Vengeance LPX | - | - | - | - | 80 °C | -25 °C | - | - | ROHS COMPLIANT | - | - | Active | - | 5.68 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Vengeance LPX | - | - | - | - | - | - | 8536.50.70.00 | - | - | - | - | - | unknown | - | - | 27.8 mm | 10.3 mm | HINGE LEVER | - | - | SPDT | - | 288-pin DIMM | 11 A | IP40 | 8 V | QUICK CONNECT | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | 11 A | - | - | - | 250 V | - | - | - | - | 5.6 mm | MOMENTARY | - | - | - | - | 4 mm | 0.98 N | - | - | - | Unbuffered | - | - | - | - | - | 15.9 mm | - | ||
![]() D2HW2349E Omron | In Stock | - | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | - | D2HW2349 | - | - | - | 100,000 Cycles | - | - | - | -- | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | 310V | 630V | -55°C ~ 110°C | Bulk | F1778X2 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±10% | Active | -- | - | PC Pins | - | - | - | - | - | - | - | EMI, RFI Suppression | - | - | 0.1µF | - | 100mA (AC), 2A (DC) | IP67 - Dust Tight, Waterproof | - | - | - | Wire Leads | - | - | Round (Pin Plunger) | SPST-NC | - | On-Mom | 0.591 (15.00mm) | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | 76gf | - | - | - | - | - | - | 0.055 (1.4mm) | - | 0.010 (0.25mm) | - | 0.409 (10.4mm) | 10gf | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | 0.433 (11.00mm) | - | - | - | X2 | ||
![]() D2FN9202R Omron | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | D2FN9202 | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | 125 V | 30 V | -25°C ~ 65°C | - | D2F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A (AC), 500mA (DC) | IP40 | - | - | - | PC Pin | - | - | Round (Pin Plunger) | SPDT | - | On-Mom | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | 75gf | - | - | - | - | - | - | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 5.099gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |