- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Life (Cycles) | Pre-Travel-Max | Ambient Temperature Range High | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z-15GW21-B Omron Automation and Safety | 50 |
| Datasheet | 2 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | Resin | - | - | Silver | 500,000 Cycles | -25°C~80°C | Bulk | 2005 | Z | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 15A AC 6A DC | - | IP00 | 17.45mm | unknown | 6A | Screw Terminal | 125V | - | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | 15A | 14V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 160gf | 15A | 15A@250VAC | 15A@14VDC | 0.079 (2.0mm) | 250V | 0.040 (1.0mm) | - | 0.748 (19.0mm) | 28gf | - | - | - | - | - | - | 49.2mm | 29.4mm | 25.5mm | - | - | RoHS Compliant | - | - | ||
![]() D2HW-BR272MR Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 20 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | - | 5.3 mm | Lever, Simulated Roller | SPST-NC | On-Mom | - | - | 2A | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 183gf | - | - | 2A@12VDC | 0.079 (2.0mm) | - | 0.020 (0.5mm) | - | 0.425 (10.8mm) | 20gf | 2 mm | - | - | - | Support Posts | - | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-C223M Omron Electronics Inc-EMC Div | 43 |
| Datasheet | 7 Weeks | Gold | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | Stainless Steel | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | - | - | Active | Not Applicable | Wire Leads | - | - | 85°C | -40°C | - | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 8.3mm | - | 2A | Wire Leads | 125V | - | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | 125V | 2A | - | SPST | 42V | 1,000,000 Cycles | - | 2A | 50gf | - | - | - | 0.098 (2.5mm) | - | 0.031 (0.8mm) | - | 0.366 (9.3mm) | 3.059gf | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() VX-5-2C22 Omron Electronics Inc-EMC Div | 131 |
| Datasheet | 10 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | 6.2g | - | Silver | 500,000 Cycles | -25°C~80°C | Bulk | 2004 | VX | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 30V | 5A AC/DC | Straight | IP40 | - | unknown | 5A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | 250V | - | - | SPST | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 25gf | - | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 3.059gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-6G4-1C25 Omron Electronics Inc-EMC Div | 37 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Silver | 500,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | - | - | - | - | 30V | 6A AC/DC | Straight | IP40 | - | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 14gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-2162 Omron Automation and Safety | 20 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2006 | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | 30mm | - | 2.5A | Screw Terminal | 120V | - | - | 2 | - | Lever, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 0.197 (5.0mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.457 (37.0mm) | 82gf | 9 mm | - | 4 mm | - | - | - | 92mm | 31mm | 57.5mm | - | Unknown | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2F-T Omron Electronics Inc-EMC Div | 31 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | 500mg | - | Silver | 30,000 Cycles | -25°C~65°C | Bulk | 2004 | D2F | e4 | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 3A AC 2A DC | Straight | IP40 | - | - | 3A | PC Pin | 125V | - | 12.8mm | - | 5.8 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 2A | - | 125V | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 150gf | 3A | 3A@125VAC | 2A@30VDC | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 20gf | 0.75 mm | - | 0.5 mm | - | - | - | - | - | 6.5mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D2VW-5-1 Omron Electronics Inc-EMC Div | 240 |
| Datasheet | 11 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | 7g | - | Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2VW | - | - | Active | Not Applicable | Solder | EAR99 | - | - | - | - | - | 30V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | 100MOhm | - | - | 250V | 5A | - | - | 125V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 200gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 30gf | - | - | - | - | - | - | 41.4mm | 10.3mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP50, IP67, Waterproof | ||
![]() D4N-4A2G Omron Automation and Safety | 37 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2002 | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | 45mm | unknown | 2.5A | Screw Terminal | 120V | - | - | 2 | 30 mm | Side Rotary, Adjustable Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 459gf | 10A | - | - | 40° | - | - | 18° | - | 41gf | - | - | - | - | Metal Lever, Resin Roller | - | 64mm | 31mm | 57.5mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4E-2C10N Omron Automation and Safety | 12 |
| Datasheet | 2 Weeks | - | Chassis Mount, Panel, Screw | Panel Mount | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | D4E-xN | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 8542.39.00.01 | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 18mm | unknown | 100mA | Connector | 125V | CCC, TUV | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 15mOhm | - | - | - | 125V | - | - | - | 30V | 10,000,000 Cycles | - | - | 1200gf | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.000 (25.4mm) | 500gf | - | - | - | - | - | 55.3mm | 60mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4C25 Omron Automation and Safety | 20 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2007 | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | - | 30 mm | Side Rotary, Roller | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | - | 18° | - | 51gf | - | - | - | - | Metal Lever, Metal Roller | - | - | - | 57.5mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-1524 Omron Automation and Safety | 2430 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2006 | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | O.T. = 50 DEG, P.T. = 13 DEG, D.T. = 3 DEG, T.T.= 63 DEG | 8536.50.70.00 | 30V | 5A AC 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 4A | Cable Leads | 250V | - | 40mm | - | 16 mm | Side Rotary, Roller | SPDT | On-Mom | - | - | 4A | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 580gf | 5A | 5A@250VAC | - | 50° | - | 3° | 10° | - | 150gf | - | - | - | - | Cable Length 5m | - | - | - | 65mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-3002-DK1EJ03 Omron Automation and Safety | 25 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 1,000,000 Cycles | -10°C~70°C | Bulk | 2006 | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 1A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Cable with Connector | - | - | 40mm | - | 16 mm | Roller Plunger | SPDT | On-Mom | - | - | 1A | 30V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | 4.8 mm | - | 1.8 mm | - | Cable Length 0.3m, Status Indicator | - | - | - | 51.5mm | - | - | RoHS Compliant | - | - | ||
![]() D4C-3402 Omron Automation and Safety | 12 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2006 | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 4A | Cable Leads | - | - | 40mm | - | 16 mm | Roller Plunger | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | .1A@30VDC | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | 4.8 mm | - | 1.8 mm | - | Cable Length 3m, Status Indicator | - | - | - | 51.5mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NS-4CF-NPT Omron Automation and Safety | 40 | - | Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -30°C~70°C | Bulk | 2008 | D4NS | - | - | Active | 1 (Unlimited) | Screw | - | - | 70°C | -30°C | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | - | - | Panel Disconnect | 3PST-2NC/1NO | On-Off, Off-On | - | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | - | - | - | - | - | - | Unknown | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-1122 Omron Automation and Safety | 12 | - | - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2008 | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | - | 30 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | - | - | Metal Lever, Resin Roller | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() J-7 Omron Electronics Inc-EMC Div | 12 |
| Datasheet | 10 Weeks | Gold | Chassis Mount, Panel, Screw | Chassis Mount | - | - | 1.000001g | Plastic | Silver | 50,000 Cycles | -10°C~80°C | Bulk | - | J | - | - | Active | Not Applicable | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | - | 7A AC | Straight | IP40 | 5.1mm | unknown | 7A | Solder Turret | 250V | - | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 7A | - | 250V | 7A | 1 | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 7A | 140gf | 7A | 7A@250VAC | - | 0.004 (0.1mm) | - | 0.006 (0.15mm) | 0.024 (0.6mm) | 0.319 (8.1mm) | 28gf | - | - | 0.6 mm | - | - | 10.4mm | 12.7mm | 5.1mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() D2RV-L22 Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 8 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | - | 3,000,000 Cycles | -10°C~60°C | Bulk | 2004 | D2RV | - | - | Active | Not Applicable | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 100V | 250mA DC | Straight | IP40 | 10.3mm | - | 250mA | Quick Connect - 0.187 (4.7mm) | - | UL | - | - | - | Lever, Roller | SPST-NO | Off-Mom | - | - | 0.25A | - | - | 250mA | - | SPST | 100V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | .25A@100VDC | 0.015 (0.4mm) | - | 0.040 (1.0mm) | 0.071 (1.8mm) | 0.803 (20.4mm) | - | 2.2 mm | - | 1.8 mm | - | - | 15.9mm | 27.8mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() Z-15GQ-B Omron Automation and Safety | 23216 | - | Datasheet | 10 Weeks | - | Panel, Screw | Panel Mount | - | - | 47.999995g | Stainless Steel | Silver | 500,000 Cycles | -25°C~80°C | Bulk | 2005 | Z | - | - | Active | 1 (Unlimited) | Screw | EAR99 | 2 | - | - | - | 8536.50.90.40 | 30V | 15A AC 6A DC | Straight | IP00 | 17.45mm | - | 15A | Screw Terminal | 125V | CE, CSA, UL | - | - | - | Overtravel Plunger | SPDT | On-Mom | - | - | - | - | 250V | 15A | 1 | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 250 ~ 350gf | - | - | - | 0.217 (5.5mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 0.859 (21.8mm) | 114gf | - | 500000 cycles | 0.4 mm | 80°C | - | - | 49.2mm | 49.2mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() VX-01-1A2 Omron Electronics Inc-EMC Div | 35 | - | Datasheet | 10 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | 100 | - | 6.2g | - | Gold | 1,000,000 Cycles | -25°C~80°C | Tray | 2003 | VX | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | 10.3mm | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.1A | - | 125V | 100mA | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 25gf | 0.1A | .1A@125VAC | .1A@30VDC | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 3.059gf | 2.2 mm | - | 1.2 mm | - | - | - | 37.8mm | - | 15.9mm | No | - | RoHS Compliant | Lead Free | - |