- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Actuator | Actuator Style | Base/Housing Material | Body Orientation | Capacitance Tolerance | Category | Contact Materials | Factory Pack Quantity | Illuminated | Input Voltage Range | Intensity | LED Material | Lens Dimensions | Lens Shape Type | Life | Maximum Airflow | Maximum Forward Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Orientation | Mounting Styles | NEMA Rating | Noise Level | Part # Aliases | Qualification | RoHS | Supplier Package | Switching Regulator | Termination Method | Unit Weight | Usage Level | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Termination | Type | Color | Gender | Capacitance | Power Rating | Pitch | Current Rating | Pin Count | Termination Style | Number of Outputs | Output Voltage | Housing Color | Switch Function | Output Current | Viewing Angle | Output Power | Family | Contact Form | Operating Force | Illumination Color | Reverse Voltage | Screening Level | Number of LEDs | Peak Wavelength | Dominant Wavelength | Lamp Type | Input Voltage | Product Length | Product Width | Bearings | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44518-1070 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | Power Management Integrated Circuit | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | Chassis Mount | - | - | 445181070 | - | - | QFN EP | - | - | - | - | - | - | - | -40 to 85 °C | - | - | Power Management Integrated Circuit | - | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | Consumer | - | - | - | - | - | - | - | - | - | ||
![]() 44534-8050 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | 445348050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.9 mm | - | - | - | ||
![]() D4SL-NSK10-LK-06 Omron Automation and Safety | 531 |
| - | - | - | - | Polyamide | - | - | DC Fan | - | 1 | - | 36 to 72 V | - | - | - | - | - | 647.43 (1100 m3/hr) CFM | - | - | - | - | - | - | - | 79 dBA | D4SLNSK10LK06 | - | - | - | - | - | - | - | - | - | 48 V | -20 to 65 °C | - | Lead Wire | DC Fan | - | - | - | 360.0000 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball | - | ||
![]() D4SL-NSK10-LK-08 Omron Automation and Safety | 628 |
| - | - | - | - | - | - | 10% | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D4SLNSK10LK08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0012 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01 mm | 2.01 x 1.25 x 0.71 mm | - | - | ||
![]() WLCA2-139-N2M Omron Automation and Safety | 2749 |
| - | - | - | - | - | - | 10% | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WLCA2139N2M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0033 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02 mm | 1 x 0.5 x 0.56 mm | - | - | ||
![]() WLCA2-RP-N Omron Automation and Safety | 2541 |
| - | - | - | - | - | - | - | Standard LED | - | 1 | - | - | 1200 mcd | InGaN | 5x5x7.7 mm | Circular | - | - | 30 mA | - | - | Through Hole | Top Mount | - | - | - | WLCA2RPN | - | - | T-1 3/4 | - | - | - | - | - | - | - | -25 to 80 °C | - | - | Uni-Color | Blue | - | - | - | - | - | 2 | - | - | - | - | - | - | 30 ° | - | - | - | - | - | 5 V | - | 1 | 468 nm | 470 nm | - | - | - | - | - | - | ||
![]() D4A-3116N-F Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D4A3116NF | MIL-PRF-55681/7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 2 x 1.25 x 1.3 | - | - | ||
![]() 44507-0370 Omron Automation and Safety | In Stock | - | - | - | Flat | - | - | - | - | - | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | 6 | - | 445070370 | - | - | - | - | - | 2.195 lbs | - | - | 30 VDC | - | - | - | - | Safety Switch | - | - | - | - | - | 1 A | - | Wire Lead | - | - | - | - | - | - | - | AMPMODU Board-to-Boad & Wire-to-Board Connectors | DPST | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() 44527-0010 Omron Automation and Safety | In Stock | - | - | Gold | - | - | Nylon/PBT (Polybutylene Terephthalate) | Straight | - | - | Brass | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | Through Hole | - | Chassis Mount | - | - | 445270010 | - | - | - | - | Solder | 11.040750 oz | - | - | - | - | -65 to 105 °C | - | - | - | - | Header | - | - | 2.5400 mm | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.02 mm | - | - | - | ||
![]() 44507-0040 Omron Automation and Safety | In Stock | - | - | - | Flat | - | - | - | - | Power Management Integrated Circuit | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | Chassis Mount | 6 | - | 445070040 | - | - | QFN EP | - | - | 1 lb | Industrial grade | 230 VAC | - | - | -40 to 85 °C | - | - | Power Management Integrated Circuit | - | - | - | - | - | 2 A | 56 | Wire Lead | - | - | - | - | - | - | - | - | DPST | - | - | - | Industrial | - | - | - | - | - | - | - | - | IP67 | ||
![]() D5F-H003 AIR NOZZLE Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D5FH003AIRNOZZLE | - | Details | - | - | - | 1.763698 oz | - | - | - | - | - | - | - | - | - | - | 0.47 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.5 mm | 9 x 26.5 | - | - | ||
![]() D4SL-N4HDG-D Omron Automation and Safety | 2099 |
| - | - | - | - | - | - | - | Smart Card Interface | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | D4SLN4HDGD | - | Details | SOIC | - | - | - | - | - | - | - | -25 to 85 °C | - | - | Smart Card Interface | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Z-01HDA55-B5V Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | Z01HDA55B5V | - | - | PDIP SMD | No | - | 1.576963 oz | - | - | - | - | -40 to 85 °C | - | - | Step Up | - | - | - | - | - | - | 7 | - | 1 | 12 V | - | - | 0.25 A | - | 3 W | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | ||
![]() 44535-0740 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 445350740 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4SL-NK5 Omron Automation and Safety | 2 |
| - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLS-D3-N Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4B4A11NNPT Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLD28-LDS-N Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4BL-4DRA-NPT Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | Non-Illuminated | - | - | - | - | - | 500000 Cycles | - | - | + 55 C | - 10 C | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 250 VAC | 24 VDC | - | - | - | - | Guard Lock Door Switch | - | - | - | - | - | 3 A | - | Screw | - | - | - | - | - | - | - | - | 3P3T | 19.61 N | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() Z-15GQ55-B6-106-K Omron Automation and Safety | 44 |
| - | - | Plunger | Plunger | - | - | - | - | - | 1 | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | Chassis Mount | - | - | Z15GQ55B6106K | - | - | - | - | - | 1.587328 oz | - | 250 VAC | 250 VDC | - | - | Z | - | - | - | - | - | - | - | 15 A | - | Screw | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | SPDT | 250 g to 350 g | - | - | - | - | - | - | - | - | - | - | - | - |