- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Body Orientation | Connections | Content | Degree of protection (IP) | ElectricalLife | Explosion safety category for dust | Explosion safety category for gas | Material housing | Mfr | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature Min Deg. C | Operation type | Package | Packaging type | Product Depth (mm) | Product Status | Suitable for safety functions | Switch position | Switching current (max.) | Type of control element | Type of electric connection | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Insulation Resistance | Mechanical Life | Operating Force | Terminal Type | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Features | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3VM0086H Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V10M0131M Omron | 165 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V10M0130A Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM1079M Omron | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0521E Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V16M1092B Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS5M0049M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V15M0131H Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 1729 |
| - | - | - | - | Open end cable | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | Steel lever (straight) | - | Bag | - | - | - | 1 x On/(On) | 0.1A | - | - | - | - | - | - | D2VW-01L1B-1MS(D)(CHN) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0099M Omron | 117 |
| - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0109M Omron | 215 |
| - | Chassis Mount | D3V | - | - | - | - | 500,000 Cycles | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | 250 V | 30 V | -25°C ~ 105°C | D3V | - | 6A (AC/DC) | IP40 | Solder, Quick Connect - 0.187 (4.7mm) | Round (Pin Plunger) | SPDT | On-Mom | - | 10,000,000 Cycles | 100gf | - | 0.039 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 15gf | - | - | ||
![]() D3VM0256R Omron | 100 | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VM0898B Omron | In Stock | - | - | Chassis Mount | D3V | - | - | - | - | 200,000 Cycles | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | 250 V | 30 V | -25°C ~ 105°C | D3V | - | 11A (AC), 6A (DC) | IP40 | Solder, Quick Connect - 0.187 (4.7mm) | Lever, Roller | SPDT | On-Mom | - | 10,000,000 Cycles | 240gf | - | 0.031 (0.8mm) | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 50gf | - | - | ||
![]() D2VW2122M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS0M0004B Omron | 99 | - | - | Chassis Mount | SS0M0004 | - | - | - | - | 50,000 Cycles | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | 250 V | - | -25°C ~ 85°C | SS | - | 10A (AC) | IP40 | Quick Connect - 0.110 (2.8mm) | Lever, Simulated Roller | SPDT | On-Mom | - | 10,000,000 Cycles | 50gf | - | 0.039 (1.0mm) | 0.040 (1.0mm) | - | 0.421 (10.70mm) | 6.118gf | - | - | ||
![]() D2JW0003A Omron | In Stock | - | - | Chassis Mount | D2JW0003 | - | - | - | - | 100,000 Cycles | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | 30 V | -40°C ~ 85°C | D2JW | - | 100mA (DC) | IP67 - Dust Tight, Waterproof | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | ||
![]() SS5M0004M Omron | 516 | - | - | - | - | Straight | - | - | IP40 | - | None | None | Plastic | - | Screw | 1 | 0 | 0 | -25C | - | - | - | 6.4(mm) | - | No | - | - | Other | Other | - | - | - | - | - | - | - | - | - | - | - | 100(Mohm) | - | - | Solder | - | - | - | - | - | - | IP40 | ||
![]() V16L0001R Omron | 192 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS5M0086E Omron | In Stock | - | - | Through Hole | SS5M0086 | - | - | - | - | 200,000 Cycles | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | 125 V | - | -25°C ~ 85°C | SS | - | 5A (AC) | IP40 | PC Pin | Lever, Roller | SPDT | On-Mom | - | 30,000,000 Cycles | 16gf | - | 0.047 (1.20mm) | 0.031 (0.80mm) | - | 0.571 (14.50mm) | 2.039gf | - | - | ||
![]() V-15-2C6-K(F3IN) Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |