- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Mfr | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Subcategory | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Mechanical Life | Operating Force | Product Type | Illumination Color | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Lamp Type | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2VW2250A Omron | 200 | - | - | Chassis Mount | D2VW | - | 100,000 Cycles | - | - | - | Omron Electronics Inc-EMC Div | - | Box | - | Active | - | - | 125 V | 30 V | -40°C ~ 85°C | D2VW | - | - | 5A (AC/DC) | IP67 - Dust Tight, Waterproof | Wire Leads | Lever, Simulated Roller | SPDT | On-Mom | 10,000,000 Cycles | 120gf | - | - | 0.063 (1.6mm) | 0.031 (0.80mm) | 0.157 (4.0mm) | 0.736 (18.7mm) | 15gf | - | - | - | ||
![]() D3VM0741B Omron | In Stock | - | - | Chassis Mount | D3V | - | 500,000 Cycles | - | - | - | Omron Electronics Inc-EMC Div | - | Box | - | Active | - | - | 125 V | 30 V | -25°C ~ 85°C | D3V | - | - | 100mA (AC/DC) | IP40 | Quick Connect - 0.187 (4.7mm) | Lever, Roller | SPST-NO | Off-Mom | 10,000,000 Cycles | 30gf | - | - | 0.063 (1.6mm) | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | - | - | - | - | ||
![]() D2HW2280D Omron | In Stock | - | - | Chassis Mount | D2HW2280 | - | 100,000 Cycles | - | - | - | Omron Electronics Inc-EMC Div | - | Box | - | Active | - | - | 125 V | 12 V | -40°C ~ 85°C | D2HW | - | - | 100mA (AC), 2A (DC) | IP67 - Dust Tight, Waterproof | Wire Leads | Lever, Leaf | SPDT | On-Mom | 1,000,000 Cycles | 183gf | - | - | 0.75 (1.8mm) | 0.020 (0.5mm) | - | 0.291 (7.4mm) | 20gf | - | - | - | ||
![]() SS0M0015H Omron | 517 | - | - | Chassis Mount | SS0M0015 | - | 50,000 Cycles | - | - | - | Omron Electronics Inc-EMC Div | - | Box | - | Active | - | - | 250 V | - | -25°C ~ 85°C | SS | - | - | 10A (AC) | IP40 | Solder Lug | Lever, Roller | SPDT | On-Mom | 10,000,000 Cycles | 50gf | - | - | 0.039 (1.0mm) | 0.040 (1.0mm) | - | 0.571 (14.50mm) | 6.118gf | - | - | - | ||
![]() SSM 0009M Omron | In Stock | - | - | Through Hole | SSM 0009 | - | 200,000 Cycles | - | - | - | Omron Electronics Inc-EMC Div | - | Box | - | Active | - | - | 125 V | 30 V | -25°C ~ 85°C | SS | - | - | 100mA (AC/DC) | IP40 | PC Pin | Round (Pin Plunger) | SPDT | On-Mom | 30,000,000 Cycles | 25gf | - | - | 0.020 (0.5mm) | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.331 (8.40mm) | 2.039gf | - | - | - | ||
![]() SSM 0072C Omron | In Stock | - | - | Chassis Mount | SSM 0072 | - | 200,000 Cycles | - | - | - | Omron Electronics Inc-EMC Div | - | Box | - | Active | - | - | 125 V | 30 V | -25°C ~ 85°C | SS | - | - | 100mA (AC/DC) | IP40 | Solder Lug | Lever, Roller | SPDT | On-Mom | 30,000,000 Cycles | 50gf | - | - | 0.047 (1.20mm) | 0.031 (0.80mm) | - | 0.571 (14.50mm) | 6.118gf | - | - | - | ||
![]() D3VM0094R Omron | 245 | - | - | Chassis Mount | D3V | - | 200,000 Cycles | - | - | - | Omron Electronics Inc-EMC Div | - | Box | - | Active | - | - | 250 V | 30 V | -25°C ~ 105°C | D3V | - | - | 11A (AC), 6A (DC) | IP40 | Quick Connect - 0.250 (6.3mm) | Round (Pin Plunger) | SPDT | On-Mom | 10,000,000 Cycles | 100gf | - | - | 0.039 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 15gf | - | - | - | ||
![]() SS5M0225F Omron | In Stock | - | - | Through Hole | SS5M0225 | - | 200,000 Cycles | - | - | - | Omron Electronics Inc-EMC Div | - | Box | - | Active | - | - | 125 V | - | -25°C ~ 85°C | SS | - | - | 5A (AC) | IP40 | PC Pin | Lever, Straight | SPST-NO | Off-Mom | 30,000,000 Cycles | 50gf | - | - | 0.047 (1.20mm) | 0.031 (0.80mm) | - | 0.346 (8.80mm) | 6.118gf | - | - | - | ||
![]() D2AW-A072H Omron | In Stock | - | - | - | - | Omron Electronics | - | 500 | Non-Illuminated | Omron | - | Chassis Mount | - | D2AW-A072HR D2AWA072HR | - | Details | 0.024692 oz | - | - | - | D2AW | Subminiature | Switches | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | ||
![]() D2HW2357F Omron | In Stock | - | - | Chassis Mount | D2HW2357 | - | 100,000 Cycles | - | - | - | Omron Electronics Inc-EMC Div | - | Box | - | Active | - | - | 125 V | 12 V | -40°C ~ 85°C | D2HW | - | - | 100mA (AC), 2A (DC) | IP67 - Dust Tight, Waterproof | Wire Leads | Lever, Straight | SPDT | On-Mom | 1,000,000 Cycles | 50gf | - | - | 0.100 (2.5mm) | 0.031 (0.80mm) | - | 0.524 (13.3mm) | 3.059gf | - | - | - | ||
![]() SS5N4109D Omron | In Stock | - | - | Chassis Mount | SS5N4109 | - | 200,000 Cycles | - | - | - | Omron Electronics Inc-EMC Div | - | Box | - | Active | - | - | 125 V | - | -25°C ~ 85°C | SS | - | - | 5A (AC) | IP40 | Solder Lug | Lever, Straight | SPDT | On-Mom | 30,000,000 Cycles | 40gf | - | - | 0.047 (1.20mm) | 0.047 (1.2mm) | - | 0.346 (8.80mm) | 3.059gf | - | - | - | ||
![]() VX010147A Omron | In Stock | - | - | Chassis Mount | VX010147 | - | 1,000,000 Cycles | - | - | - | Omron Electronics Inc-EMC Div | - | Box | - | Active | - | - | 125 V | 30 V | -25°C ~ 80°C | VX | - | - | 100mA (AC/DC) | IP40 | Quick Connect - 0.187 (4.7mm) | Lever, Simulated Roller | SPDT | On-Mom | 10,000,000 Cycles | 30gf | - | - | 0.063 (1.6mm) | 0.031 (0.80mm) | 0.157 (4.0mm) | 0.736 (18.7mm) | 2.039gfm | - | - | - | ||
![]() VX5 0137H Omron | In Stock | - | - | Chassis Mount | VX5 0137 | - | 500,000 Cycles | - | - | - | Omron Electronics Inc-EMC Div | - | Box | - | Active | - | - | 125 V | 30 V | -25°C ~ 80°C | VX | - | - | 5A (AC/DC) | IP40 | Quick Connect - 0.187 (4.7mm) | Lever, Straight | SPDT | On-Mom | 50,000,000 Cycles | 20gf | - | - | 0.126 (3.2mm) | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.598 (15.2mm) | - | - | - | - | ||
![]() VX010157R Omron | In Stock | - | - | Chassis Mount | VX010157 | - | 1,000,000 Cycles | - | - | - | Omron Electronics Inc-EMC Div | - | Box | - | Active | - | - | 125 V | 30 V | -25°C ~ 80°C | VX | - | - | 100mA (AC/DC) | IP40 | Quick Connect - 0.187 (4.7mm) | Lever, Roller | SPDT | On-Mom | 10,000,000 Cycles | 60gf | - | - | 0.031 (0.8mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 4.079gf | - | - | - | ||
![]() SS5M0022R Omron | In Stock | - | - | Through Hole | SS5M0022 | - | 200,000 Cycles | - | - | - | Omron Electronics Inc-EMC Div | - | Box | - | Active | - | - | 125 V | - | -25°C ~ 85°C | SS | - | - | 5A (AC) | IP40 | PC Pin | Round (Pin Plunger) | SPDT | On-Mom | 30,000,000 Cycles | 50gf | - | - | 0.020 (0.5mm) | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.331 (8.40mm) | 4.079gf | - | - | - | ||
![]() V10M0001A Omron | In Stock | - | - | Chassis Mount | V10M0001 | - | 300,000 Cycles | - | - | - | Omron Electronics Inc-EMC Div | - | Box | - | Active | - | - | 250 V | 125 V | -25°C ~ 80°C | V | - | - | 10A (AC), 100mA (DC) | IP40 | Quick Connect - 0.187 (4.7mm) | Round (Pin Plunger) | SPDT | On-Mom | 50,000,000 Cycles | 100gf | - | - | 0.039 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 20gf | - | - | - | ||
![]() V10M0002M Omron | 2080 | - | - | Chassis Mount | V10M0002 | - | 300,000 Cycles | - | - | - | Omron Electronics Inc-EMC Div | - | Box | - | Active | - | - | 250 V | 125 V | -25°C ~ 80°C | V | - | - | 10A (AC), 100mA (DC) | IP40 | Quick Connect - 0.187 (4.7mm) | Lever, Straight | SPDT | On-Mom | 50,000,000 Cycles | 35gf | - | - | 0.126 (3.2mm) | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.598 (15.2mm) | - | - | - | - | ||
![]() SSM 0079M Omron | 1990 | - | - | Through Hole | SSM 0079 | - | 200,000 Cycles | - | - | - | Omron Electronics Inc-EMC Div | - | Box | - | Active | - | - | 125 V | 30 V | -25°C ~ 85°C | SS | - | - | 100mA (AC/DC) | IP40 | PC Pin | Lever, Roller | SPDT | On-Mom | 30,000,000 Cycles | 16gf | - | - | 0.047 (1.20mm) | 0.031 (0.80mm) | - | 0.571 (14.50mm) | 2.039gf | - | - | - | ||
![]() V15M0029M Omron | In Stock | - | - | Chassis Mount | V15M0029 | - | 20,000 Cycles | - | - | - | Omron Electronics Inc-EMC Div | - | Box | - | Active | - | - | 250 V | 125 V | -25°C ~ 80°C | V | - | - | 15A (AC), 600mA (DC) | IP40 | Quick Connect - 0.187 (4.7mm) | Lever, Simulated Roller | SPDT | On-Mom | 50,000,000 Cycles | 125gf | - | - | 0.063 (1.6mm) | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.736 (18.7mm) | 14gf | - | - | - | ||
![]() V16M0042M Omron | 1528 |
| - | Chassis Mount | V16M0042 | - | 100,000 Cycles | - | - | - | Omron Electronics Inc-EMC Div | - | Box | - | Active | - | - | 250 V | 125 V | -25°C ~ 80°C | V | - | - | 16A (AC), 600mA (DC) | IP40 | Quick Connect - 0.250 (6.3mm) | Lever, Straight | SPDT | On-Mom | 50,000,000 Cycles | 400gf | - | - | 0.031 (0.8mm) | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.598 (15.2mm) | 50gf | - | - | - |