- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Weight | Actuator Material | Contact Materials | ElectricalLife | Usage Level | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Contact Function | Actuator Travel | Pre-Travel-Max | Contact (AC) Max Rating M Load | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4C-4302 Omron Automation and Safety | 20 |
| Datasheet | 2 Weeks | - | Chassis, Chassis Mount, Screw | Chassis Mount | - | - | - | - | 200,000 Cycles | - | -10°C~70°C | Bulk | 2006 | D4C | - | Active | 1 (Unlimited) | - | Cable | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 17.4mm | unknown | 100mA | Cable Leads | 125V | TUV | - | 16 mm | Roller Plunger | SPDT | On-Mom | 400mOhm | - | 0.1A | - | - | 125V | - | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | 0.1A | .1A@125VAC | - | .1A@30VDC | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | - | 4.8 mm | 1.8 mm | - | Oil Resistant Cable 5m | 54.2mm | 40mm | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-2520 Omron Automation and Safety | 20 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 200,000 Cycles | - | -10°C~70°C | Bulk | 2006 | D4C | - | Active | 1 (Unlimited) | - | Cable Leads | EAR99 | - | - | - | O.T. = 40 DEG, P.T. = 25 DEG, D.T. = 3 DEG, T.T.= 65 DEG | 8536.50.70.00 | - | 5A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 5A | Cable Leads | 125V | - | 40mm | 16 mm | Side Rotary, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 580gf | 0.1A | .1A@125VAC | - | - | 40° | - | 3° | 25° | - | 150gf | - | - | - | - | Cable Length 5m, Status Indicator | - | - | - | 65mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-1231 Omron Automation and Safety | 46 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 200,000 Cycles | - | -10°C~70°C | Bulk | 2007 | D4C | - | Active | 1 (Unlimited) | - | Cable Leads | EAR99 | - | - | - | ELECTRICAL LIFE IS CALCULATED AT AN OPERATING TEMPERATURE 5 DEGREE TO 35 DEGREE | 8536.50.70.00 | 30V | 5A AC 4A DC | - | IP67 - Dust Tight, Waterproof | 16mm | unknown | 4A | Cable Leads | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 4A | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1800gf | 5A | 5A@250VAC | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 0.980 (24.9mm) | 450gf | - | 4.8 mm | 1.8 mm | - | Oil Resistant Cable 3m | - | 49mm | 40mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-1172 Omron Automation and Safety | 37 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | - | -30°C~70°C | Bulk | 2008 | D4N | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Lever, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | 250V | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.063 (27.0mm) | 82gf | - | 9 mm | 4 mm | - | - | - | - | - | 57.5mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() A-20GV2 Omron Automation and Safety | 12 |
| Datasheet | 4 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | 500,000 Cycles | - | -25°C~80°C | Bulk | 2007 | A | - | Active | 1 (Unlimited) | - | Solder | - | - | - | - | - | 8536.50.70.00 | 30V | 20A AC 6A DC | - | IP00 | - | unknown | 6A | Solder Lug | 125V | - | 49.2mm | 17.45 mm | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 90gf | - | - | - | - | 0.094 (2.4mm) | 250V | 0.086 (2.2mm) | 0.472 (12.0mm) | 1.188 (30.2mm) | 14gf | - | 14.4 mm | 12 mm | - | - | - | - | - | 24.2mm | - | - | - | RoHS Compliant | - | - | ||
![]() D3SH-B0L Omron Electronics Inc-EMC Div | 929 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | 100,000 Cycles | Industrial grade | -25°C~85°C | Tape & Reel (TR) | 2006 | D3SH | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 1mA DC | Right Angle | - | - | - | 1mA | SMD (SMT) Tab | - | - | 3.1mm | - | Angled Toggle (Detector) | SPST-NC | On-Mom | 3Ohm | 100MOhm | 0.001A | - | - | - | - | - | - | SPST | 5V | 150,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1mA | 31gf | - | - | - | .001A@5VDC | - | - | - | - | 0.197 (5.0mm) | - | - | 3.8 mm | - | - | Left Operating Lever | 900μm | - | 3mm | - | 2.3mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() D2HW-C231M Omron Electronics Inc-EMC Div | 36 |
| Datasheet | 6 Weeks | Gold | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | Stainless Steel | Gold, Silver | 100,000 Cycles | - | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | Not Applicable | - | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 8.3mm | - | 2A | Wire Leads | 125V | - | 18.5mm | 5.3 mm | Lever, Simulated Roller | SPDT | On-Mom | - | - | 2A | - | - | 125V | 2A | - | - | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 66gf | - | - | - | 2A@12VDC | 0.075 (1.9mm) | - | 0.020 (0.5mm) | - | 0.440 (11.2mm) | 5.099gf | - | - | - | - | - | - | - | - | 6.5mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V-155-2A5 Omron Electronics Inc-EMC Div | 102 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 100,000 Cycles | - | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | - | 30V | 15A AC 600mA DC | - | IP40 | - | unknown | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Roller | SPST-NC | On-Mom | - | - | - | - | - | - | - | - | - | SPST | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 240gf | - | - | - | - | 0.030 (0.76mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 50gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4E-2D20N Omron Automation and Safety | 41 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | D4E-xN | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Screw Terminal | 125V | - | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.625 (41.3mm) | 500gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2D-1100 Omron Electronics Inc-EMC Div | 15 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | Silver | 100,000 Cycles | Industrial grade | -25°C~85°C | Bulk | 2004 | D2D | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | Black | - | 8536.50.70.00 | - | 16A AC | Straight | IP40 | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | 40mm | 21.2 mm | Round (Pin Plunger) | SPDT (DB/DM) | On-Mom | 50mOhm | 100000000Ohm | - | - | - | 250V | 16A | 2000VAC V | - | SP, SPDT | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 300gf | - | 16A@380VAC | DOUBLE BREAK | - | 0.090 (2.3mm) | - | - | - | 0.468 (11.9mm) | - | N.O.-N.C. | 2.3 mm | - | 4A@380VAC | - | - | - | 30mm | 31.7mm | 0.488 inch | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D3SH-B1R Omron Electronics Inc-EMC Div | 633 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | 100,000 Cycles | Industrial grade | -25°C~85°C | Tape & Reel (TR) | 2006 | D3SH | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Flat | - | - | - | 8536.50.70.00 | 30V | 1mA DC | Right Angle | - | - | - | 1mA | SMD (SMT) Tab | - | - | 3.1mm | - | Angled Toggle (Detector) | SPST-NC | On-Mom | 3Ohm | - | 0.001A | - | - | - | - | - | - | SPST | 5V | 150,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1mA | 31gf | - | - | - | .001A@5VDC | - | - | - | - | 0.197 (5.0mm) | - | - | 3.8 mm | - | - | Board Guide, Right Operating Lever | 900μm | - | 3mm | - | 2.3mm | - | Unknown | RoHS Compliant | - | - | ||
![]() SS-01-ED Omron Electronics Inc-EMC Div | 12 |
| Datasheet | 15 Weeks | - | Panel, Screw, Through Hole | Through Hole | - | 1.6g | - | Gold | 200,000 Cycles | - | -25°C~85°C | Bulk | 2004 | SS | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | 2 | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | PC Pin | 125V | - | 19.8mm | 6.4 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.1A | - | - | 125V | - | - | - | - | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 25gf | 0.1A | - | - | .1A@30VDC | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 2.039gf | - | 1 mm | 0.5 mm | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4B-2A11N Omron Automation and Safety | 9 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | Metal | - | - | - | 500,000 Cycles | - | -40°C~80°C | Bulk | 2007 | D4B-N | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | P.T.= 21 DEG, T.T.= 71 DEG | 8536.50.70.00 | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | 131.3mm | unknown | 6A | Screw Terminal | 120V | - | - | - | Side Rotary, Roller | DPST-NC | On-Mom | - | - | 10A | - | 14V | - | - | - | - | DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 960gf | 10A | 10A@400VAC | - | 10A@14VDC | 50° | 400V | - | 21° | - | 150gf | - | - | - | - | - | - | 40mm | 43mm | 74mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-012-1C23 Omron Electronics Inc-EMC Div | 5000 |
| Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount | - | - | Stainless Steel | Gold | 500,000 Cycles | - | -25°C~85°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP40 | 10.3mm | - | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | 0.1A | IP00 | - | 125V | 100mA | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 30gf | 0.1A | .1A@125VAC | - | .1A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | - | - | - | - | - | - | - | 48.4mm | - | 15.9mm | - | - | - | RoHS Compliant | - | - | ||
![]() D2SW-P01D Omron Electronics Inc-EMC Div | 371 |
| Datasheet | 19 Weeks | - | PCB, Screw, Through Hole | Through Hole | - | 2g | - | Gold | 200,000 Cycles | - | -20°C~70°C | Bulk | 2004 | D2SW-P | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 6.4mm | - | 100mA | PC Pin | 125V | CSA, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 125V | 100mA | - | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 183gf | - | - | - | - | 0.015 (0.4mm) | - | 0.006 (0.15mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | - | 0.6 mm | - | - | - | 19.8mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() SS-5GL13-12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2004 | SS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | 125V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D4NL-1HFA-B Omron Automation and Safety | 2766 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | - | -10°C~55°C | Bulk | - | D4NL | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-NC + DPST-NC | On-Off | - | - | - | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | Status Indicator | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-2GFA-B Omron Automation and Safety | 2147 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | - | -10°C~55°C | Bulk | 2007 | D4NL | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-NC + DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | Status Indicator | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-1B20 Omron Automation and Safety | 31 |
| Datasheet | 2 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | 300,000 Cycles | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | Right Angle | IP67 - Dust Tight, Waterproof | 47mm | unknown | 2.5A | Screw Terminal | 120V | CCC, CSA, TUV, UL | - | 30 mm | Side Rotary, Roller | DPST-NC | On-Mom | 25mOhm | - | - | - | - | 250V | - | - | - | DPST, SPDT | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 2.5A@250VDC | 40° | - | 14° | 18° | - | 51gf | - | - | - | - | Resin Lever, Resin Roller | 107.75mm | 31mm | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-1320-P Omron Automation and Safety | 2926 |
| Datasheet | 1 Weeks | - | Screw | Chassis Mount | - | - | - | - | 200,000 Cycles | - | -10°C~70°C | Bulk | 2007 | D4C | - | Active | 1 (Unlimited) | - | Cable | EAR99 | - | - | - | O.T. = 40 DEG, P.T. = 25 DEG, D.T. = 3 DEG, T.T.= 65 DEG, ELECTRICAL LIFE IS CALCULATED AT AN OPERATING TEMPERATURE 5 DEGREE TO 35 DEGREE | 8536.50.70.00 | 30V | 5A AC 4A DC | Right Angle | IP67 - Dust Tight, Waterproof | 50mm | unknown | - | Cable Leads | - | TUV | - | 16 mm | Side Rotary, Roller | SPDT | On-Mom | 400mOhm | - | 4A | - | - | 250V | - | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 580gf | 5A | 5A@250VAC | - | - | 40° | - | - | 25° | - | 150gf | - | - | - | - | Oil Resistant Cable 5m | 102.7mm | 40mm | - | - | - | - | - | RoHS Compliant | - | - |