- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4CC-4003 Omron Automation and Safety | 41 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2002 | D4CC | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.50.70.00 | 30V | 1A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 1A | Connector | - | - | 40mm | - | 16 mm | Cross Roller Plunger | SPDT | On-Mom | - | - | 1A | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | 1A@30VDC | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | 4.8 mm | - | 1.8 mm | Status Indicator | - | - | - | 59.5mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2F-01FL3-D Omron Electronics Inc-EMC Div | 3000 |
| Datasheet | 7 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | 100 | - | - | Stainless Steel | Gold | 100,000 Cycles | -25°C~65°C | Tray | 2004 | D2F | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP40 | 5.8mm | - | 100mA | Solder Lug | - | - | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | 0.1A | - | - | 100mA | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 40gf | - | - | .1A@30VDC | 0.020 (0.5mm) | - | 0.018 (0.45mm) | - | 0.335 (8.5mm) | 2.039gf | - | - | - | - | - | 12.8mm | - | 6.5mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4NL-2BFG-B Omron Automation and Safety | 2499 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | 2011 | D4NL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | - | Panel Disconnect | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | Status Indicator | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-BL272MR Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 5 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | - | 5.3 mm | Lever, Simulated Roller | SPST-NC | On-Mom | - | - | 2A | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 183gf | - | - | 2A@12VDC | 0.079 (2.0mm) | - | 0.020 (0.5mm) | - | 0.425 (10.8mm) | 20gf | 2 mm | - | - | Support Posts | - | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-BL202ML Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 20 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | 700mg | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | - | 5.3 mm | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | 2A | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 76gf | - | - | 2A@12VDC | 0.055 (1.4mm) | - | 0.010 (0.25mm) | - | 0.250 (6.4mm) | 10gf | 1.4 mm | - | - | Support Posts | - | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-01-ET Omron Electronics Inc-EMC Div | 47 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | 100 | - | 1.6g | - | Gold | 200,000 Cycles | -25°C~85°C | Bulk | 2003 | SS | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | 2 | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | 6.4mm | - | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.1A | - | 125V | 100mA | - | - | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 25gf | 0.1A | - | .1A@30VDC | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 2.039gf | 1 mm | - | 0.5 mm | - | - | 19.8mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4N-1162 Omron Automation and Safety | 5000 |
| - | 2 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2002 | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Black | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | Straight | IP67 - Dust Tight, Waterproof | 31.5mm | unknown | 2.5A | Screw Terminal | 120V | CCC, CSA, TUV, UL | - | 2 | 30 mm | Lever, Roller | DPST-NO/NC | On-Mom, Off-Mom | 25mOhm | 100MOhm | - | - | 250V | - | - | DPST, SPDT, SPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 0.197 (5.0mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.457 (37.0mm) | 82gf | 9 mm | - | 4 mm | - | 92mm | 31mm | 31mm | - | - | No SVHC | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-BR282M Omron Electronics Inc-EMC Div | 11 |
| Datasheet | 20 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | - | 5.3 mm | Lever, Leaf | SPST-NC | On-Mom | - | - | 2A | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 92gf | - | - | 2A@12VDC | 0.110 (2.8mm) | - | 0.027 (0.7mm) | - | 0.606 (15.4mm) | 5.099gf | 2.8 mm | - | - | Support Posts | - | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2F-01L-D3 Omron Electronics Inc-EMC Div | 1 | - | Datasheet | 7 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | Stainless Steel | Gold | 100,000 Cycles | -25°C~65°C | Bulk | 2004 | D2F | - | Active | Not Applicable | Solder | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP40 | 5.8mm | - | 100mA | Solder Lug | 125V | - | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | 0.1A | - | - | 100mA | - | SPDT, SPST | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 80gf | - | - | .1A@30VDC | 0.022 (0.55mm) | - | 0.020 (0.5mm) | - | 0.268 (6.8mm) | 5.099gf | - | - | - | - | - | 13.95mm | - | 6.5mm | No | - | RoHS Compliant | - | - | ||
![]() D4CC-3042 Omron Automation and Safety | 2740 |
| Datasheet | 15 Weeks | Chassis Mount | Panel Mount | - | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2002 | D4CC | - | Active | 1 (Unlimited) | - | - | - | - | - | 8542.39.00.01 | 30V | 1A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Connector | - | - | - | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 1200gf | - | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.449 (36.8mm) | 450gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2HW-BL222MR Omron Electronics Inc-EMC Div | 11 |
| Datasheet | 20 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2012 | D2HW | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | - | 5.3 mm | Lever, Straight | SPST-NC | On-Mom | - | - | 2A | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 50gf | - | - | 2A@12VDC | 0.098 (2.5mm) | - | 0.031 (0.8mm) | - | 0.366 (9.3mm) | 3.059gf | 2.5 mm | - | - | Support Posts | - | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-9126 Omron Automation and Safety | 30 |
| - | 5 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | - | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Connector | 120V | - | 31mm | - | 30 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | - | Metal Lever, Bearing Roller | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() Z-01HD55-B Omron Automation and Safety | 24 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -15°C~80°C | Bulk | 2005 | Z | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP62 | - | unknown | 100mA | Screw Terminal | 125V | - | 49.2mm | - | 17.45 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 370gf | 0.1A | .1A@125VAC | - | 0.062 (1.6mm) | - | 0.002 (0.05mm) | 0.075 (1.9mm) | 0.846 (21.5mm) | 80gf | 3.5 mm | - | 1.9 mm | - | - | - | - | 25.5mm | - | - | RoHS Compliant | - | - | ||
![]() D4N-6122 Omron Automation and Safety | 12 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | - | 30 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | - | Metal Lever, Resin Roller | - | - | - | 56mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-01GP Omron Electronics Inc-EMC Div | 3000 |
| Datasheet | 9 Weeks | Chassis Mount, Screw, Solder, Through Hole | Chassis Mount | - | - | 1.6g | - | Gold | 200,000 Cycles | -25°C~85°C | Tray | 2004 | SS-P | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | Solder Lug | 125V | - | - | - | 6.4 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 125V | - | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 153gf | - | - | - | 0.015 (0.4mm) | - | 0.006 (0.15mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | - | 0.6 mm | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() D2HW-C273MRS Omron Electronics Inc-EMC Div | 308 |
| Datasheet | 11 Weeks | Chassis Mount, Screw, Wire | Chassis Mount | 125 | - | - | Stainless Steel | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | - | Active | Not Applicable | Wire | - | - | - | - | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 8.3mm | - | 2A | Wire Leads | 125V | - | - | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | - | 125V | 2A | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 183gf | - | - | - | 0.079 (2.0mm) | - | 0.020 (0.5mm) | - | 0.425 (10.8mm) | 20gf | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4180 Omron Automation and Safety | 37 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2005 | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 15 DEG, T.T.= 15 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | 31.5mm | unknown | 2.5A | Screw Terminal | 120V | - | - | 2 | 30 mm | Spring, Cat Whisker | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 153gf | 10A | - | - | - | - | - | 15° | - | - | - | - | - | - | - | 64mm | 31mm | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4JL-2NFA-C5 Omron Automation and Safety | 2062 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | 2012 | D4JL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | 114mm | - | 36.5 mm | Panel Disconnect | 3PST-2NC/1NO x 2 | On-Off, Off-On | - | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | 10A | 10A@240VAC | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | 14 mm | - | - | - | - | 132.9mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D5A-5210 Omron Automation and Safety | 2417 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | 2 | - | - | - | 1,000,000 Cycles | -20°C~75°C | Bulk | 2006 | D5A | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | 8536.50.70.00 | 12V | - | - | IP67 - Dust Tight, Waterproof | - | unknown | 10mA | Cable Leads | 24V | - | - | - | 8 mm | Round (Pin Plunger) | Transistor Output, PNP | SPST | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | 0.1A | - | - | 0.060 (1.5mm) | - | 0.0002 (0.005mm) | - | 0.413 (10.5mm) | - | 1.5 mm | MOMENTARY | - | Cable Length 1m | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-1720 Omron Automation and Safety | 2927 |
| Datasheet | 2 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2006 | D4C | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | O.T. = 40 DEG, P.T. = 25 DEG, D.T. = 3 DEG, T.T.= 65 DEG, ELECTRICAL LIFE IS CALCULATED AT AN OPERATING TEMPERATURE 5 DEGREE TO 35 DEGREE | 8536.50.70.00 | 30V | 5A AC 4A DC | Right Angle | IP67 - Dust Tight, Waterproof | 50mm | unknown | 4A | Cable Leads | 250V | CSA, UL | - | - | 16 mm | Side Rotary, Roller | SPDT | On-Mom | - | - | 4A | - | 250V | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 580gf | 5A | 5A@250VAC | 4A@30VDC | 40° | - | - | 25° | - | 150gf | - | - | - | Cable Length 5m | 102.7mm | 40mm | 40mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof |