- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3V-166M-3C4 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | yes | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | 27.8mm | 10.3 mm | Lever, Roller | SPST-NO | Off-Mom | - | 16A | IP00 | 8V | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | 16A | 16A@250VAC | 16A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 6.118gf | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D3V-61M-2C24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | yes | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 6A AC/DC | - | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Lever, Straight | SPST-NC | On-Mom | - | 6A | IP00 | 8V | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | 6A | 6A@250VAC | 6A@8VDC | 0.031 (0.79mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 15gf | 2.4 mm | 1.6 mm | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D2F-01F-A Omron Electronics Inc-EMC Div | 7 |
| Datasheet | 12 Weeks | Screw, Through Hole | Through Hole, Right Angle | - | 500mg | - | Gold | 100,000 Cycles | -25°C~65°C | Tray | 2004 | D2F | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Right Angle | IP40 | - | - | 100mA | PC Pin | - | 12.8mm | 6.5 mm | Round (Pin Plunger) | SPDT | On-Mom | - | 0.1A | - | - | - | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 75gf | - | - | .1A@30VDC | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 5.099gf | 0.75 mm | 0.5 mm | Actuator Mounted Right Side | - | - | 5.8mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() D2F-L2-D3 Omron Electronics Inc-EMC Div | 1974 |
| Datasheet | 12 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Silver | 30,000 Cycles | -25°C~65°C | Bulk | 2004 | D2F | - | Active | Not Applicable | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 3A AC 2A DC | - | IP40 | - | - | 2A | Solder Lug | 125V | 12.8mm | 5.8 mm | Lever, Roller | SPDT | On-Mom | - | 2A | - | - | 125V | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 80gf | 3A | 3A@125VAC | 2A@30VDC | 0.022 (0.55mm) | - | 0.020 (0.5mm) | - | 0.512 (13.0mm) | 5.099gf | 0.55 mm | - | - | - | - | 6.5mm | No | - | RoHS Compliant | - | - | ||
![]() V-10G2-1C25-K Omron Electronics Inc-EMC Div | 47 | - | Datasheet | 13 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | 6.200012g | Stainless Steel | Silver | 300,000 Cycles | -25°C~80°C | Tray | 2002 | V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 10A AC 100mA DC | Straight | IP40 | 10.3mm | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 250V | 10A | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 125gf | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | - | 3.3 mm | - | 48.4mm | - | 15.9mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SS-01GPB Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | 1.6g | - | Gold | 200,000 Cycles | -25°C~85°C | Tray | 2002 | SS-P | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | 6.4mm | unknown | 100mA | PC Pin | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | 0.1A | - | - | 125V | 100mA | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 153gf | 0.1A | .1A@125VAC | .1A@30VDC | 0.015 (0.4mm) | - | 0.006 (0.15mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | 1 mm | 0.6 mm | - | 19.8mm | - | 11mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() V-16-3C25-L(R) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | - | - | 80°C | -25°C | - | - | 30V | 16A AC 600mA DC | - | IP40 | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | - | - | SPST | - | 50,000,000 Cycles | - | - | 200gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D2VW-5L1B-2HS Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2VW | - | Active | 1 (Unlimited) | Solder | - | - | 85°C | -40°C | - | - | 30V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | - | 250V | - | - | SPST | 125V | 10,000,000 Cycles | - | - | 60gf | - | - | - | 0.125 (3.2mm) | - | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 5.099gf | - | - | - | - | - | - | No | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4A-3302N Omron Automation and Safety | 2807 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 1,000,000 Cycles | -10°C~80°C | Bulk | 2007 | D4A | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T. = 15 DEG, D.T. = 5 DEG, T.T.= 20 DEG | 8536.50.70.00 | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 125V | 44mm | 42 mm | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | 10A | - | 14V | - | - | - | SPDT | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gfm | 10A | 10A@480VAC | 10A@14VDC | 75° | 480V | 4° | 7° | - | 5.103gfm | - | - | Status Indicator | - | - | 75.5mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2FW-G281M Omron | In Stock | - | Datasheet | 14 Weeks | Brackets, Chassis Mount, Panel, Screw, Surface Mount, Wire | - | - | 10.4g | - | Silver | 30000 cycles | - | - | 2005 | - | yes | Active | - | Wire Leads | EAR99 | - | 85°C | -40°C | - | 8536.50.70.00 | 30V | - | Straight | - | - | - | 1A | - | - | 23.5mm | - | LONG LEAF LEVER | - | On-Mom | - | 1A | - | - | - | - | 1 | SPDT | 30V | 300000 cycles | SNAP ACTING/LIMIT SWITCH | - | 2.94 N | - | - | - | 1.016 mm | - | 1.016 mm | - | 11.9888 mm | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() D2SW-P01L1-2M Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 22 Weeks | Chassis Mount, Screw, Wire | Chassis Mount | 100 | - | - | Gold | 200,000 Cycles | -20°C~70°C | Bulk | 2004 | D2SW-P | - | Active | 1 (Unlimited) | Wire Leads | - | - | 70°C | -20°C | - | - | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 100mA | Wire Leads | 125V | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | - | 125V | - | - | SPST | 30V | 1,000,000 Cycles | - | 100mA | 61gf | - | - | - | 0.030 (0.76mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 5.099gf | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-2FDG-B Omron Automation and Safety | In Stock | - | - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | 2011 | D4NL | - | Active | 1 (Unlimited) | Screw | - | - | 55°C | -10°C | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-2NC/1NO + DPST-NC | On-Off, Off-On | - | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() Z-15GQ3-B Omron Automation and Safety | 8 |
| Datasheet | 2 Weeks | Panel, Screw | Panel Mount | - | 58g | - | Silver | 500,000 Cycles | -25°C~80°C | Bulk | 2005 | Z | - | Active | 1 (Unlimited) | Screw | EAR99 | 2 | - | - | - | 8536.50.90.40 | 30V | 15A AC 6A DC | Straight | IP00 | - | unknown | 6A | Screw Terminal | 125V | - | 17.45 mm | Overtravel Plunger | SPDT | On-Mom | - | 15A | - | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 250 ~ 350gf | 15A | - | 15A@14VDC | 0.098 (2.5mm) | - | 0.086 (2.2mm) | 0.165 (4.2mm) | 0.740 (18.8mm) | 114gf | 6.7 mm | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4E-2G21N Omron Automation and Safety | 2570 |
| - | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | D4E-xN | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Cable Leads | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 400gf | - | - | - | 0.158 (4.0mm) | - | 0.012 (0.3mm) | 0.080 (2.0mm) | 0.909 (23.1mm) | 80gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4E-1A10N-CN4 Omron Automation and Safety | 43 |
| - | 4 Weeks | Chassis Mount | Panel Mount | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | D4E-xN | - | Active | 1 (Unlimited) | Connector | - | - | 80°C | -10°C | - | - | 30V | 1A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | 1A | Connector | 125V | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | - | 1200gf | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.235 (31.4mm) | 500gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4C32R-NPT Omron Automation and Safety | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | D4N-R | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4JL-2PFA-D5 Omron Automation and Safety | 2210 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4JL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | 114mm | 36.5 mm | Panel Disconnect | 3PST-2NC/1NO + 3PST-NC | On-Off, Off-On | - | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | 10A | 10A@240VAC | - | - | - | - | 0.591 (15.0mm) | - | - | - | 14 mm | - | - | - | 132.9mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4JL-2RFA-D5 Omron Automation and Safety | 2946 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4JL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | 114mm | 36.5 mm | Panel Disconnect | 3PST-NC x 2 | On-Off | - | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | 10A | 10A@240VAC | - | - | - | - | 0.591 (15.0mm) | - | - | - | 14 mm | - | - | - | 132.9mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2SW-3L1M Omron Electronics Inc-EMC Div | In Stock |
| Datasheet | 22 Weeks | Chassis Mount, Screw, Wire | Chassis Mount | - | 10g | Stainless Steel | Silver | 200,000 Cycles | -40°C~85°C | Bulk | 1998 | D2SW | - | Active | 1 (Unlimited) | Wire | EAR99 | - | - | - | - | - | - | 3A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 6.4mm | - | - | Wire Leads | 125V | - | - | Lever, Straight | SPDT | On-Mom | 100MOhm | - | - | - | 250V | 3A | - | - | 30V | 5,000,000 Cycles | - | 3A | 60gf | - | - | - | 0.040 (1.0mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 6.118gf | - | - | - | 21.2mm | 6.4mm | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() D4SL-N2NDA-DN Omron Automation and Safety | 2863 |
| - | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |