- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2F-FL-A1 Omron Electronics Inc-EMC Div | 46 |
| Datasheet | 9 Weeks | PCB, Screw, Through Hole | Through Hole, Right Angle | - | - | Stainless Steel | Silver | 30,000 Cycles | -25°C~65°C | Bulk | 2004 | D2F | e4 | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | 8536.50.70.00 | 30V | 1A AC 500mA DC | Right Angle | IP40 | 14.5mm | - | 1A | PC Pin | 125V | - | 6.5 mm | Lever, Straight | SPDT | On-Mom | 0.5A | - | - | 125V | 1A | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1A | 25gf | 1A | - | .5A@30VDC | 0.022 (0.55mm) | 0.020 (0.5mm) | - | 0.268 (6.8mm) | 2.039gf | - | - | Actuator Mounted Left Side | 13.95mm | - | 5.8mm | No | Unknown | RoHS Compliant | - | - | ||
![]() SS-5T-07 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | - | 2004 | SS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() V-10G5-1A5-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 15 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | Silver | 300,000 Cycles | -25°C~80°C | Tray | 2004 | V | - | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | 8536.50.70.00 | 30V | 10A AC 100mA DC | Straight | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Lever, Roller | SPDT | On-Mom | 10A | - | - | 250V | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 240gf | 10A | - | - | 0.030 (0.76mm) | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 50gf | 2.5 mm | 1.5 mm | - | - | - | 15.9mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() SS-5GL1144D Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | PCB | - | - | - | - | - | - | - | - | 2004 | SS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() X-10GM22-B Omron Automation and Safety | 500 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | 100,000 Cycles | -25°C~80°C | Tray | 2005 | X | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | 30V | 10A DC | - | IP00 | - | unknown | 10A | Screw Terminal | - | 49.2mm | 17.45 mm | Lever, Roller | SPDT | On-Mom | - | - | 125V | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 700gf | - | - | 10A@125VDC | 0.079 (2.0mm) | 0.060 (1.5mm) | - | 1.266 (32.2mm) | 155gf | 2 mm | 4.7 mm | - | - | - | 24.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() D3V-11G2M-2C24-K Omron Electronics Inc-EMC Div | 160 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | 105°C | -25°C | - | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | 250V | - | - | SPST | 250V | 10,000,000 Cycles | - | - | 60gf | - | - | - | 0.062 (1.6mm) | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() SS-01GLPD Omron Electronics Inc-EMC Div | 17 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | - | - | Stainless Steel | Gold | 200,000 Cycles | -25°C~85°C | Tray | 2004 | SS-P | - | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | 6.4mm | unknown | 100mA | PC Pin | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 125V | 100mA | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 51gf | - | - | - | 0.039 (1.0mm) | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 5.099gf | - | - | - | 19.8mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() D3V-166-1A5 Omron Electronics Inc-EMC Div | 16 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | Polyacetal, Resin, Stainless Steel | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | 10.3mm | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPDT | On-Mom | - | IP00 | - | 250V | 16A | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 125gf | - | 16A@250VAC | 16A@8VDC | 0.062 (1.6mm) | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 14gf | - | 4 mm | - | 48.2mm | - | 15.9mm | - | Unknown | RoHS Compliant | - | - | ||
![]() D2F-01FL2-D Omron Electronics Inc-EMC Div | 200 | - | Datasheet | 13 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | Gold | 100,000 Cycles | -25°C~65°C | Tray | 2004 | D2F | - | yes | Active | Not Applicable | Solder | EAR99 | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP40 | - | - | 100mA | Solder Lug | - | 12.8mm | 5.8 mm | Lever, Roller | SPDT | On-Mom | 0.1A | - | - | - | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | - | - | .1A@30VDC | 0.022 (0.55mm) | 0.020 (0.5mm) | - | 0.512 (13.0mm) | 2.039gf | 0.55 mm | - | - | - | - | 6.5mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() V-15G6-1B5-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Silver | 100,000 Cycles | -25°C~80°C | Tray | 2004 | V | - | yes | Active | Not Applicable | Screw | EAR99 | - | - | 8536.50.70.00 | 30V | 15A AC 100mA DC | Straight | IP40 | - | unknown | 10A | Screw Terminal | 250V | 27.8mm | 10.3 mm | Lever, Roller | SPDT | On-Mom | 0.1A | - | - | 250V | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | 15A | - | - | 0.062 (1.6mm) | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 14gf | 5.6 mm | 3.3 mm | - | - | - | 15.9mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() D4SL-N4FFG-D4 Omron Automation and Safety | 2765 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4SL-N3AFA-N Omron Automation and Safety | 2406 |
| Datasheet | - | - | Chassis Mount | - | - | - | - | 150,000 Cycles | -10°C~55°C | Bulk | - | D4SL-N | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Connector | 120V | - | - | Panel Disconnect | DPST-NO/NC (DB/DM) x 2 | On-Off, Off-On | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() WLCA12-G-N Omron Automation and Safety | 47 | - | Datasheet | 8 Weeks | Chassis Mount | Chassis Mount | - | Stainless Steel | - | - | 750,000 Cycles | -10°C~80°C | Bulk | 2014 | WL-N | - | - | Active | 1 (Unlimited) | Screw | - | 80°C | -10°C | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | 67mm | - | 6A | Screw Terminal | 125V | - | - | Side Rotary, Adjustable Roller | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | DPDT, SPDT | - | 15,000,000 Cycles | - | - | 1360gf | - | - | - | 70° | 12° | 15° | - | 120gf | - | - | - | 94.1mm | 40mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4SL-N4FFA-DN Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-6-2C4 Omron Electronics Inc-EMC Div | 161 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | 8536.50.70.00 | 30V | 6A AC/DC | - | IP40 | - | - | 6A | Quick Connect - 0.250 (6.3mm) | 250V | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPST-NC | On-Mom | 6A | IP00 | 8V | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | 6A | 6A@250VAC | 6A@8VDC | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 15gf | 2.2 mm | 1.2 mm | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D4NL-4EDG-B4-NPT Omron Automation and Safety | 2790 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | Metal | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | 2007 | D4NL | - | - | Active | 1 (Unlimited) | Screw | - | 55°C | -10°C | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-2NC/1NO + DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-163-2C4 Omron Electronics Inc-EMC Div | 54 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | Straight | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | 27.8mm | 10.3 mm | Lever, Straight | SPST-NC | On-Mom | 16A | IP00 | - | 250V | - | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 35gf | 16A | 16A@250VAC | 16A@8VDC | 0.125 (3.2mm) | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | - | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D4N-4B2GR Omron Automation and Safety | 50 |
| Datasheet | 10 Weeks | Screw | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2012 | D4N-R | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 125V | 10A AC 2.5A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 120V | - | - | Side Rotary, Adjustable Roller | DPST-NC | On-Off | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 571gf | - | - | - | - | - | 18° | - | - | - | - | Metal Lever, Resin Roller, Reset Function | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() D4JL-2PFA-D7-01 Omron Automation and Safety | 2711 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4JL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | 114mm | 36.5 mm | Panel Disconnect | 3PST-2NC/1NO + 3PST-NC | On-Off, Off-On | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | 10A | 10A@240VAC | - | - | - | 0.591 (15.0mm) | - | - | - | 14 mm | Trapped Key | - | - | 132.9mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4JL-4NFG-D5 Omron Automation and Safety | 2767 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4JL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | 114mm | 36.5 mm | Panel Disconnect | 3PST-2NC/1NO x 2 | On-Off, Off-On | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | 10A | 10A@240VAC | - | - | - | 0.591 (15.0mm) | - | - | - | 14 mm | - | - | - | 132.9mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof |