- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Diameter | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3M-01K2-3 Omron Electronics Inc-EMC Div | 20000 |
| Datasheet | 8 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Polyacetal, Resin, Stainless Steel | Gold | 200,000 Cycles | -25°C~85°C | Tray | 2004 | D3M | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP40 | 7.2mm | - | 100mA | Connector | - | - | - | - | 7 mm | Lever, Roller | SPST-NO | Off-Mom | - | - | - | - | 100mA | 1 | SPST | 30V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 51gf | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.618 (15.7mm) | 6.118gf | - | - | - | - | - | 29.2mm | - | - | - | - | RoHS Compliant | - | Lead Free | IP00, IP40 | ||
![]() D2HW-BL281M Omron Electronics Inc-EMC Div | 13 |
| Datasheet | 16 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | Gold, Silver | 100,000 Cycles | -40°C~85°C | Tray | 2004 | D2HW | yes | Active | Not Applicable | Wire Leads | EAR99 | - | 2 | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | - | - | 5.3 mm | Lever, Leaf | SPDT | On-Mom | - | 2A | - | 125V | - | 1 | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 92gf | - | - | - | 0.110 (2.8mm) | - | 0.027 (0.7mm) | - | 0.606 (15.4mm) | 5.099gf | - | - | Support Posts | - | 7mm | - | - | - | - | Unknown | RoHS Compliant | - | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() D4NS-1CF Omron Automation and Safety | 5000 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | Resin | - | - | - | 500,000 Cycles | -30°C~70°C | Bulk | 2005 | D4NS | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | CONTACT RATING FOR AC: 10 A, 250 VAC | 8536.50.70.00 | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | 31mm | - | 30 mm | Panel Disconnect | 3PST-2NC/1NO | On-Off, Off-On | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SAFETY DOOR SWITCH | - | 3059gf | - | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | - | - | - | 96mm | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() Z-15GS55-B Omron Automation and Safety | 23 |
| Datasheet | 2 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | -15°C~80°C | Tray | 2005 | Z | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 30V | 15A AC 6A DC | - | IP62 | - | unknown | 6A | Screw Terminal | 125V | - | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 250 ~ 350gf | - | - | - | 0.062 (1.6mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 1.110 (28.2mm) | 114gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() D4NL-4FFA-B Omron Automation and Safety | 2507 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | - | Panel Disconnect | 3PST-2NC/1NO + DPST-NC | On-Off, Off-On | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D4B-2171N Omron Automation and Safety | 29 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | Metal | - | - | - | 500,000 Cycles | -40°C~80°C | Bulk | 2007 | D4B-N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 120V | - | 43mm | - | 40 mm | Roller Plunger | SPDT (DB/DM) | On-Mom | - | 10A | 14V | - | - | - | SPDT | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1900gf | 10A | 10A@400VAC | 10A@14VDC | 0.197 (5.0mm) | 400V | 0.040 (1.0mm) | 0.080 (2.0mm) | 1.890 (48.0mm) | 200gf | 7 mm | 2 mm | - | - | - | - | - | 74mm | - | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-4HFG-B Omron Automation and Safety | 2386 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | - | Panel Disconnect | 3PST-NC + DPST-NC | On-Off | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-BR233MR Omron Electronics Inc-EMC Div | 13 |
| Datasheet | 7 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | - | 5.3 mm | Lever, Simulated Roller | SPST-NO | Off-Mom | - | 2A | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 66gf | - | - | 2A@12VDC | 0.075 (1.9mm) | - | 0.020 (0.5mm) | - | 0.440 (11.2mm) | 5.099gf | 1.9 mm | - | Support Posts | - | - | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4125 Omron Automation and Safety | 11 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | - | 30 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | Metal Lever, Metal Roller | - | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() A-20GQ-B Omron Automation and Safety | 56 |
| Datasheet | 5 Weeks | - | Panel, Screw | Panel Mount | - | - | - | 58g | Stainless Steel | - | 500,000 Cycles | -25°C~80°C | Bulk | 2005 | A | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | 8536.50.70.00 | 30V | 20A AC 6A DC | Straight | IP00 | 17.45mm | - | 20A | Screw Terminal | 125V | CSA, UL | - | - | - | Overtravel Plunger | SPDT | On-Mom | - | - | - | 500V | 20A | 1 | - | 250V | 1,000,000 Cycles | - | 20A | 400 ~ 625gf | - | - | - | 0.219 (5.6mm) | - | 0.008 (0.2mm) | 0.051 (1.3mm) | 0.859 (21.8mm) | 285gf | - | - | - | - | - | 49.2mm | 17.45mm | 24.2mm | - | Unknown | RoHS Compliant | - | - | - | ||
![]() D2FD-2L0-1H Omron Electronics Inc-EMC Div | 665 |
| Datasheet | 13 Weeks | Silver | Chassis Mount, Screw | Chassis Mount | 125 | - | - | - | - | Gold, Silver | 30,000 Cycles | -20°C~70°C | Bulk | 2004 | D2FD | - | Active | 1 (Unlimited) | Solder | EAR99 | Straight | - | - | - | - | - | 30V | 2A AC/DC | - | IP60 - Dust Tight | - | - | 2A | Solder Lug | 125V | - | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 30mOhm | - | - | 125V | - | - | - | 30V | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 204gf | - | - | - | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.024 (0.6mm) | 0.276 (7.0mm) | 25gf | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | Lead Free | - | ||
![]() V-10G-1C25-K Omron Electronics Inc-EMC Div | 77 | - | Datasheet | 17 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | 6.2g | - | Silver | 300,000 Cycles | -25°C~80°C | Bulk | 2002 | V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 10A AC 100mA DC | Straight | IP40 | 10.3mm | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 250V | 10A | 1 | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 200gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | 2.5 mm | - | - | - | - | 37.8mm | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() D4B-2116N Omron Automation and Safety | 500 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | Metal | - | - | - | 500,000 Cycles | -40°C~80°C | Bulk | 2008 | D4B-N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | P.T.= 21 DEG, T.T.= 71 DEG | 8536.50.70.00 | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 120V | - | 43mm | - | 40 mm | Side Rotary, Adjustable Roller | SPDT (DB/DM) | On-Mom | - | 10A | 14V | - | - | - | SPDT | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 960gf | 10A | 10A@400VAC | 10A@14VDC | 50° | 400V | 12° | 21° | - | 150gf | - | - | - | - | - | - | - | 74mm | - | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() A-20GQ21-B Omron Automation and Safety | 29 |
| Datasheet | 5 Weeks | - | Panel, Screw | Panel Mount | - | - | - | 58g | Stainless Steel | - | 500,000 Cycles | -25°C~80°C | Bulk | 2005 | A | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | 8536.50.70.00 | 30V | 20A AC 6A DC | Straight | IP00 | 17.45mm | - | 6A | Screw Terminal | 125V | - | - | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | 500V | 20A | - | - | 250V | 1,000,000 Cycles | - | 20A | 630gf | - | - | - | 0.141 (3.6mm) | - | 0.014 (0.35mm) | 0.051 (1.3mm) | 1.313 (33.4mm) | 280gf | - | 1.3 mm | - | - | - | 49.2mm | - | 24.2mm | - | Unknown | RoHS Compliant | - | - | - | ||
![]() D4CC-1002 Omron Automation and Safety | 36 |
| Datasheet | 2 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | Stainless Steel | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2001 | D4CC | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 1A AC | Straight | IP67 - Dust Tight, Waterproof | 17.4mm | unknown | 1A | Connector | 125V | CSA, UL | - | - | - | Roller Plunger | SPDT | On-Mom | 100mOhm | - | - | 125V | - | 1 | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | 1A | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | 4.8 mm | - | - | 12mm | 85.5mm | 40mm | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4172 Omron Automation and Safety | 946 |
| - | 2 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2002 | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | Straight | IP67 - Dust Tight, Waterproof | 31.5mm | unknown | 2.5A | Screw Terminal | 120V | CCC, CSA, TUV, UL | - | 2 | 30 mm | Lever, Roller | DPST-NO/NC | On-Mom, Off-Mom | 25mOhm | - | - | 250V | - | - | DPST, SPDT | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 0.197 (5.0mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.063 (27.0mm) | 82gf | 9 mm | 4 mm | - | - | 95.2mm | 42.5mm | 31mm | - | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D2F-01FL3-T Omron Electronics Inc-EMC Div | 13 |
| Datasheet | 7 Weeks | - | Screw, Through Hole | Through Hole | - | - | - | - | - | Gold | 100,000 Cycles | -25°C~65°C | Tray | 2004 | D2F | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP40 | - | - | 100mA | PC Pin | - | - | 12.8mm | - | 5.8 mm | Lever, Simulated Roller | SPDT | On-Mom | - | 0.1A | - | - | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | - | - | .1A@30VDC | 0.020 (0.5mm) | - | 0.018 (0.45mm) | - | 0.335 (8.5mm) | 2.039gf | 0.5 mm | - | - | - | - | - | - | 6.5mm | No | - | RoHS Compliant | - | Lead Free | - | ||
![]() D4N-4172-NPT Omron Automation and Safety | 13 |
| Datasheet | 3 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2007 | D4N | - | Active | 1 (Unlimited) | Screw | - | - | - | 70°C | -30°C | - | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 2.5A | Screw Terminal | 120V | - | - | - | - | Lever, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | DPST | - | 15,000,000 Cycles | - | - | 510gf | - | - | - | 0.197 (5.0mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.063 (27.0mm) | 82gf | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() A-20GD-B Omron Automation and Safety | 49 |
| Datasheet | 2 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | 58g | - | - | 500,000 Cycles | -25°C~80°C | Bulk | 2005 | A | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | 8536.50.70.00 | 30V | 20A AC 6A DC | Straight | IP00 | 24.2mm | unknown | 6A | Screw Terminal | 250V | CSA, UL | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 500V | - | 1 | - | 250V | 1,000,000 Cycles | - | - | 400 ~ 625gf | - | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.051 (1.3mm) | 1.030 (26.2mm) | 285gf | 4.3 mm | - | - | - | - | 49.2mm | 17.45mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() V-152-2A5 Omron Electronics Inc-EMC Div | 109 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 30V | 15A AC 600mA DC | - | IP40 | - | unknown | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | - | - | - | SPST | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - |