- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4JL-4PFA-D6 Omron Automation and Safety | 2028 |
| - | 14 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4JL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | 114mm | 36.5 mm | Panel Disconnect | 3PST-2NC/1NO + 3PST-NC | On-Off, Off-On | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | 10A | 10A@240VAC | - | - | - | 0.591 (15.0mm) | - | - | - | 14 mm | - | - | 132.9mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4JL-4PFG-D5 Omron Automation and Safety | 2409 |
| - | 14 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4JL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | 114mm | 36.5 mm | Panel Disconnect | 3PST-2NC/1NO + 3PST-NC | On-Off, Off-On | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | 10A | 10A@240VAC | - | - | - | 0.591 (15.0mm) | - | - | - | 14 mm | - | - | 132.9mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V-10G-2C24-K Omron Electronics Inc-EMC Div | 88 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw | Chassis Mount | 6.2g | - | Silver | 300,000 Cycles | -25°C~80°C | Tray | 2004 | V | - | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | 30V | 10A AC 100mA DC | Straight | IP40 | - | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPST-NC | On-Mom | 10A | - | - | 250V | - | SPST | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | 10A | - | - | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 20gf | 2.5 mm | 1.2 mm | - | - | 15.9mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() D2F-L3-T Omron Electronics Inc-EMC Div | 726 | - | Datasheet | 12 Weeks | - | Screw, Through Hole | Through Hole | - | - | Silver | 30,000 Cycles | -25°C~65°C | Tray | 2004 | D2F | e4 | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | 8536.50.70.00 | 30V | 3A AC 2A DC | Straight | IP40 | - | - | 2A | PC Pin | 125V | 12.8mm | 5.8 mm | Lever, Simulated Roller | SPDT | On-Mom | 2A | - | - | 125V | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 80gf | 3A | 3A@125VAC | 2A@30VDC | 0.020 (0.5mm) | 0.018 (0.45mm) | - | 0.335 (8.5mm) | 5.099gf | 0.5 mm | - | - | - | 6.5mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() D3V-16-3A5 Omron Electronics Inc-EMC Div | 37 |
| Datasheet | 13 Weeks | - | Chassis Mount | Chassis Mount | - | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | - | IP00 | 8V | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 200gf | - | 16A@250VAC | 16A@8VDC | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | 2.2 mm | 1.2 mm | - | - | 15.9mm | - | Unknown | RoHS Compliant | - | - | ||
![]() V-102-1C4 Omron Electronics Inc-EMC Div | 141 |
| Datasheet | 13 Weeks | - | Chassis Mount | Chassis Mount | - | Stainless Steel | Silver | 300,000 Cycles | -25°C~80°C | Bulk | 2002 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | 2 | - | - | - | 30V | 10A AC 600mA DC | - | IP40 | 10.3mm | unknown | 6A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | 10A | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | - | - | - | 0.062 (1.6mm) | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | 50.4mm | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-4C32-NPT Omron Automation and Safety | 25 |
| - | 4 Weeks | - | - | Chassis Mount | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | Not Applicable | - | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 240V | - | - | Roller Plunger | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | - | - | - | - | - | 15,000,000 Cycles | - | - | 663gf | - | - | - | 0.158 (4.0mm) | - | 0.080 (2.0mm) | 1.125 (28.6mm) | 153gf | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2MQ-4L-105-1-R Omron Electronics Inc-EMC Div | 173 |
| Datasheet | 15 Weeks | Gold | Panel, Through Hole | Through Hole, Right Angle | - | - | - | 10,000 Cycles | -15°C~70°C | Bulk | 2004 | D2MQ | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | 30V | 50mA DC | - | IP40 | 11.8mm | - | 50mA | PC Pin | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 50mA | - | 30V | 30,000 Cycles | SNAP ACTING/LIMIT SWITCH | 50mA | 40gf | - | - | - | 0.011 (0.3mm) | 0.027 (0.7mm) | 0.083 (2.1mm) | 0.280 (7.1mm) | 4.079gf | - | - | - | 8.2mm | - | No | Unknown | RoHS Compliant | - | - | ||
![]() D2F-FL-T Omron Electronics Inc-EMC Div | 1191 |
| Datasheet | 11 Weeks | - | Screw, Through Hole | Through Hole | - | - | Silver | 30,000 Cycles | -25°C~65°C | Tray | 2004 | D2F | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | 8536.50.70.00 | 30V | 1A AC 500mA DC | Straight | IP40 | - | - | 1A | PC Pin | 125V | 12.8mm | 5.8 mm | Lever, Straight | SPDT | On-Mom | 0.5A | - | - | 125V | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 25gf | 1A | 1A@125VAC | .5A@30VDC | 0.022 (0.55mm) | 0.020 (0.5mm) | - | 0.268 (6.8mm) | 2.039gf | 0.55 mm | - | - | - | 6.5mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() VX-52-3C23 Omron Electronics Inc-EMC Div | 1421 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | 500,000 Cycles | -25°C~80°C | Bulk | 2013 | VX | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 30V | 5A AC/DC | - | IP40 | - | unknown | 5A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | - | SPST | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 30gf | - | - | - | 0.062 (1.6mm) | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2T-T1S Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 11 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 10g | - | Silver | 100,000 Cycles | -25°C~85°C | Bulk | 2012 | D2T | - | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | 8536.50.70.00 | 30V | 5A AC 6A DC | Straight | IP40 | - | unknown | 6A | Quick Connect - 0.110 (2.8mm) | 125V | 34.4mm | 12.5 mm | Round (Pin Plunger) | DPST-NO | Off-Mom | 6A | - | - | 250V | - | DPST | 30V | 100,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 330gf | 5A | 5A@250VAC | 6A@30VDC | 0.030 (0.76mm) | - | - | 0.173 (4.4mm) | 50gf | 0.8 mm | - | - | - | 24.65mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() D2S-10L2 Omron Electronics Inc-EMC Div | 50 |
| Datasheet | 16 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | Silver | 50,000 Cycles | -25°C~85°C | Bulk | 2011 | D2S | - | - | Active | Not Applicable | Solder | EAR99 | - | - | - | - | - | 10A AC | Straight | IP40 | - | - | 10A | Solder Lug | 250V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 250V | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | 0.040 (1.0mm) | 0.031 (0.8mm) | - | 0.594 (15.1mm) | 6.118gf | - | - | Sealed - Flux Protection | - | - | - | - | RoHS Compliant | - | - | ||
![]() V-16G2-2C2R5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 80°C | -25°C | - | 30V | 16A AC 100mA DC | Straight | IP40 | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | 250V | - | SPST | 250V | 50,000,000 Cycles | - | - | 125gf | - | - | - | 0.062 (1.6mm) | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | - | - | Insulation Barrier | - | - | No | - | RoHS Compliant | - | IP40 | ||
![]() SS-5GL2-3 Omron Electronics Inc-EMC Div | 248 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | Silver | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 30V | 5A AC | Straight | IP40 | - | - | 4A | Solder Lug | 125V | - | - | Lever, Roller | SPST-NO | Off-Mom | - | - | - | 125V | - | SPST | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | 0.047 (1.2mm) | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 6.118gf | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SS-01GL02-FD Omron Electronics Inc-EMC Div | 46 |
| Datasheet | 15 Weeks | - | PCB | - | - | - | - | - | - | Tray | 2004 | SS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() SS-01GL13-F-3T Omron Electronics Inc-EMC Div | 523 |
| Datasheet | 13 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | 200,000 Cycles | -25°C~85°C | Bulk | 2003 | SS | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 30V | 100mA AC/DC | - | IP40 | - | unknown | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | - | - | SPST | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 16gf | - | - | - | 0.047 (1.2mm) | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 2.039gf | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2F-FL2-T Omron Electronics Inc-EMC Div | 1818 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | 30,000 Cycles | -25°C~65°C | Bulk | 2004 | D2F | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | 8536.50.70.00 | 30V | 1A AC 500mA DC | - | IP40 | - | unknown | 1A | PC Pin | 125V | 12.8mm | 5.8 mm | Lever, Roller | SPDT | On-Mom | 0.5A | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | 1A | 1A@125VAC | - | 0.022 (0.55mm) | 0.020 (0.5mm) | - | 0.512 (13.0mm) | 2.039gf | 0.55 mm | - | - | - | 6.5mm | - | - | RoHS Compliant | - | - | ||
![]() V-106-1C25 Omron Electronics Inc-EMC Div | 500 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | 300,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 30V | 10A AC 600mA DC | - | IP40 | - | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | - | - | - | 0.062 (1.6mm) | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 14gf | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2F-01FL2-T Omron Electronics Inc-EMC Div | 245 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | 100,000 Cycles | -25°C~65°C | Bulk | 2004 | D2F | - | - | Active | Not Applicable | PC Pin | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA DC | - | IP40 | - | unknown | 100mA | PC Pin | - | 12.8mm | 5.8 mm | Lever, Roller | SPDT | On-Mom | 0.1A | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | - | - | .1A@30VDC | 0.022 (0.55mm) | 0.020 (0.5mm) | - | 0.512 (13.0mm) | 2.039gf | 0.55 mm | - | - | - | 6.5mm | - | - | RoHS Compliant | - | - | ||
![]() V-16G-2C4-K(R) Omron Electronics Inc-EMC Div | In Stock | - | - | 18 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 80°C | -25°C | - | 30V | 16A AC 100mA DC | - | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | - | SPST | - | 50,000,000 Cycles | - | - | 100gf | - | - | - | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 20gf | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 |