- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Weight | Contact Materials | ElectricalLife | Mounting | Operating Temperature (Max.) | Operating Temperature (Min.) | Pole Throw Configuration | RoHS | Switch Configuration | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Operating Supply Voltage | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS-5FL111-3T Omron Electronics Inc-EMC Div | 307 |
| Datasheet | 15 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | -25°C~85°C | Bulk | - | SS | - | Active | Not Applicable | - | - | - | - | - | 30V | 3A AC 5A DC | - | IP40 | - | - | - | - | Quick Connect - 0.110 (2.8mm) | 250V | - | - | Lever, Straight | - | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | 55gf | - | - | - | 0.040 (1.0mm) | - | 0.118 (3.0mm) | - | 0.345 (8.8mm) | 1.020gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-116-1C24 Omron Electronics Inc-EMC Div | 37 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | 8536.50.70.00 | 30V | 11A AC 6A DC | - | IP40 | - | - | 6A | - | Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Lever, Roller | - | SPDT | On-Mom | - | 11A | IP00 | 8V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | 11A | 11A@250VAC | 11A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 6.118gf | 5.6 mm | - | 4 mm | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D2MC-5HL Omron Electronics Inc-EMC Div | 44 |
| Datasheet | 11 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | 10g | Silver | 100,000 Cycles | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | D2MC | - | Active | Not Applicable | Quick Connect | EAR99 | - | - | 8536.50.70.00 | - | 5A AC | Straight | IP40 | - | - | 5A | - | Quick Connect - 0.205 (5.2mm) | 125V | 31mm | 14.1 mm | Without | - | SPDT | On-Mom | 20mOhm | - | - | - | 250V | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 0.102gfm | 5A | 5A@250VAC | - | 17° | - | 3° | 21° | - | 0.013gfm | - | - | - | - | - | - | - | - | 17.5mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D3V-11G5-1C23-K Omron Electronics Inc-EMC Div | 37 |
| Datasheet | 14 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Silver | 200,000 Cycles | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | 8536.50.70.00 | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | - | Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Lever, Roller | - | SPDT | On-Mom | - | 11A | IP00 | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | 11A | 11A@250VAC | 11A@8VDC | 0.031 (0.79mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 6.118gf | - | - | - | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() SS-5GL1131D Omron Electronics Inc-EMC Div | 535 |
| Datasheet | 18 Weeks | - | PCB | Through Hole | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5A AC | - | IP40 | - | - | - | - | PC Pin | 125V | - | - | Lever, Straight | - | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 30,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D2FD-2L30-1HBYOMI Omron | In Stock | - | - | - | - | Screw | - | - | - | - | - | - | Silver Alloy | - | Screw Mount | - | - | SPDT | Compliant | N.O./N.C. | -20 to 70 °C | - | - | - | - | - | - | Solder | - | 70 °C | -20 °C | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 125 V | - | - | SPDT | 30 V | 300000 Cycles | - | 2 A | 650 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | - | - | - | ||
![]() D3V-014-3C23-K Omron Electronics Inc-EMC Div | 21 |
| Datasheet | 17 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Gold | 500,000 Cycles | - | - | - | - | - | - | -25°C~85°C | Bulk | 2003 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP40 | - | - | 100mA | - | Quick Connect - 0.187 (4.7mm) | 125V | 27.8mm | 10.3 mm | Lever, Simulated Roller | - | SPST-NO | Off-Mom | - | 0.1A | IP00 | - | 125V | - | - | SPST | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 30gf | 0.1A | .1A@125VAC | .1A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | - | 5.6 mm | - | 4 mm | - | - | - | - | - | 15.9mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() D2MQ-4L-1-L Omron Electronics Inc-EMC Div | 15000 | - | Datasheet | 15 Weeks | Silver | Chassis Mount, Panel, Screw, Through Hole | Through Hole, Right Angle | - | - | - | - | 300mg | - | 10,000 Cycles | - | - | - | - | - | - | -15°C~70°C | Bulk | 2010 | D2MQ | - | Active | Not Applicable | Solder | EAR99 | - | - | - | 30V | 500mA DC | Right Angle | IP40 | 11.8mm | - | 500mA | - | PC Pin | - | - | - | Lever, Straight | - | SPDT | On-Mom | - | - | - | - | - | - | 500mA | - | 30V | 30,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | - | - | - | 0.011 (0.3mm) | - | 0.027 (0.7mm) | 0.083 (2.1mm) | 0.280 (7.1mm) | 4.079gf | - | - | - | - | - | - | 8.2mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() D4BL-1DRA-A Omron Automation and Safety | 2895 |
| Datasheet | 2 Weeks | - | Chassis Mount, Panel | Chassis Mount | 300 | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | -10°C~55°C | Bulk | 2008 | D4BL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 250V | 6A AC | - | IP67 - Dust Tight, Waterproof | - | - | 6A | - | Screw Terminal | 115V | - | - | Panel Disconnect | - | DPST-NC (DB) + SPST-NC (DB) | On-Off | - | - | - | - | - | - | - | 3P3T, DPST, SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 2000gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | Status Indicator | 124mm | - | 115mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() T2008-11TM Omron Automation and Safety | 17 |
| Datasheet | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Bulk | - | T2008 | - | Active | 1 (Unlimited) | - | - | - | - | - | 24V | 4A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Screw Terminal | 230V | - | - | Panel Disconnect | - | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 612gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() D4E-2C21N Omron Automation and Safety | 44 |
| - | 2 Weeks | - | Chassis Mount | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | D4E-xN | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | - | Cable Leads | 125V | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.000 (25.4mm) | 500gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() Z-15HS-B Omron Automation and Safety | 46 |
| - | 2 Weeks | - | - | - | - | NO | PANEL MOUNT | - | - | - | 500000 Cycle(s) | - | 80°C | -25°C | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 8536.50.90.40 | - | - | - | - | - | unknown | - | - | - | - | 49.2mm | 17.45 mm | SLIM SPRING PLUNGER | - | - | SPDT | - | 15A | IP00 | 14V | - | SCREW | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 15A | 15A@250VAC | 15A@14VDC | - | 250V | - | - | - | - | 1.9 mm | MOMENTARY | 0.3 mm | 2.79 N | - | - | - | - | 25.5mm | - | - | Non-RoHS Compliant | - | - | ||
![]() D40ML-SS1-U-M12 Omron Automation and Safety | 944 |
| - | 2 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~40°C | Bulk | 2016 | D40ML | - | Active | 1 (Unlimited) | - | - | - | - | - | 24V | 200mA DC | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | - | - | - | - | Cable with Connector | - | - | - | Panel Disconnect | - | DPST-NC | On-Off | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic Latching, RFID | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SS-5GL14T Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | -25°C~85°C | Tray | 2004 | SS | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | 8536.50.70.00 | 30V | 5A AC | Straight | IP40 | - | - | 4A | - | Quick Connect - 0.110 (2.8mm) | 125V | 19.8mm | 6.4 mm | Lever, Formed | - | SPDT | On-Mom | - | 5A | - | - | 250V | - | - | - | 250V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | 5A | 5A@125VAC | 5A@14VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.398 (10.1mm) | 6.118gf | 2 mm | - | 1.2 mm | - | - | - | - | - | 10.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() D4SL-N3QFA-DN Omron Automation and Safety | 2714 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 39mm | unknown | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39mm | 155mm | - | - | - | RoHS Compliant | - | IP67 | ||
![]() V-15G-1B5-K Omron Electronics Inc-EMC Div | 99 |
| Datasheet | 16 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | 6.2g | Silver | 100,000 Cycles | - | - | - | - | - | - | -25°C~80°C | Tray | 2003 | V | yes | Active | Not Applicable | Screw | EAR99 | - | - | 8536.50.70.00 | 30V | 15A AC 100mA DC | Straight | IP40 | - | unknown | 10A | - | Screw Terminal | 250V | 27.8mm | 10.3 mm | Round (Pin Plunger) | - | SPDT | On-Mom | - | 0.1A | - | - | 250V | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | 15A | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | 2.5 mm | - | 1.2 mm | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() D3V-6G4M-1C3 Omron Electronics Inc-EMC Div | 136 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | 8536.50.70.00 | 30V | 6A AC/DC | - | IP40 | - | - | 6A | - | Quick Connect - 0.250 (6.3mm) | 250V | 27.8mm | 10.3 mm | Lever, Simulated Roller | - | SPDT | On-Mom | - | 6A | IP00 | 8V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 30gf | 6A | 6A@250VAC | 6A@8VDC | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | - | 5.6 mm | - | 4 mm | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D3V-11G2-1C5-K Omron Electronics Inc-EMC Div | 17 |
| Datasheet | 14 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Silver | 200,000 Cycles | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Quick Connect | - | - | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | unknown | 6A | - | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Lever, Straight | - | SPDT | On-Mom | - | - | - | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D40ML-P1-U-M12 Omron Automation and Safety | 815 |
| - | 2 Weeks | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~40°C | Bulk | 2016 | D40ML | - | Active | 1 (Unlimited) | - | - | - | - | - | 24V | 200mA DC | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Cable with Connector | - | - | - | Panel Disconnect | - | DPST-NC | On-Off | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic Latching, RFID | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-21G-3C4A Omron Electronics Inc-EMC Div | 114 |
| Datasheet | 17 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | 8536.50.90.40 | 30V | 21A AC 14A DC | - | IP40 | - | - | 14A | - | Quick Connect - 0.250 (6.3mm) | 250V | 27.8mm | 10.3 mm | Round (Pin Plunger) | - | SPST-NO | Off-Mom | - | 21A | IP00 | 8V | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | 21A | 21A@250VAC | 21A@8VDC | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 20gf | 2.2 mm | - | 1.2 mm | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - |