- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Weight | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4NL-4HFG-B-NPT Omron Automation and Safety | 2591 |
| - | 6 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | - | Active | 1 (Unlimited) | Screw | - | - | 55°C | -10°C | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-NC + DPST-NC | On-Off | - | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-64M-1A4-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | - | - | 500,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 6A AC/DC | - | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Simulated Roller | SPDT | On-Mom | - | 6A | IP00 | 8V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | 6A | 6A@250VAC | 6A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 6.118gf | 5.6 mm | 4 mm | - | - | - | - | 15.9mm | - | - | Non-RoHS Compliant | - | - | ||
![]() D3V-6G3M-1C23 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | - | - | 500,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 6A AC/DC | - | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | - | 6A | IP00 | 8V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 20gf | 6A | 6A@250VAC | 6A@8VDC | 0.125 (3.2mm) | - | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | - | 11 mm | 9 mm | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() X-10GM Omron Automation and Safety | 50 |
| Datasheet | 16 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | 100,000 Cycles | -25°C~80°C | Tray | 2005 | X | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 10A DC | - | IP00 | - | unknown | 10A | Solder Lug | - | - | 49.2mm | 17.45 mm | Lever, Straight | SPDT | On-Mom | - | - | - | 125V | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 220gf | - | - | 10A@125VDC | 0.217 (5.5mm) | - | 0.083 (2.1mm) | - | 0.831 (21.1mm) | 25gf | - | - | - | - | - | - | 24.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() D4N-6A22 Omron Automation and Safety | 50 |
| - | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | 30 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | - | 18° | - | 51gf | - | - | Metal Lever, Resin Roller | - | - | - | 56mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NH-1DBC Omron Automation and Safety | 50 |
| Datasheet | 10 Weeks | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() VX-5-3A2 Omron Electronics Inc-EMC Div | 57 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | 500,000 Cycles | -25°C~80°C | Bulk | 2013 | VX | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 30V | 5A AC/DC | - | IP40 | - | unknown | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | - | - | SPST | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 25gf | - | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 3.059gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2SW-01L3TS Omron Electronics Inc-EMC Div | 2104 |
| Datasheet | 16 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | 2g | Gold | 200,000 Cycles | -40°C~85°C | Tray | 2004 | D2SW | e4 | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | - | 19.8mm | 6.4 mm | Lever, Simulated Roller | SPDT | On-Mom | - | 0.1A | - | - | - | - | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | 0.1A | .1A@125VAC | - | 0.040 (1.0mm) | - | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 6.118gf | 1 mm | - | - | - | - | - | 10.1mm | No | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() D2FD-01L0-1T Omron Electronics Inc-EMC Div | 889 |
| Datasheet | 13 Weeks | Gold | Through Hole | Through Hole | - | - | Gold, Silver | 100,000 Cycles | -20°C~70°C | Bulk | 2004 | D2FD | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 30V | 100mA AC/DC | - | IP60 - Dust Tight | 6mm | - | 100mA | PC Pin | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 100mOhm | - | - | - | 125V | 100mA | - | - | 30V | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 204gf | - | - | - | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.024 (0.6mm) | 0.276 (7.0mm) | 25gf | - | - | - | - | 12.8mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D2FD-01L30-1H Omron Electronics Inc-EMC Div | 43 |
| Datasheet | 21 Weeks | Gold | Chassis Mount, Screw | Chassis Mount | 100 | - | Gold, Silver | 100,000 Cycles | -20°C~70°C | Bulk | 2004 | D2FD | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Straight | - | - | - | - | 30V | 100mA AC/DC | - | IP60 - Dust Tight | - | - | 100mA | Solder Lug | - | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | 100mOhm | - | - | - | 125V | - | - | - | 30V | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 66gf | - | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | - | 0.445 (11.3mm) | 5.099gf | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4SL-N4GDG-DN Omron Automation and Safety | 2399 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-11G-3A4-K Omron Electronics Inc-EMC Div | 150 |
| Datasheet | 25 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | 6.2g | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Solder | - | - | - | - | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | unknown | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | 250V | - | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | - | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 15gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4C-1703 Omron Automation and Safety | 37 |
| Datasheet | 13 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2006 | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | ELECTRICAL LIFE IS CALCULATED AT AN OPERATING TEMPERATURE 5 DEGREE TO 35 DEGREE | 8536.50.70.00 | 30V | 5A AC 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 4A | Cable Leads | 250V | - | 40mm | 16 mm | Cross Roller Plunger | SPDT | On-Mom | - | 4A | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | 5A | 5A@250VAC | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | 4.8 mm | 1.8 mm | Cable Length 5m | - | - | - | 51.5mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-6G3M-3A4-K Omron Electronics Inc-EMC Div | 139 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | Silver | 500,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Solder | - | - | 105°C | -25°C | - | - | 30V | 6A AC/DC | Straight | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | 250V | - | - | SPST | 250V | 10,000,000 Cycles | - | - | 35gf | - | - | - | 0.125 (3.2mm) | - | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D3V-6G5-1C24-K Omron Electronics Inc-EMC Div | 125 |
| Datasheet | 14 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Silver | 500,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | - | - | - | - | 30V | 6A AC/DC | Straight | IP40 | - | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 120gf | - | - | - | 0.031 (0.79mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 15gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-16G6M-1C25-K Omron Electronics Inc-EMC Div | 113 |
| Datasheet | 15 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | Silver | 100,000 Cycles | -25°C~105°C | Tray | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | 105°C | -25°C | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 250V | CSA, UL | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | 250V | - | 1 | SPDT | 250V | 10,000,000 Cycles | - | 16A | 125gf | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 14gf | - | - | - | 18.7mm | 37.8mm | 27.8mm | - | - | - | RoHS Compliant | Lead Free | IP00, IP40 | ||
![]() V-10-1B4 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 17 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | 6.2g | Silver | 300,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Screw | - | - | 80°C | -25°C | - | - | 30V | 10A AC 600mA DC | Straight | IP40 | - | - | 6A | Screw Terminal | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 250V | - | - | SPDT | 250V | 50,000,000 Cycles | - | - | 100gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 20gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D3V-16G4-3C25-K Omron Electronics Inc-EMC Div | 69 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | - | - | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | - | 250V | - | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 14gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V-102-1C24 Omron Electronics Inc-EMC Div | 55 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Silver | 300,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 30V | 10A AC 600mA DC | - | IP40 | - | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-16G2-1C5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | - | - | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | unknown | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |