- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Weight | Actuator Material | Actuator | Actuator Style | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Orientation | Mounting Styles | Part # Aliases | RoHS | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Operating Supply Voltage | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Cable Length | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Form | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Coil Voltage (DC) | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Connection Type | Lamp Type | Features | Product Category | IP Rating | Length | Width | Body Height | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V-15-1B5 Omron Electronics Inc-EMC Div | 135 |
| Datasheet | 18 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | 6.2g | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Screw | - | - | 80°C | -25°C | - | - | 30V | 15A AC 600mA DC | Straight | IP40 | - | - | 10A | Screw Terminal | 250V | - | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | 250V | - | - | SPDT | 250V | 50,000,000 Cycles | - | - | 200gf | - | - | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | - | 0.579 (14.7mm) | 50gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP40 | ||
![]() D2MV-1L22-1C3 Omron Electronics Inc-EMC Div | 17 |
| Datasheet | 8 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | - | - | Silver | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2010 | D2MV | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 1A AC/DC | Straight | IP40 | - | - | 1A | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | 31.8mm | 10.3 mm | Lever, Roller | - | SPDT | On-Mom | 1A | - | - | 125V | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | 1A | 1A@125VAC | 1A@30VDC | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.067 (1.7mm) | - | 0.815 (20.7mm) | 4.079gf | 2.7 mm | 1.7 mm | - | - | - | - | - | - | - | 15.9mm | - | RoHS Compliant | - | ||
![]() DZ-10GW22-1B6 Omron | 7 |
| Datasheet | - | - | - | - | - | - | - | Resin, Stainless Steel | Lever | Lever | Omron Automation and Safety | Silver | - | 1 | Non-Illuminated | Omron | 10A | +85°C | -25°C | Screw | Chassis Mount | DZ10GW221B6 | Details | 1.410958 oz | 250 V | 250 V | 30 VDC | - | Bulk | - | DZ | - | - | - | Screw | - | Special Purpose Switch | 80 °C | -25 °C | - | Switches | - | - | - | - | 17.45 mm | - | 10 A | Screw | - | CSA, UL | - | - | Lever | - | - | OFF - (ON) | - | - | - | 250 V | 10 A | - | DPDT | 250 V | 1000000Operations | - | DPDT | 5.6 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | Basic / Snap Action Switches | IP00 | 49.2 mm | 17.45 mm | - | - | RoHS Compliant | IP00 | ||
![]() D3SK-B0L-6 Omron Electronics Inc-EMC Div | 44 |
| Datasheet | 11 Weeks | - | Surface Mount, Right Angle | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2008 | D3SK | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | 8536.50.70.00 | - | 5V | 1mA DC | - | - | - | - | - | Gull Wing | - | - | 3.5mm | 3 mm | Angled Toggle (Detector) | - | SPST-NC | On-Mom | 0.001A | - | 5V | - | - | - | - | - | 150,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 41gf | - | - | - | - | - | - | - | - | - | - | 0.185 (4.7mm) | - | - | - | - | - | Left Operating Lever | - | - | - | - | 0.9mm | - | RoHS Compliant | - | ||
![]() D4SL-N4AFA Omron Automation and Safety | 2825 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | Metal | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2012 | D4SL-N | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | 39mm | unknown | - | Screw Terminal | 120V | - | - | - | Panel Disconnect | 24V | DPST-NO/NC (DB/DM) x 2 | On-Off, Off-On | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | - | - | - | - | - | - | - | - | 0.591 (15.0mm) | 24V | - | - | - | - | - | - | - | - | - | 39mm | 179.5mm | - | - | RoHS Compliant | IP67 | ||
![]() D3V-16-2C24 Omron Electronics Inc-EMC Div | 8 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.90.40 | - | 30V | 16A AC 10A DC | - | IP40 | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Round (Pin Plunger) | - | SPST-NC | On-Mom | 16A | IP00 | 8V | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | - | - | 16A | 16A@250VAC | 16A@8VDC | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | - | 0.579 (14.7mm) | 15gf | - | - | - | - | - | - | - | - | - | 15.9mm | - | RoHS Compliant | - | ||
![]() D3V-62-1A4 Omron Electronics Inc-EMC Div | 101 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 6A AC/DC | - | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Straight | - | SPDT | On-Mom | 6A | IP00 | 8V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | - | - | 6A | 6A@250VAC | 6A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | - | 0.600 (15.2mm) | 6.118gf | 5.6 mm | 4 mm | - | - | - | - | - | - | - | 15.9mm | - | RoHS Compliant | - | ||
![]() V-16G1-1C25-K(R) Omron Electronics Inc-EMC Div | In Stock | - | - | 18 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 125V | 16A AC 100mA DC | - | IP40 | - | - | - | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | - | SPDT | On-Mom | - | - | - | - | - | - | - | - | 50,000,000 Cycles | - | - | 200gf | - | - | - | - | - | 0.030 (0.76mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | - | 0.600 (15.2mm) | 50gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() V-16G-3C4-K(R) Omron Electronics Inc-EMC Div | In Stock | - | - | 18 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 125V | 16A AC 100mA DC | - | IP40 | - | - | - | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Round (Pin Plunger) | - | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | 50,000,000 Cycles | - | - | 100gf | - | - | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | - | 0.579 (14.7mm) | 20gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() V-16G1-3C25-L(R) Omron Electronics Inc-EMC Div | In Stock | - | - | 18 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | - | - | 80°C | -25°C | - | - | 30V | 16A AC 100mA DC | - | IP40 | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | - | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | - | 50,000,000 Cycles | - | - | 200gf | - | - | - | - | - | 0.030 (0.76mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | - | 0.600 (15.2mm) | 50gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP40 | ||
![]() D2VW5L23MSCHN Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 11 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | D2VW | - | Active | Not Applicable | - | - | - | - | - | - | - | 30V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Wire Leads | 125V | - | - | - | Lever, Roller | - | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 120gf | - | - | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | - | 0.815 (20.7mm) | 15gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4N-1F32 Omron Automation and Safety | 11 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | - | - | 70°C | -30°C | - | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 2.5A | Screw Terminal | 120V | - | - | - | Roller Plunger | - | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | - | - | - | - | 3PST | - | 15,000,000 Cycles | - | - | 663gf | - | - | - | - | - | 0.158 (4.0mm) | - | - | 0.110 (2.8mm) | - | 1.100 (28.0mm) | 153gf | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-6131 Omron Automation and Safety | 41 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | 30 mm | Round (Pin Plunger) | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | - | - | 10A | - | - | 0.158 (4.0mm) | 240V | 0.040 (1.0mm) | 0.080 (2.0mm) | - | 0.710 (18.0mm) | 153gf | 6 mm | 2 mm | - | - | - | - | - | - | - | 56mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4SL-N4BFG Omron Automation and Safety | 2206 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N2VFA Omron Automation and Safety | 2261 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2012 | D4SL-N | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 120V | - | - | - | Panel Disconnect | - | DPST-NC x 2 | On-Off | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | - | - | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N2VFG Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2012 | D4SL-N | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 120V | - | - | - | Panel Disconnect | - | DPST-NC x 2 | On-Off | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | - | - | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N4GFG-D4 Omron Automation and Safety | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N4PFG-D4 Omron Automation and Safety | 2244 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4GS-N3T-5 Omron Automation and Safety | 2434 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2008 | D4GS-N | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | - | 750mA AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 750mA | Cable Leads | 240V | - | - | - | Panel Disconnect | - | 3PST-2NC/1NO | On-Off, Off-On | - | - | - | - | - | 5m | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | - | - | 0.268 (6.8mm) | - | - | 1530gf | - | - | - | - | Cable Length 5m | - | - | - | - | - | - | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() SS-5GL13-2 Omron Electronics Inc-EMC Div | 144 |
| Datasheet | 13 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | - | - | Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 30V | 5A AC | Straight | IP40 | - | - | 4A | Solder Lug | 125V | - | - | - | Lever, Simulated Roller | - | SPST-NC | On-Mom | - | - | - | 125V | - | - | SPST | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | - | 0.420 (10.7mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - |