- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Throw Configuration | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4NL-1CFG-B4 Omron Automation and Safety | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | - | DPST | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3059gf | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-8C2GR Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | D4N-R | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-6C32R Omron Automation and Safety | 50 |
| Datasheet | 10 Weeks | Screw | - | - | - | - | - | - | - | D4N-R | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-2D20R Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | Screw | - | - | - | - | - | - | - | D4N-R | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-4A62R Omron Automation and Safety | 41 |
| Datasheet | 10 Weeks | Screw | - | - | - | - | - | - | - | D4N-R | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-4B31R Omron Automation and Safety | 20 |
| Datasheet | 10 Weeks | Screw | - | - | - | - | - | - | - | D4N-R | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-2D2GR Omron Automation and Safety | 11 |
| Datasheet | 10 Weeks | Screw | - | - | - | - | - | - | - | D4N-R | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-4F62 Omron Automation and Safety | 50 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Lever, Roller | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | 250V | 3PST | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 510gf | 10A | - | 0.197 (5.0mm) | 240V | - | 0.157 (4.0mm) | 1.417 (36.0mm) | 82gf | 9 mm | 4 mm | - | - | - | 57.5mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-6B31 Omron Automation and Safety | 50 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Round (Pin Plunger) | DPST-NC | On-Mom | - | 250V | DPST | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 663gf | 10A | - | 0.158 (4.0mm) | 240V | 0.040 (1.0mm) | 0.080 (2.0mm) | 0.710 (18.0mm) | 153gf | 6 mm | 2 mm | - | - | - | 56mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2SW-01L3DS Omron Electronics Inc-EMC Div | 364 | - | Datasheet | 13 Weeks | Panel, Screw, Through Hole | Through Hole | 2g | Gold | 200,000 Cycles | -40°C~85°C | Tray | 2004 | D2SW | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 100mA | PC Pin | 125V | 19.8mm | 6.4 mm | Lever, Simulated Roller | SPDT | On-Mom | 0.1A | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 60gf | 0.1A | .1A@125VAC | 0.040 (1.0mm) | - | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 6.118gf | 1 mm | - | - | - | - | 10.1mm | No | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() D4NS-8FF Omron Automation and Safety | 50 |
| Datasheet | 3 Weeks | Chassis Mount | Chassis Mount | - | - | 500,000 Cycles | -30°C~70°C | Bulk | - | D4NS | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | CONTACT RATING FOR AC: 10 A, 250 VAC | 8536.50.70.00 | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | 56mm | 30 mm | Panel Disconnect | 3PST-2NC/1NO (MBB) | On-Off, Off-On | - | - | 3PST | 1,000,000 Cycles | SAFETY DOOR SWITCH | 3059gf | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | - | 88mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4C31R Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | Screw | - | - | - | - | - | - | - | D4N-R | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-8B32R Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | Screw | - | - | - | - | - | - | - | D4N-R | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-6C2H Omron Automation and Safety | 50 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Side Rotary, Adjustable Roller | 3PST-2NC/1NO | On-Mom, Off-Mom | - | 250V | 3PST | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 459gf | 10A | - | 40° | 240V | - | 18° | - | 41gf | - | - | Metal Lever, Rubber Roller | - | - | 56mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-8A2HR Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | D4N-R | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-8C32R Omron Automation and Safety | 50 |
| Datasheet | 10 Weeks | Screw | - | - | - | - | - | - | - | D4N-R | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-6B32R Omron Automation and Safety | 41 |
| Datasheet | 10 Weeks | Screw | - | - | - | - | - | - | - | D4N-R | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-6D32R Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | Screw | - | - | - | - | - | - | - | D4N-R | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-9A31R Omron Automation and Safety | 2563 |
| Datasheet | 10 Weeks | Screw | - | - | - | - | - | - | - | D4N-R | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A-20GV-C-K Omron Automation and Safety | 45 |
| Datasheet | 8 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | 500,000 Cycles | -25°C~80°C | Bulk | 2004 | A | - | - | Active | 1 (Unlimited) | Screw | - | 80°C | -25°C | - | - | 30V | 20A AC 6A DC | - | IP00 | 29.4mm | - | 6A | - | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | SPDT | 1,000,000 Cycles | - | 70gf | - | - | 0.158 (4.0mm) | - | 0.094 (2.4mm) | 0.625 (15.9mm) | 0.748 (19.0mm) | 14gf | - | - | - | 49.2mm | 17.45mm | - | - | RoHS Compliant | - | IP00 |