- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Actuator Material | AC Voltage Rating (Max) | Actuator Style | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Contact Materials | DC Voltage Rating (Max) | Dielectric Strength | ECCN (US) | ElectricalLife | Maximum Current Rating (A) | Maximum Movement Differential | Maximum Movement Differential (mm) | Maximum Operating Temperature (°C) | Maximum Power Rating (VA) | Maximum Pre-Travel | Mechanical Life (Cycles) | Minimum Operating Temperature (°C) | Minimum Over-Travel | Mounting | Mounting Styles | Operating Force (N) | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Pole Throw Configuration | Product Depth (mm) | Switch Configuration | Switch Function Configuration | Usage Level | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Current Rating (Max) | Actuator Travel | Pre-Travel-Max | Features | Electrical Life Cycles | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSG01PBYOMZ Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | SPDT | - | N.O./N.C. | - | - | -25 to 125 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3V-16G5M-1A5-K Omron Electronics Inc-EMC Div | 166 |
| Datasheet | 15 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | - | Solder | - | 105°C | -25°C | - | 30V | 16A AC 10A DC | Straight | IP40 | - | - | 10A | - | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | SPDT | 250V | 10,000,000 Cycles | - | - | 240gf | - | - | - | - | 0.031 (0.79mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 50gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D3V-011-1C23-K Omron Electronics Inc-EMC Div | 46 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | D3V | yes | Active | Not Applicable | - | Quick Connect | EAR99 | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | - | Quick Connect - 0.187 (4.7mm) | 125V | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | - | - | 0.1A | IP00 | - | 125V | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | 0.1A | .1A@125VAC | .1A@8VDC | 0.031 (0.79mm) | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 5.099gf | - | 2.4 mm | 1.6 mm | - | - | - | - | - | - | - | 15.9mm | - | - | - | RoHS Compliant | - | - | ||
![]() V-10G3-1A4-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Tray | 2004 | V | yes | Active | Not Applicable | - | Quick Connect | EAR99 | - | - | 8536.50.70.00 | 30V | 10A AC 100mA DC | Straight | IP40 | - | unknown | 6A | - | Solder, Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | - | - | 10A | - | - | 250V | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 35gf | - | 10A | - | - | 0.125 (3.2mm) | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | - | - | 10.8 mm | 7.6 mm | - | - | - | - | - | - | - | 15.9mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() D3V-11G2M-1C25-K Omron Electronics Inc-EMC Div | 195 | - | Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Tray | 2002 | D3V | - | Active | Not Applicable | - | Quick Connect | - | 105°C | -25°C | - | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 11A | - | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 250V | - | 1 | SPDT | 250V | 10,000,000 Cycles | - | 11A | 125gf | - | - | - | - | 0.062 (1.6mm) | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | - | - | - | - | - | - | - | 18.7mm | - | 27.8mm | - | - | - | - | RoHS Compliant | Lead Free | IP00, IP40 | ||
![]() SS-01GL2-2 Omron Electronics Inc-EMC Div | 24 |
| Datasheet | 15 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | 30V | 100mA AC/DC | Straight | IP40 | - | unknown | 100mA | - | Solder Lug | 125V | - | - | Lever, Roller | SPST-NC | On-Mom | - | - | - | - | - | 125V | - | - | SPDT, SPST | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | - | 0.047 (1.2mm) | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3SH-B0R Omron Electronics Inc-EMC Div | 113 |
| Datasheet | 13 Weeks | Panel, Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -25°C~85°C | Tape & Reel (TR) | 2006 | D3SH | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 8536.50.70.00 | 30V | 1mA DC | Right Angle | - | - | - | 1mA | - | SMD (SMT) Tab | - | 3.1mm | - | Angled Toggle (Detector) | SPST-NC | On-Mom | 3Ohm | 100MOhm | 0.001A | - | - | - | - | - | SPST | 5V | 150,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1mA | 31gf | - | - | - | .001A@5VDC | - | - | - | 0.197 (5.0mm) | - | - | 3.8 mm | - | Right Operating Lever | - | - | - | 900μm | - | 3mm | - | 2.3mm | - | Unknown | RoHS Compliant | - | - | ||
![]() D3V-111-1C25-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | Not Applicable | - | Quick Connect | EAR99 | - | - | 8536.50.70.00 | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | - | Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | - | - | 11A | IP00 | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | - | 11A | 11A@250VAC | 11A@8VDC | 0.031 (0.79mm) | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 50gf | - | 2.4 mm | 1.6 mm | - | - | - | - | - | - | - | 15.9mm | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-11G-1C24-K-H Omron Electronics Inc-EMC Div | 46 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | 6.2g | - | - | - | - | - | - | - | Silver | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~125°C | Bulk | 2002 | D3V | - | Active | Not Applicable | - | Quick Connect | - | - | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | unknown | 6A | - | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | - | - | - | - | 0.040 (1.0mm) | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 15gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V-16-3C6(R2) Omron Electronics Inc-EMC Div | 7 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | - | Quick Connect | - | 80°C | -25°C | - | 30V | 16A AC 600mA DC | - | IP40 | - | - | 10A | - | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | - | 50,000,000 Cycles | - | - | 400gf | - | - | - | - | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 80gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() V-211-1C6 (IN) Omron | 107 |
| - | - | - | - | - | - | Stainless Steel/N/A | 250 | Short Hinge Lever | 10.3 | 15.9 | 29.4 | Straight | Silver Alloy | 250 | 1000VAC | EAR99 | 100000 | 21@250VAC | 0.6 | 0.6 | 80 | 372.85@(CSA/UL) | 1.6 | 50000000 | -25 | 0.8 | Screw Mount | Screw | 3.92 | -25C to 80C | 80C | -25C | SPDT | 10.3(mm) | N.O./N.C. | N.O./N.C. | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | 100(Mohm) | - | - | - | - | - | - | - | - | 50000000 | - | - | 3.92(N) | Quick Connect | - | - | - | - | - | - | - | 0.49 | 21@250VAC(A) | - | - | - | 100000 | IP40 | 39.8(mm) | - | - | - | - | - | 22.8(mm) | - | RoHS Compliant | - | - | ||
![]() Z-15GW22A55-B5V Omron Automation and Safety | 5000 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | Plastic, Stainless Steel | - | - | - | - | - | - | Silver | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -15°C~80°C | Bulk | 2005 | Z | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | 8536.50.90.40 | 30V | 15A AC 6A DC | - | IP62 | 17.45mm | unknown | 6A | - | Screw Terminal | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | 500V | 15A | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | - | - | 15A@250VAC | 15A@14VDC | 0.094 (2.4mm) | 0.031 (0.8mm) | - | 1.188 (30.2mm) | 42gf | - | - | - | - | - | - | - | - | 81.6mm | - | 39.4mm | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-11G1-1C4-K Omron Electronics Inc-EMC Div | 103 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | - | Quick Connect | - | - | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | unknown | 6A | - | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | - | - | - | - | 0.031 (0.79mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 15gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V-10G-4A4-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | 6.2g | - | - | - | - | - | - | - | Silver | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Tray | 2004 | V | yes | Active | Not Applicable | - | Solder | EAR99 | - | - | 8536.50.70.00 | 30V | 10A AC 100mA DC | Straight | IP40 | - | unknown | 6A | - | Solder, Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 10A | - | - | 250V | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | - | 10A | - | - | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 20gf | - | 2.5 mm | 1.2 mm | - | - | - | - | - | - | - | 15.9mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() D2SW-P01-2M Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2004 | D2SW-P | - | Active | 1 (Unlimited) | - | Wire Leads | - | - | - | - | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | - | Wire Leads | 125V | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 183gf | - | - | - | - | 0.015 (0.4mm) | 0.006 (0.15mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V-15G-2C26-K Omron Electronics Inc-EMC Div | 30 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | - | Quick Connect | - | 80°C | -25°C | - | 30V | 15A AC 100mA DC | - | IP40 | - | - | 10A | - | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | - | - | - | - | SPST | - | 50,000,000 Cycles | - | 15A | 400gf | - | - | - | - | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 80gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D2F-FL2-D3 Omron Electronics Inc-EMC Div | 3146 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~65°C | Bulk | 2004 | D2F | - | Active | Not Applicable | - | Solder | EAR99 | - | - | 8536.50.70.00 | 30V | 1A AC 500mA DC | - | IP40 | - | - | 1A | - | Solder Lug | 125V | 12.8mm | 5.8 mm | Lever, Roller | SPDT | On-Mom | - | - | 0.5A | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | - | 1A | 1A@125VAC | - | 0.022 (0.55mm) | 0.020 (0.5mm) | - | 0.512 (13.0mm) | 2.039gf | - | 0.55 mm | - | - | - | - | - | - | - | - | 6.5mm | - | - | - | RoHS Compliant | - | - | ||
![]() SS-5GL-FD2 Omron Electronics Inc-EMC Div | 50 |
| Datasheet | 15 Weeks | Screw, Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | Silver | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2004 | SS | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | 8536.50.70.00 | 30V | 5A AC | Right Angle | IP40 | - | - | 4A | - | PC Pin | 125V | 19.8mm | 6.4 mm | Lever, Straight | SPDT | On-Mom | - | - | 5A | - | - | 125V | - | - | - | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 16gf | - | 5A | 5A@125VAC | 5A@14VDC | 0.047 (1.2mm) | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 2.039gf | - | 2 mm | 1.2 mm | - | - | - | - | - | - | - | 10.2mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() D4C-1901 Omron Automation and Safety | 19 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2007 | D4C | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30V | 5A AC 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | - | Cable Leads | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | - | - | 0.118 (3.0mm) | 0.008 (0.2mm) | 0.071 (1.8mm) | 0.618 (15.7mm) | 450gf | - | - | - | Cable Length 2m | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-016-3C23 Omron Electronics Inc-EMC Div | 55 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP40 | - | - | 100mA | - | Quick Connect - 0.187 (4.7mm) | 125V | 27.8mm | 10.3 mm | Lever, Roller | SPST-NO | Off-Mom | - | - | 0.1A | IP00 | 8V | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 30gf | - | 0.1A | .1A@125VAC | .1A@8VDC | 0.062 (1.6mm) | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | - | - | 5.6 mm | 4 mm | - | - | - | - | - | - | - | 15.9mm | - | - | - | RoHS Compliant | - | - |