- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Weight | Contact Materials | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Number of Contacts | Body Breadth | Actuator Type | Operating Supply Voltage | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Features | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4SL-N3RFA-D4N Omron Automation and Safety | 2157 |
| Datasheet | 17 Weeks | - | Chassis Mount | - | - | - | - | - | 150,000 Cycles | - | - | -10°C~55°C | Bulk | 2012 | D4SL-N | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Connector | 120V | - | - | - | Panel Disconnect | - | 3PST-NC x 2 | On-Off | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 6118gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | Status Indicator | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4SL-N4PDA-D4N Omron Automation and Safety | 2940 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4SL-N4QDG-D4N Omron Automation and Safety | 2391 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4SL-N3QDG-D4N Omron Automation and Safety | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4SL-N3QFA-D4 Omron Automation and Safety | 2745 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4SL-N3RFG-D4 Omron Automation and Safety | 2182 |
| Datasheet | 5 Weeks | - | Chassis Mount | - | - | - | - | - | 150,000 Cycles | - | - | -10°C~55°C | Bulk | 2012 | D4SL-N | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 120V | - | - | - | Panel Disconnect | - | 3PST-NC x 2 | On-Off | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 6118gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | Status Indicator | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4C-2524 Omron Automation and Safety | 2422 |
| Datasheet | 13 Weeks | - | - | NO | PANEL MOUNT | - | - | - | 200000 Cycle(s) | 70°C | -10°C | - | - | 2007 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | O.T. = 50 DEG, P.T. = 13 DEG, D.T. = 3 DEG, T.T.= 63 DEG | 8536.50.70.00 | - | - | - | - | - | unknown | - | - | - | 40mm | - | 16 mm | ROLLER LEVER | - | - | SPDT | - | IP67 | - | - | WIRE | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 0.1A | .1A@125VAC | - | - | 125V | - | - | - | - | - | MOMENTARY | - | 5.69 N | - | - | - | 65mm | - | Non-RoHS Compliant | - | - | ||
![]() Z-01HQ2255-B Omron Automation and Safety | 47 |
| Datasheet | 2 Weeks | Panel, Screw | Panel Mount | - | - | - | 58g | Gold | 500,000 Cycles | - | - | -15°C~80°C | Bulk | 1995 | Z | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 30V | 100mA AC/DC | Straight | IP62 | - | unknown | 100mA | Screw Terminal | 125V | - | - | - | Roller Plunger | - | SPDT | On-Mom | - | - | - | 125V | - | - | 30V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 200 ~ 285gf | - | - | - | 0.141 (3.6mm) | - | 0.001 (0.025mm) | 0.012 (0.3mm) | 1.313 (33.4mm) | 114gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-6G-1C23 Omron Electronics Inc-EMC Div | 117 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | - | - | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | 30V | 6A AC/DC | - | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | - | 10.3 mm | Round (Pin Plunger) | - | SPDT | On-Mom | 6A | IP00 | 8V | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 50gf | 6A | 6A@250VAC | 6A@8VDC | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 5.099gf | 2.2 mm | - | 1.2 mm | - | - | - | - | 15.9mm | - | RoHS Compliant | - | - | ||
![]() D4N-1C62R Omron Automation and Safety | 20 |
| Datasheet | 2 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | - | D4N-R | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() X-10GQ21 Omron Automation and Safety | 50 |
| Datasheet | 4 Weeks | Panel | Panel Mount | - | - | - | - | - | 100,000 Cycles | - | - | -25°C~80°C | Tray | 2005 | X | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.70.00 | 30V | 10A DC | - | IP00 | - | unknown | 10A | Solder Lug | - | 49.2mm | - | 17.45 mm | Cross Roller Plunger | - | SPDT | On-Mom | - | - | 125V | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 510gf | - | - | 10A@125VDC | 0.141 (3.6mm) | - | 0.007 (0.18mm) | 0.035 (0.9mm) | 1.313 (33.4mm) | 114gf | - | - | - | - | - | - | - | 24.2mm | - | RoHS Compliant | Lead Free | - | ||
![]() D4SL-N3QFG-DN Omron Automation and Safety | 2519 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4SL-N4QDG-DN Omron Automation and Safety | 2827 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4SL-N4RDG-DN Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | - | 150,000 Cycles | - | - | -10°C~55°C | Bulk | 2012 | D4SL-N | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Connector | 120V | - | - | - | Panel Disconnect | - | 3PST-NC x 2 | On-Off | - | - | - | - | - | - | - | 1,000,000 Cycles | - | 6118gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4SL-N3UFG-N Omron Automation and Safety | 2522 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4SL-N3QFG-D Omron Automation and Safety | 2909 |
| Datasheet | 17 Weeks | - | - | - | - | Metal | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | 39mm | unknown | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39mm | 179.9mm | - | - | RoHS Compliant | - | IP67 | ||
![]() D4SL-N4RDG-D4N Omron Automation and Safety | In Stock | - | Datasheet | 17 Weeks | - | Chassis Mount | - | - | - | - | - | 150,000 Cycles | - | - | -10°C~55°C | Bulk | 2012 | D4SL-N | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Connector | 120V | - | - | - | Panel Disconnect | - | 3PST-NC x 2 | On-Off | - | - | - | - | - | - | - | 1,000,000 Cycles | - | 6118gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4B-4113N Omron Automation and Safety | 2973 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | Aluminium | - | - | 500,000 Cycles | - | - | -40°C~80°C | Bulk | 2007 | D4B-N | - | Active | 1 (Unlimited) | Screw | - | 80°C | -40°C | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | 56mm | - | 6A | Screw Terminal | 120V | - | 2 | - | Side Rotary, Adjustable Roller | - | SPDT (DB/DM) | On-Mom | - | - | - | - | - | DPST, SPDT | - | 30,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rubber Roller | 99.5mm | 40mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() X-10GM2 Omron Automation and Safety | 70 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | 100,000 Cycles | - | - | -25°C~80°C | Tray | 2005 | X | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.70.00 | 30V | 10A DC | - | IP00 | - | unknown | 10A | Solder Lug | - | 49.2mm | - | 17.45 mm | Lever, Roller | - | SPDT | On-Mom | - | - | 125V | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 320gf | - | - | 10A@125VDC | 0.158 (4.0mm) | - | 0.060 (1.5mm) | - | 1.266 (32.2mm) | 50gf | - | - | - | - | - | - | - | 24.2mm | - | RoHS Compliant | Lead Free | - | ||
![]() D2VW-5-1M-0 Omron Electronics Inc-EMC Div | 48 |
| Datasheet | 10 Weeks | Screw | Chassis Mount | - | - | - | - | Silver | 100,000 Cycles | - | - | -40°C~85°C | Bulk | 2004 | D2VW | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | - | 30V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | 5A | Wire Leads | 250V | - | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | 250V | - | - | 125V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 200gf | - | - | - | 0.039 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 30gf | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | IP67 |