- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Actuator Material | Approvals | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Mounting Styles | Part # Aliases | Part Life Cycle Code | Rad Hardened | Risk Rank | RoHS | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Lamp Type | Features | Product Category | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V-10G-1A4-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | 6.2g | - | - | - | Silver | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Tray | 2004 | V | - | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 10A AC 100mA DC | Straight | IP40 | - | unknown | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPDT | On-Mom | 10A | - | - | 250V | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | - | - | 10A | - | - | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 20gf | 2.5 mm | 1.2 mm | - | - | - | - | 15.9mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() D3V-21G5-1C4A-K Omron Electronics Inc-EMC Div | 291 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | Silver | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.90.40 | - | 30V | 21A AC 14A DC | Straight | IP40 | - | - | 14A | Quick Connect - 0.250 (6.3mm) | 250V | 27.8mm | 10.3 mm | Lever, Roller | SPDT | On-Mom | 21A | IP00 | - | 250V | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 145gf | - | - | 21A | 21A@250VAC | 21A@8VDC | 0.031 (0.79mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 20gf | 2.4 mm | 1.6 mm | - | - | - | - | 15.9mm | No | - | RoHS Compliant | - | - | ||
![]() D2SW-3L2DS Omron Electronics Inc-EMC Div | 50 |
| Datasheet | 22 Weeks | Panel, Screw, Through Hole | Through Hole | - | 2g | - | - | - | Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2004 | D2SW | e4 | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 3A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | unknown | 3A | PC Pin | 125V | 19.8mm | 6.4 mm | Lever, Roller | SPDT | On-Mom | 3A | - | - | - | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | - | - | 3A | 3A@125VAC | - | 0.040 (1.0mm) | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 6.118gf | 1 mm | - | - | - | - | - | 10.1mm | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 445310200 Omron | In Stock | - | - | 14 Weeks | Cable | - | - | - | Magnet | UL | Omron Automation and Safety | - | - | 1 | OMRON CORP | Non-Illuminated | Omron | 44531-0200 | - | 445310200 | Active | No | 5.8 | Compliant | - | 230 V | - | - | - | - | - | - | - | - | - | Cable, Cable Leads | EAR99 | Reed Switch | - | 125 °C | -25 °C | - | Switches | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | Reed Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic / Reed Switches | - | - | - | - | - | - | - | ||
![]() D3V-161M-2C5 Omron Electronics Inc-EMC Div | 92 | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.90.40 | - | 30V | 16A AC 10A DC | - | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | 27.8mm | 10.3 mm | Lever, Straight | SPST-NC | On-Mom | - | IP00 | 8V | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 200gf | - | - | - | 16A@250VAC | 16A@8VDC | 0.031 (0.79mm) | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 50gf | 2.4 mm | 1.6 mm | - | - | - | - | 15.9mm | - | Unknown | RoHS Compliant | - | - | ||
![]() D4N-6D72R Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D4N-R | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-2C2GR Omron Automation and Safety | 50 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D4N-R | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4BL-1CRB Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2008 | D4BL | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 250V | - | - | Panel Disconnect | DPST-NO/NC (DB/DM) + SPST-NC (DB) | On-Off, Off-On | - | - | - | - | - | DPST, SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 2000gf | - | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-6C31R Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D4N-R | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-8A62R Omron Automation and Safety | 41 |
| Datasheet | 10 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | D4N-R | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3D-233 Omron Electronics Inc-EMC Div | 8 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | 3 | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~60°C | Bulk | 2002 | D3D | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 1A AC | - | IP00 | - | - | 1A | Connector | 125V | - | - | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | - | - | - | SPST | - | 300,000 Cycles | - | - | 204gf | - | - | - | - | - | - | - | - | 0.453 (11.5mm) | - | - | - | - | Black Actuator | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 44521-1060 Omron | In Stock | - | - | 14 Weeks | Chassis Mount | - | - | - | - | - | Omron Automation and Safety | - | 1 Mcycles | 1 | OMRON CORP | Non-Illuminated | Omron | 44521-1060 | Chassis Mount | 445211060 | Active | - | 5.35 | Non-Compliant | 2.116438 oz | 100 V | 24 V | - | - | - | - | - | - | - | - | Screw | EAR99 | - | - | 80 °C | -20 °C | - | Switches | - | - | - | - | - | unknown | 2 A | - | - | - | - | - | - | On-Off | - | - | - | - | - | DPST | - | - | SNAP ACTING/LIMIT SWITCH | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | Dust Tight, IP67, Waterproof | ||
![]() WLNJLEN Omron Automation and Safety | 2449 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | - | WL-N | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 125V | - | - | Spring, Coil | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | 15,000,000 Cycles | - | - | 150gf | - | - | - | - | - | - | - | 0.787 (20.0mm) | - | - | - | - | - | Status Indicator | - | - | - | - | - | - | - | - | ||
![]() SSG-01L1P-5 Omron Electronics Inc-EMC Div | 24 |
| - | 22 Weeks | Through Hole | Through Hole | - | - | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~125°C | Bulk | 2004 | SSG | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | Straight | IP40 | - | unknown | 100mA | PC Pin | 125V | 19.8mm | 6.4 mm | Lever, Straight | SPDT | On-Mom | 0.1A | IP00 | - | 250V | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 20gf | - | - | 0.1A | .1A@125VAC | - | 0.040 (1.0mm) | 0.031 (0.8mm) | - | 0.480 (12.2mm) | 2.039gf | 1.8 mm | 1 mm | - | - | - | - | 9.9mm | - | - | RoHS Compliant | - | - | ||
![]() D2VW-01K2-1MS Omron Electronics Inc-EMC Div | 24 |
| Datasheet | 10 Weeks | Panel | Chassis Mount | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2VW | - | - | Active | 1 (Unlimited) | Wire Leads | - | - | - | 85°C | -40°C | - | - | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | 100mA | Wire Leads | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | - | 200gf | - | - | - | - | - | 0.039 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 30gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() SS-1GL-4 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SS-1GLT-4 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() Z-10FW2Y-B Omron Automation and Safety | 50 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2007 | Z | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 10A AC/DC | - | IP00 | - | unknown | 10A | Screw Terminal | 125V | 49.2mm | 17.45 mm | Lever, Roller | SPDT (DB/DM) | On-Mom | - | - | 250V | - | - | SPDT | - | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 130gf | - | - | - | - | 10A@250VDC | 0.172 (4.4mm) | 0.080 (2.0mm) | - | 1.188 (30.2mm) | 22gf | 4 mm | - | - | - | - | - | 24.2mm | - | - | RoHS Compliant | - | - | ||
![]() D5F-2B30 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Bulk | 2002 | D5F | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | Cable Leads | - | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | 250gf | - | - | - | - | - | - | 0.0008 (0.020mm) | 0.020 (0.5mm) | - | 100gf | - | - | - | Cable Length 3m | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SS-5GLD2 Omron Electronics Inc-EMC Div | 821 | - | Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | - | - | Stainless Steel | - | - | Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2004 | SS | - | yes | Active | Not Applicable | PC Pins | EAR99 | - | 2 | - | - | 8536.50.70.00 | - | 30V | 5A AC | Right Angle | IP40 | 18.7mm | - | 4A | PC Pin | 125V | - | 6.4 mm | Lever, Straight | SPDT | On-Mom | 5A | - | - | 125V | 5A | - | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 50gf | - | - | 5A | - | 5A@14VDC | 0.047 (1.2mm) | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 6.118gf | - | - | - | - | - | 19.8mm | - | - | - | RoHS Compliant | Lead Free | - |