- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Actuator Material | Actuator | Actuator Style | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Brand | Contact Materials | ECCN (US) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Current Rating (A) | Maximum Movement Differential (mm) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Rating (VA) | Mechanical Life (Cycles) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Force (N) | Part # Aliases | Pole Throw Configuration | RoHS | Switch Configuration | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Lamp Type | Features | Electrical Life Cycles | Product Category | IP Rating | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS-01-F2T Omron Electronics Inc-EMC Div | 507 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | 1.6g | - | - | - | - | - | - | - | - | Gold | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | 125V | - | - | SPDT, SPST | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 50gf | - | - | - | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 4.079gf | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() D3V-16G3M-1A5-K Omron Electronics Inc-EMC Div | 17 |
| Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Solder | - | - | - | 105°C | -25°C | - | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | 250V | - | - | SPDT | 250V | 10,000,000 Cycles | - | - | - | 70gf | - | - | - | - | - | 0.079 (2.0mm) | - | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() V-10G3-1C25-K Omron Electronics Inc-EMC Div | 79 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Tray | 2004 | V | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 10A AC 100mA DC | Straight | IP40 | - | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 250V | CSA, UL | 27.8mm | - | Lever, Straight | SPDT | On-Mom | - | - | 250V | - | 1 | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | - | 70gf | - | - | - | - | - | 0.079 (2.0mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 6.118gf | - | 9 mm | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() V-15G4-1A5-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Tray | 2004 | V | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | 30V | 15A AC 100mA DC | Straight | IP40 | - | unknown | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Simulated Roller | SPDT | On-Mom | 15A | - | 250V | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 125gf | - | - | 15A | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 14gf | 5.6 mm | 3.3 mm | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() D3V-11G1-1C24-K Omron Electronics Inc-EMC Div | 147 |
| Datasheet | 16 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Quick Connect | - | - | - | - | - | - | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 100gf | - | - | - | - | - | 0.031 (0.79mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 15gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4SL-N4FFG-D Omron Automation and Safety | 2200 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() Z-15HW400 Omron Automation and Safety | 12 |
| Datasheet | 4 Weeks | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | Z | - | Active | 1 (Unlimited) | Solder | - | - | - | 80°C | -25°C | - | - | - | 30V | - | - | - | - | - | 15A | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP00 | ||
![]() D4C-3360 Omron Automation and Safety | 2184 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2007 | D4C | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | O.T. = 50 DEG, P.T. = 13 DEG, D.T. = 3 DEG, T.T.= 63 DEG | 8536.50.70.00 | - | 30V | 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 4A | Cable Leads | - | - | 40mm | 16 mm | Lever, Roller | SPDT | On-Mom | 0.1A | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 680gf | - | - | - | - | .1A@30VDC | 50° | - | 3° | 10° | - | 150gf | - | - | - | Oil Resistant Cable 5m, Status Indicator | - | - | - | 45.5mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4SL-N4AFA-N Omron Automation and Safety | 2392 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2012 | D4SL-N | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Connector | 120V | - | - | - | Panel Disconnect | DPST-NO/NC (DB/DM) x 2 | On-Off, Off-On | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 6118gf | - | - | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2VW-5L2-3MS Omron | 11 |
| Datasheet | 21 Weeks | Chassis Mount, Screw, Wire | - | - | - | - | - | - | - | - | - | - | - | Silver | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | - | - | - | - | Wire Leads | - | - | - | 85°C | -40°C | - | - | - | 30V | - | Straight | - | - | - | 5A | - | 125V | - | - | - | - | - | Off-Mom | - | - | 250V | - | - | SPST | 125V | 1e+07 cycles | - | - | - | - | - | - | - | - | - | 1.5748 mm | - | 787.4 μm | 3.9878 mm | 20.701 mm | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() Z-10FWY-B Omron Automation and Safety | 50 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2007 | Z | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 10A AC/DC | - | IP00 | - | unknown | 10A | Screw Terminal | 125V | - | 49.2mm | 17.45 mm | Lever, Straight | SPDT (DB/DM) | On-Mom | - | 250V | - | - | - | SPDT | - | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 90gf | - | - | - | - | 10A@250VDC | 0.219 (5.6mm) | - | 0.094 (2.4mm) | - | 0.748 (19.0mm) | 14gf | 5.6 mm | - | - | - | - | - | - | 24.2mm | - | - | RoHS Compliant | - | - | ||
![]() VB-3111 Omron Automation and Safety | 2298 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | - | VB | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | 125V | 10A AC 600mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 10A | Screw Terminal | 125V | - | - | - | Bevel Plunger | SPDT x 3 | On-Mom | - | - | - | - | - | SPDT | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1500gf | - | - | - | - | - | 0.138 (3.5mm) | - | 0.020 (0.5mm) | 0.060 (1.5mm) | 1.024 (26.0mm) | 500gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V1621C6R Omron | 1033 |
| - | - | - | - | - | - | - | Lever | Hinge Lever | 10.3 | 15.9 | 29.4 | Straight | Omron Electronics | Silver Alloy | EAR99 | - | 100 | Non-Illuminated | Omron | 16@250VAC | 1.5 | + 105 C | 105 | 372.85@(CSA/UL) | 50000000 | - 25 C | -25 | Screw Mount | Chassis Mount | 2.45 | V1621C5R V-162-1C6 (R)BY OMI V1621C6RBYOMI V1621C6R | SPDT | - | N.O./N.C. | 0.218699 oz | 125 VDC | - | - | - | V | - | Active | - | - | - | - | Miniature | - | - | - | - | Switches | - | - | - | - | - | - | 16 A(AC), 600 mA(DC) | Quick Connect | - | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | - | - | SPDT | 3.9 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | Basic / Snap Action Switches | IP40 | - | - | - | RoHS Compliant | - | - | ||
![]() VB-3141 Omron Automation and Safety | 2985 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2012 | VB | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | 125V | 10A AC 600mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 10A | Screw Terminal | 125V | - | - | - | Bevel Plunger | SPDT x 3 | On-Mom | - | - | - | - | - | SPDT | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1500gf | - | - | - | - | - | 0.138 (3.5mm) | - | 0.020 (0.5mm) | 0.060 (1.5mm) | 0.512 (13.0mm) | 500gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2VW-01L3-1M Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 16 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 100 | - | Stainless Steel | - | - | - | - | - | - | - | Gold | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2VW | yes | Obsolete | 1 (Unlimited) | Wire Leads | EAR99 | Wire | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | - | 100mA | Wire Leads | 125V | - | 15.9mm | - | Lever, Simulated Roller | SPDT | On-Mom | 0.1A | - | 125V | 100mA | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | - | 120gf | - | - | 0.1A | .1A@125VAC | .1A@30VDC | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 15gf | - | 4 mm | - | - | - | - | - | 33mm | No | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4B-4115N-NPT Omron Automation and Safety | 2895 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Bulk | 2007 | D4B-N | - | Active | 1 (Unlimited) | Screw | - | - | - | 80°C | -40°C | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | 6A | Screw Terminal | 120V | - | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | - | - | - | SPDT | - | 30,000,000 Cycles | - | - | - | 960gf | - | - | - | - | - | 50° | - | 12° | 21° | 21° | 150gf | - | - | - | Stainless Steel Roller | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HWC201MBYOMR Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4N-2180 Omron Automation and Safety | 44 |
| Datasheet | 3 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | P.T.= 15 DEG, T.T.= 15 DEG | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Spring, Cat Whisker | DPST-NO/NC | On-Mom, Off-Mom | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 153gf | - | - | 10A | - | - | - | 240V | - | 15° | - | - | - | - | - | - | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() T4012-020F1M Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | IP67 | ||
![]() T4012-031F1M Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | IP67 |