- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Weight | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Rating (Current) | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X-10GW4 Omron Automation and Safety | 50 |
| Datasheet | 16 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2005 | X | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.70.00 | 30V | 10A DC | - | IP00 | - | unknown | 10A | Solder Lug | - | 49.2mm | 17.45 mm | Lever, Straight | SPDT | On-Mom | - | - | 125V | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 25gf | - | - | 10A@125VDC | - | 0.190 (4.8mm) | - | 0.154 (3.9mm) | 0.562 (14.3mm) | 0.831 (21.1mm) | 5.099gf | - | - | - | - | - | 24.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() T4012-020SM Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | IP67 | ||
![]() SS-5-F-2 Omron Electronics Inc-EMC Div | 572 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | 1.6g | Silver | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 30V | 5A AC | Straight | IP40 | - | - | 4A | Solder Lug | 125V | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | 125V | SPST | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 4.079gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() VB-3121 Omron Automation and Safety | 2795 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | Aluminium | - | - | 300,000 Cycles | -10°C~80°C | Bulk | 2009 | VB | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 125V | 10A AC 600mA DC | - | IP67 - Dust Tight, Waterproof | 70mm | unknown | 10A | Screw Terminal | 125V | - | - | Bevel Plunger | SPDT x 3 | On-Mom | - | - | - | - | SPDT | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1500gf | - | - | - | - | 0.138 (3.5mm) | - | 0.020 (0.5mm) | 0.060 (1.5mm) | 1.024 (26.0mm) | 500gf | - | - | - | 114mm | 68mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() Z-15GW22S55-B Omron Automation and Safety | 52 |
| Datasheet | 2 Weeks | - | Panel | - | - | - | - | - | - | - | - | - | 2005 | Z | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | 250V | - | - | - | - | - | 15A | - | 250V | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | 2 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-11G6K-1C25-K Omron Electronics Inc-EMC Div | 95 |
| Datasheet | 17 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 250V | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 75gf | - | - | - | - | 0.079 (2.0mm) | - | 0.080 (2.0mm) | 0.283 (7.2mm) | 0.815 (20.7mm) | 10gf | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() V-15G-1C24-K Omron Electronics Inc-EMC Div | 60 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | 6.2g | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | 30V | 15A AC 100mA DC | Straight | IP40 | - | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 250V | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | 15A | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 20gf | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D3V-16-3A4 Omron Electronics Inc-EMC Div | 46 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | - | IP00 | 8V | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 100gf | - | 16A@250VAC | 16A@8VDC | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 15gf | - | - | - | - | - | 15.9mm | - | Unknown | RoHS Compliant | - | - | ||
![]() D4SL-N2RFA-D Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | - | Chassis Mount | - | - | - | - | - | 150,000 Cycles | -10°C~55°C | Bulk | 2012 | D4SL-N | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 120V | - | - | Panel Disconnect | 3PST-NC x 2 | On-Off | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | - | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | Status Indicator | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V-15G2-1C6-K Omron Electronics Inc-EMC Div | 143 |
| Datasheet | 19 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | - | 80°C | -25°C | - | - | 30V | 15A AC 100mA DC | Straight | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | SPDT | 250V | 50,000,000 Cycles | - | - | 250gf | - | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 25gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D2HW-BR271D Omron | In Stock | - | Datasheet | 18 Weeks | Gold | Panel, Screw, Through Hole | - | - | - | - | - | Gold, Silver | 100000 cycles | - | - | 2004 | - | - | Active | - | PC Pin | EAR99 | 85°C | -40°C | - | - | 12V | - | Straight | - | - | - | 2A | - | 125V | - | - | - | - | On-Mom | - | - | - | 125V | SPDT | 42V | 1e+06 cycles | SNAP ACTING/LIMIT SWITCH | - | 1.8 N | - | - | - | 2A | 2.0066 mm | - | 508 μm | - | 10.795 mm | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-6-1D64-K Omron Electronics Inc-EMC Div | 166 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2002 | D3V | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-11G1M-3C25-K Omron Electronics Inc-EMC Div | 166 |
| Datasheet | 14 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Quick Connect | - | 105°C | -25°C | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | 250V | SPST | 250V | 10,000,000 Cycles | - | - | 200gf | - | - | - | - | 0.031 (0.79mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 50gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D3V-11G3M-3C25-K Omron Electronics Inc-EMC Div | 100 | - | Datasheet | 14 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Quick Connect | - | 105°C | -25°C | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | 250V | SPST | 250V | 10,000,000 Cycles | - | - | 70gf | - | - | - | - | 0.079 (2.0mm) | - | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D3V-11G6M-3C24-K Omron Electronics Inc-EMC Div | 17 |
| Datasheet | 14 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Quick Connect | - | 105°C | -25°C | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPST-NO | Off-Mom | - | - | - | 250V | SPST | 250V | 10,000,000 Cycles | - | - | 60gf | - | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 6.118gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() XV2-Q22-2 Omron Automation and Safety | 2484 |
| Datasheet | 4 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 100,000 Cycles | -10°C~80°C | Bulk | - | XV2 | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 30V | 10A DC | - | IP60 - Dust Tight | - | unknown | 10A | Screw Terminal | 20V | 86mm | 25.4 mm | Roller Plunger | SPDT | On-Mom | - | - | 125V | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | - | - | 10A@125VDC | - | 0.141 (3.6mm) | - | 0.019 (0.47mm) | 0.035 (0.9mm) | 1.405 (35.7mm) | 114gf | 4.5 mm | 0.9 mm | - | - | - | 44.5mm | - | - | RoHS Compliant | - | Dust Tight, IP60 | ||
![]() D3V-62M-2A4 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.70.00 | 30V | 6A AC/DC | - | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Lever, Straight | SPST-NC | On-Mom | 6A | IP00 | 8V | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | 6A | 6A@250VAC | 6A@8VDC | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 6.118gf | 5.6 mm | 4 mm | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() ZV2-N21-2S Omron Automation and Safety | 2703 |
| Datasheet | 7 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | 2004 | ZV2 | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 125V | 15A AC 500mA DC | - | IP65 - Dust Tight, Water Resistant | - | unknown | 15A | Screw Terminal | 125V | - | - | Cross Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 500gf | - | - | - | - | 0.138 (3.5mm) | - | 0.005 (0.12mm) | 0.040 (1.0mm) | 1.405 (35.7mm) | 100gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() D4A-4512N Omron Automation and Safety | 2669 |
| Datasheet | - | - | - | Chassis Mount | NO | PANEL MOUNT | - | - | - | 750,000 Cycles | -20°C~100°C | Bulk | - | D4A | - | Active | 1 (Unlimited) | - | EAR99 | - | - | P.T. = 15 DEG, T.T.= 15 DEG | 8536.50.70.00 | 30V | 5A AC 3A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 125V | 44mm | 42 mm | Spring, Wire | DPDT (DB/DM) | On-Mom | 5A | - | 14V | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 100gf | 5A | - | 5A@14VDC | - | - | 125V | - | 15° | - | - | - | - | Wobble, Wire | - | - | 75.5mm | - | - | RoHS Compliant | - | - | ||
![]() V-15G6-1C6-K Omron Electronics Inc-EMC Div | 57 |
| Datasheet | 17 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | - | 80°C | -25°C | - | - | 30V | 15A AC 100mA DC | Straight | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 250V | SPDT | 250V | 50,000,000 Cycles | - | - | 250gf | - | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 25gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 |