- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Actuator Style | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Contact Materials | ECCN (US) | ElectricalLife | Maximum Current Rating (A) | Maximum Movement Differential (mm) | Maximum Operating Temperature (°C) | Maximum Power Rating (VA) | Mechanical Life (Cycles) | Minimum Operating Temperature (°C) | Mounting | Operating Force (N) | Pole Throw Configuration | Switch Configuration | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Electrical Life Cycles | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z-15GW32 Omron Automation and Safety | 34 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2005 | Z | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.90.40 | 30V | 15A AC 6A DC | - | IP00 | - | unknown | 6A | Solder Lug | 125V | - | 49.2mm | 17.45 mm | Lever, Straight | SPDT | On-Mom | 15A | - | 14V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | 15A | 15A@250VAC | 15A@14VDC | 0.219 (5.6mm) | 250V | 0.050 (1.3mm) | - | 0.748 (19.0mm) | 93gf | - | - | - | - | - | - | 25.5mm | - | - | RoHS Compliant | - | - | ||
![]() D3V-6G-2C23-K Omron Electronics Inc-EMC Div | 166 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | 6.2g | - | - | - | - | - | Silver | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2003 | D3V | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | 30V | 6A AC/DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPST-NC | On-Mom | 6A | IP00 | - | 250V | - | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | 6A | 6A@250VAC | 6A@8VDC | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 5.099gf | 2.2 mm | 1.2 mm | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D2F-01FL2-A1 Omron Electronics Inc-EMC Div | 20000 |
| Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~65°C | Bulk | 2004 | D2F | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA DC | - | IP40 | - | unknown | 100mA | PC Pin | - | - | 12.8mm | 6.5 mm | Lever, Roller | SPDT | On-Mom | 0.1A | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | - | A@VAC | .1A@30VDC | 0.022 (0.55mm) | - | 0.020 (0.5mm) | - | 0.512 (13.0mm) | 2.039gf | 0.55 mm | - | Actuator Mounted Left Side | - | - | - | 5.8mm | - | - | RoHS Compliant | - | - | ||
![]() V-10G-3C24-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | 6.2g | - | - | - | - | - | Silver | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Tray | 2004 | V | - | Active | Not Applicable | Quick Connect | - | - | 80°C | -25°C | - | 30V | 10A AC 100mA DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | 250V | - | - | SPST | 250V | 50,000,000 Cycles | - | - | 100gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 20gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP40 | ||
![]() V-10G-1A5-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | Silver | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | 30V | 10A AC 100mA DC | - | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPDT | On-Mom | 10A | - | - | 250V | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | 10A | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | 2.5 mm | 1.2 mm | - | - | - | - | 15.9mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() D3V-21G1-1C4A-K Omron Electronics Inc-EMC Div | 17 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | Silver | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.90.40 | 30V | 21A AC 14A DC | Straight | IP40 | - | - | 14A | Quick Connect - 0.250 (6.3mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | 21A | IP00 | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | 21A | 21A@250VAC | 21A@8VDC | 0.031 (0.79mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 20gf | 2.2 mm | 1.2 mm | - | - | - | - | 15.9mm | No | - | RoHS Compliant | - | - | ||
![]() D3V-164-1A4 Omron Electronics Inc-EMC Div | 406 |
| Datasheet | 17 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | Straight | IP40 | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Simulated Roller | SPDT | On-Mom | - | IP00 | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 60gf | - | 16A@250VAC | 16A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 6.118gf | - | - | - | - | - | - | 15.9mm | - | Unknown | RoHS Compliant | - | - | ||
![]() D3V-16G2-3C25-K Omron Electronics Inc-EMC Div | 105 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Quick Connect | - | - | - | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | 250V | - | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 125gf | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SS-5-FT-07 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | SS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() A-20G-B7-K Omron Automation and Safety | 11 |
| Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | A | - | Obsolete | 1 (Unlimited) | Screw | - | General Purpose | 80°C | -25°C | - | 30V | 20A AC 6A DC | Straight | IP00 | 17.53mm | - | 20A | Screw Terminal | 250V | CSA, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 480V | 20A | 1 | SPDT | 250V | 1,000,000 Cycles | - | - | 400 ~ 625gf | - | - | - | 0.010 (0.25mm) | - | 0.008 (0.2mm) | 0.051 (1.3mm) | 0.640 (16.3mm) | 285gf | - | - | - | - | 49.28mm | 17.45mm | - | - | - | RoHS Compliant | Lead Free | IP00 | ||
![]() V1621A6R Omron | In Stock | - | - | - | - | - | - | Hinge Lever | 10.3 | 15.9 | 29.4 | Straight | - | EAR99 | - | 16@250VAC | 1.5 | 105 | 372.85@(CSA/UL) | 50000000 | -25 | Screw Mount | 2.45 | SPDT | N.O./N.C. | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-21G6-1C4A-K Omron Electronics Inc-EMC Div | 65 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | Silver | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.90.40 | 30V | 21A AC 14A DC | Straight | IP40 | - | - | 14A | Quick Connect - 0.250 (6.3mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Roller | SPDT | On-Mom | 21A | IP00 | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 80gf | 21A | 21A@250VAC | 21A@8VDC | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 5.099gf | 5.6 mm | 4 mm | - | - | - | - | 15.9mm | No | - | RoHS Compliant | - | - | ||
![]() D4V-8108SZ Omron Automation and Safety | 5 |
| Datasheet | 3 Weeks | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Connector | - | - | - | - | - | 250V | - | - | - | - | - | 5A | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | 7.84 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP65 | ||
![]() SS-01GLD2 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 19 Weeks | Screw, Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Gold | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2004 | SS | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP40 | - | - | 100mA | PC Pin | 125V | - | 19.8mm | 6.4 mm | Lever, Straight | SPDT | On-Mom | 0.1A | - | - | 125V | - | - | - | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | 0.1A | .1A@125VAC | .1A@30VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 6.118gf | 2 mm | 1.2 mm | - | - | - | - | 10.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() D3V-16G2M-3A5-K Omron Electronics Inc-EMC Div | 17 |
| Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Solder | - | - | 105°C | -25°C | - | 30V | 16A AC 10A DC | Straight | IP40 | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | 250V | - | - | SPST | 250V | 10,000,000 Cycles | - | - | 125gf | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() SS-01GL-FD1 Omron Electronics Inc-EMC Div | 415 |
| Datasheet | 19 Weeks | Screw, Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Gold | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -25°C | - | 30V | 100mA AC/DC | Right Angle | IP40 | - | - | 100mA | PC Pin | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 125V | - | - | SPDT | 30V | 30,000,000 Cycles | - | - | 16gf | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 2.039gf | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | IP40 | ||
![]() D3V-6G-2A4-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | 6.2g | - | - | - | - | - | Silver | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Solder | - | - | - | - | - | 30V | 6A AC/DC | Straight | IP40 | - | unknown | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | 250V | - | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | - | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 15gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V-15-3A6 Omron Electronics Inc-EMC Div | 1000 | - | Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 30V | 15A AC 600mA DC | - | IP40 | - | unknown | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 400gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 80gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4SL-N2TFA Omron Automation and Safety | 2756 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4SL-N2SFG Omron Automation and Safety | 2646 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |