- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Body Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4SL-N2SFG Omron Automation and Safety | 2646 |
| Datasheet | 2 Weeks | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3PFG-DN Omron Automation and Safety | 2936 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3RFA-DN Omron Automation and Safety | 2615 |
| Datasheet | 17 Weeks | - | Chassis Mount | 150,000 Cycles | -10°C~55°C | Bulk | 2012 | D4SL-N | Active | 1 (Unlimited) | - | EAR99 | - | 125V | 1.5A AC 220mA DC | IP67 - Dust Tight, Waterproof | unknown | - | Connector | 120V | - | - | Panel Disconnect | 3PST-NC x 2 | On-Off | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 6118gf | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | Status Indicator | - | RoHS Compliant | - | ||
![]() D4SL-N4NDG-DN Omron Automation and Safety | 2792 |
| Datasheet | 17 Weeks | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4A-5101N Omron Automation and Safety | 2617 |
| Datasheet | 2 Weeks | - | Chassis Mount | 1,000,000 Cycles | -40°C~100°C | Bulk | 2007 | D4A | Active | 1 (Unlimited) | - | - | - | 30V | 10A AC 6A DC | IP67 - Dust Tight, Waterproof | - | - | Screw Terminal | 125V | - | - | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | 50,000,000 Cycles | - | 40gfm | - | - | 70° | 5° | 15° | - | 5.103gfm | - | - | - | - | RoHS Compliant | - | ||
![]() D4C-2333 Omron Automation and Safety | 2737 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | 200,000 Cycles | -10°C~70°C | Bulk | - | D4C | Active | 1 (Unlimited) | Cable Leads | EAR99 | 8536.50.70.00 | - | 5A AC | IP67 - Dust Tight, Waterproof | unknown | 5A | Cable Leads | 125V | 40mm | 16 mm | Cross Roller Plunger | SPDT | On-Mom | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1800gf | 0.1A | .1A@125VAC | 0.118 (3.0mm) | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.350 (34.3mm) | 450gf | 4.8 mm | 1.8 mm | Oil Resistant Cable 5m, Status Indicator | 49mm | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-4C72R Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | Screw | - | - | - | - | - | D4N-R | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N4PDA-DN Omron Automation and Safety | 2172 |
| Datasheet | 17 Weeks | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3UFA-N Omron Automation and Safety | 2508 |
| Datasheet | 5 Weeks | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N4QDA-D4N Omron Automation and Safety | 2080 |
| Datasheet | 17 Weeks | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N4NDG-D4N Omron Automation and Safety | 2078 |
| Datasheet | 17 Weeks | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3SFA-N Omron Automation and Safety | 2494 |
| Datasheet | 17 Weeks | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3QFA-D4N Omron Automation and Safety | 2721 |
| Datasheet | 17 Weeks | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N4PDG-D4N Omron Automation and Safety | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3SFG-N Omron Automation and Safety | 2200 |
| Datasheet | 5 Weeks | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N4RDA-D4N Omron Automation and Safety | 2375 |
| Datasheet | 17 Weeks | - | Chassis Mount | 150,000 Cycles | -10°C~55°C | Bulk | 2012 | D4SL-N | Active | 1 (Unlimited) | - | - | - | 125V | 1.5A AC 220mA DC | IP67 - Dust Tight, Waterproof | - | - | Connector | 120V | - | - | Panel Disconnect | 3PST-NC x 2 | On-Off | 1,000,000 Cycles | - | 6118gf | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3RFG-D Omron Automation and Safety | 2804 |
| Datasheet | 17 Weeks | - | Chassis Mount | 150,000 Cycles | -10°C~55°C | Bulk | 2012 | D4SL-N | Active | 1 (Unlimited) | - | EAR99 | - | 125V | 1.5A AC 220mA DC | IP67 - Dust Tight, Waterproof | unknown | - | Screw Terminal | 120V | - | - | Panel Disconnect | 3PST-NC x 2 | On-Off | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 6118gf | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | Status Indicator | - | RoHS Compliant | - | ||
![]() D4SL-N3RDA-D4N Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | Chassis Mount | 150,000 Cycles | -10°C~55°C | Bulk | 2012 | D4SL-N | Active | 1 (Unlimited) | - | - | - | 125V | 1.5A AC 220mA DC | IP67 - Dust Tight, Waterproof | - | - | Connector | 120V | - | - | Panel Disconnect | 3PST-NC x 2 | On-Off | 1,000,000 Cycles | - | 6118gf | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | Status Indicator | - | RoHS Compliant | - | ||
![]() D4SL-N3QDA-D4N Omron Automation and Safety | 2052 |
| Datasheet | 17 Weeks | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3QDG-DN Omron Automation and Safety | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |