- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Actuator | Actuator Style | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Brand | Contact Materials | ECCN (US) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | HTS | Illuminated | Manufacturer | Maximum Current Rating (A) | Maximum Movement Differential (mm) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mechanical Life (Cycles) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Force (N) | Part # Aliases | Pole Throw Configuration | Switch Configuration | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Operating Supply Voltage | Circuit | Switch Function | Contact Voltage(DC)-Max | Throw Configuration | Mechanical Life | Switch Type | Contact Form | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Lamp Type | Features | Electrical Life Cycles | Product Category | IP Rating | Length | Width | Body Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4SL-N3SFG Omron Automation and Safety | 2976 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4N-9A2G Omron Automation and Safety | 50 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | - | EAR99 | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Connector | 120V | 31mm | 30 mm | Side Rotary, Adjustable Roller | - | DPST-NO/NC | On-Mom, Off-Mom | 250V | DPST | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 459gf | - | - | 10A | 40° | 240V | - | 18° | - | 41gf | - | - | - | Metal Lever, Resin Roller | - | - | - | - | - | 57.5mm | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-2CFG-B4 Omron Automation and Safety | 2692 |
| - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | - | D4NL | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | - | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | DPST | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | Status Indicator | - | - | - | - | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4SL-N2TFA-N Omron Automation and Safety | 2350 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D2F-01L(UL/CSA) Omron | In Stock | - | - | - | - | - | - | Lever | Hinge Lever | 5.8 | 6.5 | 12.8 | Straight | Omron Electronics | Gold Alloy | EAR99 | - | 100 | 8536.50.90.40 | Non-Illuminated | Omron | 0.1@30VDC | 0.5 | + 85 C | 85 | 1000000 | - 40 C | -40 | Through Hole | PCB Mount | 0.78 | D2F01LULCSA | SPDT | N.O./N.C. | 0.017637 oz | 30 VDC | - | - | - | D2F | Active | - | - | - | Ultra Subminiature | - | - | Switches | - | - | - | - | - | 100 mA | PC Pins | - | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | SPDT | 1.47 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | Basic / Snap Action Switches | IP40 | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N4AFG-N Omron Automation and Safety | 2289 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2012 | D4SL-N | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 125V | 1.5A AC 220mA DC | IP67 - Dust Tight, Waterproof | - | unknown | - | Connector | 120V | - | - | Panel Disconnect | - | DPST-NO/NC (DB/DM) x 2 | On-Off, Off-On | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4N-1A32R Omron Automation and Safety | 50 |
| Datasheet | 2 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D4N-R | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4N-2B20R Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D4N-R | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4N-1B31 Omron Automation and Safety | 50 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Round (Pin Plunger) | - | DPST-NC | On-Mom | 250V | DPST | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | - | - | 10A | 0.158 (4.0mm) | 240V | 0.040 (1.0mm) | 0.080 (2.0mm) | 0.715 (18.2mm) | 153gf | 6 mm | 2 mm | - | - | - | - | - | - | - | 57.5mm | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4SL-N4PDG-DN Omron Automation and Safety | 2500 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3VFA-N Omron Automation and Safety | 2939 |
| Datasheet | 17 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2012 | D4SL-N | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 125V | 1.5A AC 220mA DC | IP67 - Dust Tight, Waterproof | - | unknown | - | Connector | 120V | - | - | Panel Disconnect | - | DPST-NC x 2 | On-Off | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N4NDA-D4N Omron Automation and Safety | 2418 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3RDG-D4N Omron Automation and Safety | 2597 |
| Datasheet | 17 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2012 | D4SL-N | Active | 1 (Unlimited) | - | - | - | - | - | - | 125V | 1.5A AC 220mA DC | IP67 - Dust Tight, Waterproof | - | - | - | Connector | 120V | - | - | Panel Disconnect | - | 3PST-NC x 2 | On-Off | - | - | 1,000,000 Cycles | - | - | 6118gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | Status Indicator | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3RDA-DN Omron Automation and Safety | 2060 |
| Datasheet | 17 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2012 | D4SL-N | Active | 1 (Unlimited) | - | - | - | - | - | - | 125V | 1.5A AC 220mA DC | IP67 - Dust Tight, Waterproof | - | - | - | Connector | 120V | - | - | Panel Disconnect | - | 3PST-NC x 2 | On-Off | - | - | 1,000,000 Cycles | - | - | 6118gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | Status Indicator | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3RDG-DN Omron Automation and Safety | 2990 |
| Datasheet | 17 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | - | D4SL-N | Active | 1 (Unlimited) | - | - | - | - | - | - | 125V | 1.5A AC 220mA DC | IP67 - Dust Tight, Waterproof | - | - | - | Connector | 120V | - | - | Panel Disconnect | - | 3PST-NC x 2 | On-Off | - | - | 1,000,000 Cycles | - | - | 6118gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | Status Indicator | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3PFG-D Omron Automation and Safety | 2440 |
| Datasheet | 5 Weeks | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 39mm | unknown | - | - | - | - | - | - | 24V | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39mm | 179.9mm | - | RoHS Compliant | IP67 | ||
![]() D4SL-N3PFG-D4 Omron Automation and Safety | 2790 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3UFA Omron Automation and Safety | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3QFG-D4N Omron Automation and Safety | 2541 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() V-10-2A4 Omron Electronics Inc-EMC Div | 16 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 30V | 10A AC 600mA DC | IP40 | - | unknown | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | - | SPST-NC | On-Mom | - | SPST | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 20gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |