- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2HW-BL262MR Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 20 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | 5.3 mm | Lever, Leaf | SPST-NC | On-Mom | - | - | 2A | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 183gf | - | - | 2A@12VDC | 0.070 (1.8mm) | - | 0.020 (0.5mm) | - | 0.291 (7.4mm) | 20gf | 1.8 mm | - | Support Posts | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-BL273ML Omron Electronics Inc-EMC Div | 11 |
| Datasheet | 20 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | 5.3 mm | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | 2A | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 183gf | - | - | 2A@12VDC | 0.079 (2.0mm) | - | 0.020 (0.5mm) | - | 0.425 (10.8mm) | 20gf | 2 mm | - | Support Posts | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-BR232ML Omron Electronics Inc-EMC Div | 11 |
| Datasheet | 20 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | 5.3 mm | Lever, Simulated Roller | SPST-NC | On-Mom | - | - | 2A | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 66gf | - | - | 2A@12VDC | 0.075 (1.9mm) | - | 0.020 (0.5mm) | - | 0.440 (11.2mm) | 5.099gf | 1.9 mm | - | Support Posts | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4C2G Omron Automation and Safety | 20 |
| - | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2011 | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Adjustable Roller | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 459gf | 10A | - | - | 40° | 240V | - | 18° | - | 41gf | - | - | Metal Lever, Resin Roller | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2JW-01K1A1-MD Omron Electronics Inc-EMC Div | 8000 |
| Datasheet | 12 Weeks | - | Brackets, Chassis Mount, Panel, Screw, Surface Mount, Wire | Chassis Mount | Molded | - | - | - | Gold | 100,000 Cycles | -40°C~85°C | Tray | 2000 | D2JW | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 100mA | Wire Leads | - | - | - | 5.3 mm | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 117gf | - | - | - | 0.026 (0.7mm) | - | 0.020 (0.5mm) | 0.214 (5.4mm) | 0.330 (8.4mm) | 23gf | - | 5.4 mm | - | - | - | 9.4mm | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() SS-01-E Omron Electronics Inc-EMC Div | 106 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | 100 | - | 1.6g | - | Gold | 200,000 Cycles | -25°C~85°C | Bulk | 2003 | SS | yes | Active | Not Applicable | Solder | EAR99 | - | 2 | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | 6.4mm | - | 100mA | Solder Lug | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.1A | - | 125V | 100mA | - | - | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 25gf | 0.1A | - | .1A@30VDC | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 2.039gf | 1 mm | 0.5 mm | - | 19.8mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D2FD-2L30-1T Omron Electronics Inc-EMC Div | 741 |
| Datasheet | 13 Weeks | Silver | Through Hole | Through Hole | 125 | - | - | - | Gold, Silver | 30,000 Cycles | -20°C~70°C | Bulk | 2004 | D2FD | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Straight | - | - | - | - | - | 30V | 2A AC/DC | - | IP60 - Dust Tight | - | - | 2A | PC Pin | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | 30mOhm | - | - | - | 125V | - | - | - | 30V | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 66gf | - | - | - | 0.020 (0.5mm) | - | 0.020 (0.5mm) | - | 0.445 (11.3mm) | 5.099gf | - | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() Z-15GW4-B Omron Automation and Safety | 2288 |
| Datasheet | 2 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | Resin | 58g | Stainless Steel | Silver | 500,000 Cycles | -25°C~80°C | Bulk | 1995 | Z | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.90.40 | 30V | 15A AC 6A DC | Straight | IP00 | 17.45mm | unknown | 6A | Screw Terminal | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 500V | 15A | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 28gf | - | 15A@250VAC | 15A@14VDC | 0.219 (5.6mm) | - | 0.050 (1.3mm) | 0.394 (10.0mm) | 0.748 (19.0mm) | 3.500gf | - | 10 mm | - | 74.6mm | 29.4mm | 25.5mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() SS-3GLP Omron Electronics Inc-EMC Div | 4320 |
| Datasheet | 19 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | 125 | - | - | - | Silver | 100,000 Cycles | -25°C~85°C | Tray | 2004 | SS-P | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 3A AC/DC | Straight | IP40 | - | - | 3A | Solder Lug | 125V | - | - | 6.4 mm | Lever, Straight | SPDT | On-Mom | 50mOhm | 100MOhm | 3A | - | 125V | - | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 51gf | 3A | - | 3A@30VDC | 0.040 (1.0mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 5.099gf | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4F-320-3D Omron Automation and Safety | 2176 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 1,000,000 Cycles | -30°C~70°C | Bulk | 2014 | D4F | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 15A | Cable Leads | 120V | - | - | - | Side Rotary, Roller | 4PST-2NO/2NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | 4PST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | - | - | - | 40° | - | - | 12° | - | 51gf | - | - | Cable Length 3m | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-1DFA-B4 Omron Automation and Safety | 2102 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | DPST-NC x 2 | On-Off | - | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-4FFG-B-NPT Omron Automation and Safety | 2327 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | 2007 | D4NL | - | Active | 1 (Unlimited) | Screw | - | - | - | 55°C | -10°C | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-2NC/1NO + DPST-NC | On-Off, Off-On | - | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4F-120-1R Omron Automation and Safety | 2617 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 150,000 Cycles | -30°C~70°C | Bulk | 2013 | D4F | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 15A | Cable Leads | 120V | - | - | - | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | - | - | - | 40° | - | - | 12° | - | 51gf | - | - | Cable Length 1m | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4B-2170N Omron Automation and Safety | 36 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -40°C~80°C | Bulk | 2016 | D4B-N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 120V | - | 43mm | 40 mm | Round (Pin Plunger) | SPDT (DB/DM) | On-Mom | - | - | 10A | 14V | - | - | - | SPDT | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1900gf | 10A | 10A@400VAC | 10A@14VDC | 0.197 (5.0mm) | 400V | 0.040 (1.0mm) | 0.080 (2.0mm) | 1.380 (35.0mm) | 200gf | 7 mm | 2 mm | - | - | - | 74mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-01GL2-E Omron Electronics Inc-EMC Div | 102 |
| Datasheet | 11 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | 100 | - | - | Polyacetal, Resin, Stainless Steel | Gold | 200,000 Cycles | -25°C~85°C | Tray | 2004 | SS | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | 6.4mm | - | 100mA | Solder Lug | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | 0.1A | - | 125V | 100mA | - | - | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 8.158gf | 0.1A | .1A@125VAC | .1A@30VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 1.020gf | - | 1.2 mm | - | 22.05mm | - | 10.2mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() A-20GQ22-B Omron Automation and Safety | 46 | - | Datasheet | 2 Weeks | - | Panel, Screw | Panel Mount | - | - | 58g | Stainless Steel | - | 500,000 Cycles | -25°C~80°C | Bulk | 2004 | A | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | 8536.50.70.00 | 30V | 20A AC 6A DC | Straight | IP00 | 17.45mm | - | 6A | Screw Terminal | 250V | CSA, UL | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | - | 500V | 20A | 1 | - | 250V | 1,000,000 Cycles | - | 20A | 630gf | - | - | - | 0.141 (3.6mm) | - | 0.014 (0.35mm) | 0.051 (1.3mm) | 1.313 (33.4mm) | 280gf | - | - | - | 49.2mm | 17.45mm | 24.2mm | - | Unknown | RoHS Compliant | - | - | ||
![]() SS-01GL-F-3 Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | Gold | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 30V | 100mA AC/DC | Straight | IP40 | - | unknown | 100mA | Solder Lug | 125V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | 125V | - | - | SPDT, SPST | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 16gf | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 2.039gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ZV-N21-2 Omron Automation and Safety | 51 |
| - | 16 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | 2017 | ZV | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | - | IP65 - Dust Tight, Water Resistant | - | unknown | 15A | Screw Terminal | 125V | - | 86mm | 25.4 mm | Cross Roller Plunger | SPDT | On-Mom | - | - | 0.5A | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 500gf | - | 15A@250VAC | .5A@125VDC | 0.138 (3.5mm) | 250V | 0.005 (0.12mm) | 0.040 (1.0mm) | 2.961 (75.2mm) | 100gf | 4.5 mm | 1 mm | - | - | - | 44.5mm | - | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() SS-3GL13PT Omron Electronics Inc-EMC Div | 1500 | - | Datasheet | 19 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | Stainless Steel | Silver | 100,000 Cycles | -25°C~85°C | Tray | 2002 | SS-P | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 3A AC/DC | Straight | IP40 | 6.4mm | - | 3A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | 3A | - | 125V | 3A | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 51gf | 3A | - | 3A@30VDC | 0.039 (1.0mm) | - | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 5.099gf | - | - | - | 22.15mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4N-2E25 Omron Automation and Safety | 11 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | P.T.= 18 DEG, T.T.= 58 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | DPST-NO/NC (MBB) | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | - | 28° | - | 51gf | - | - | Metal Lever, Metal Roller | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof |