- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | ElectricalLife | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Voltage(DC)-Max | Throw Configuration | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Body Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4N-1B2HR Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | Screw | - | - | - | - | D4N-R | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4N-1C2GR Omron Automation and Safety | 50 |
| Datasheet | 10 Weeks | - | - | - | - | - | D4N-R | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4N-2C62R Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | Screw | - | - | - | - | D4N-R | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4N-1C72R Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | Screw | - | - | - | - | D4N-R | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4JL-4QFG-C5 Omron Automation and Safety | 2939 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | 500,000 Cycles | -10°C~55°C | Bulk | D4JL | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 3A | Screw Terminal | 240V | 114mm | 36.5 mm | Panel Disconnect | 3PST-2NC/1NO + 3PST-NC | On-Off, Off-On | - | 3PST | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 6118gf | 10A | 10A@240VAC | - | - | 0.591 (15.0mm) | - | - | - | 14 mm | - | 132.9mm | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-4BFG-B4 Omron Automation and Safety | 2641 |
| - | 11 Weeks | Chassis Mount | Chassis Mount | 500,000 Cycles | -10°C~55°C | Bulk | D4NL | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | DPST | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3059gf | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-4DFG-B-NPT Omron Automation and Safety | 2405 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | 500,000 Cycles | -10°C~55°C | Bulk | D4NL | Active | 1 (Unlimited) | Screw | - | 55°C | -10°C | - | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | - | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | DPST-NC x 2 | On-Off | - | DPST | 1,000,000 Cycles | - | 3059gf | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-4AFA-B4-NPT Omron Automation and Safety | 2982 |
| - | 4 Weeks | Chassis Mount | Chassis Mount | 500,000 Cycles | -10°C~55°C | Bulk | D4NL | Active | 1 (Unlimited) | Screw | - | 55°C | -10°C | - | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | - | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | DPST-NO/NC (DB/DM) x 2 | On-Off, Off-On | - | DPST | 1,000,000 Cycles | - | 3059gf | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-4BFA-B-NPT Omron Automation and Safety | In Stock | - | - | 4 Weeks | Chassis Mount | Chassis Mount | 500,000 Cycles | -10°C~55°C | Bulk | D4NL | Active | 1 (Unlimited) | Screw | - | 55°C | -10°C | - | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | - | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | DPST | 1,000,000 Cycles | - | 3059gf | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-4BFA-B4-NPT Omron Automation and Safety | 2037 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | 500,000 Cycles | -10°C~55°C | Bulk | D4NL | Active | 1 (Unlimited) | Screw | - | 55°C | -10°C | - | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | - | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | DPST | 1,000,000 Cycles | - | 3059gf | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-2C72 Omron Automation and Safety | 50 |
| - | 3 Weeks | Chassis Mount | Chassis Mount | 300,000 Cycles | -30°C~70°C | Bulk | D4N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Lever, Roller | 3PST-2NC/1NO | On-Mom, Off-Mom | 250V | 3PST | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 510gf | 10A | - | 0.197 (5.0mm) | 240V | 0.157 (4.0mm) | 1.063 (27.0mm) | 82gf | 9 mm | 4 mm | - | 57.5mm | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-4GFG-B4-NPT Omron Automation and Safety | 2734 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | 500,000 Cycles | -10°C~55°C | Bulk | D4NL | Active | 1 (Unlimited) | Screw | - | 55°C | -10°C | - | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | - | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-NC + DPST-NO/NC | On-Off, Off-On | - | 3PST, DPST | 1,000,000 Cycles | - | 3059gf | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-4GFA-B4-NPT Omron Automation and Safety | 2171 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | 500,000 Cycles | -10°C~55°C | Bulk | D4NL | Active | 1 (Unlimited) | Screw | - | 55°C | -10°C | - | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | - | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-NC + DPST-NO/NC | On-Off, Off-On | - | 3PST, DPST | 1,000,000 Cycles | - | 3059gf | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-4HFA-B4-NPT Omron Automation and Safety | 2977 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | 500,000 Cycles | -10°C~55°C | Bulk | D4NL | Active | 1 (Unlimited) | Screw | - | 55°C | -10°C | - | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | - | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-NC + DPST-NC | On-Off | - | 3PST, DPST | 1,000,000 Cycles | - | 3059gf | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-2EDB-B Omron Automation and Safety | 2479 |
| - | 11 Weeks | Chassis Mount | Chassis Mount | 500,000 Cycles | -10°C~55°C | Bulk | D4NL | Active | 1 (Unlimited) | Screw | - | 55°C | -10°C | - | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | - | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-2NC/1NO + DPST-NO/NC | On-Off, Off-On | - | 3PST, DPST | 1,000,000 Cycles | - | 3059gf | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-9B20R Omron Automation and Safety | 2460 |
| Datasheet | 10 Weeks | Screw | - | - | - | - | D4N-R | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4N-2C72R Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | Screw | - | - | - | - | D4N-R | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4N-1D31R Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | Screw | - | - | - | - | D4N-R | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4N-1D20R Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | Screw | - | - | - | - | D4N-R | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4N-4B72R Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | Screw | - | - | - | - | D4N-R | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |