- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Features | Body Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V-10G1-1C24-K Omron Electronics Inc-EMC Div | 29 |
| Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | Silver | 300,000 Cycles | -25°C~80°C | Bulk | 2004 | V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | 30V | 10A AC 100mA DC | Straight | IP40 | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 250V | CSA, UL | 27.8mm | - | Lever, Straight | SPDT | On-Mom | - | - | 250V | 1 | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 100gf | - | - | - | 0.030 (0.76mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 15gf | 2.5 mm | - | - | RoHS Compliant | - | ||
![]() D4SL-N2GFG-D Omron Automation and Safety | 2390 |
| - | 2 Weeks | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3GFG-D4N Omron Automation and Safety | 2772 |
| - | 17 Weeks | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N2NFG-D4 Omron Automation and Safety | 2974 |
| - | 2 Weeks | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N2PDA-DN Omron Automation and Safety | 2485 |
| - | 17 Weeks | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N3FFG-D Omron Automation and Safety | 2217 |
| - | 17 Weeks | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() T4012-011SM Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | IP67 | ||
![]() D40ML-P2-B-5M Omron Automation and Safety | 803 |
| - | 2 Weeks | - | Chassis Mount | - | - | -25°C~40°C | Bulk | 2016 | D40ML | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 24V | 200mA DC | - | IP67 - Dust Tight, Waterproof | - | - | Cable Leads | - | - | - | - | Panel Disconnect | DPST-NC | On-Off | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic Latching, RFID | - | RoHS Compliant | - | ||
![]() T4012-011F2M Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flex Actuator | - | Non-RoHS Compliant | IP67 | ||
![]() T4012-031SM Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | IP67 | ||
![]() T4012-031F2M Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | IP67 | ||
![]() D4SL-N2QDG-DN Omron Automation and Safety | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N2RDA-D4N Omron Automation and Safety | In Stock | - | - | 17 Weeks | - | Chassis Mount | - | 150,000 Cycles | -10°C~55°C | Bulk | - | D4SL-N | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | - | - | Connector | 120V | - | - | - | Panel Disconnect | 3PST-NC x 2 | On-Off | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 6118gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | Status Indicator | - | RoHS Compliant | - | ||
![]() D4BL-2DRA-A Omron Automation and Safety | 2511 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4BL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 6A AC | - | IP67 - Dust Tight, Waterproof | unknown | 6A | Screw Terminal | 115V | - | - | - | Panel Disconnect | DPST-NC (DB) + SPST-NC (DB) | On-Off | - | - | - | - | DPST, SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 2000gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | Status Indicator | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4B-2187N Omron Automation and Safety | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | 500,000 Cycles | -40°C~80°C | Bulk | 2008 | D4B-N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 15 DEG, T.T.=15 DEG | 8536.50.70.00 | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | unknown | 6A | Screw Terminal | 120V | - | 43mm | 40 mm | Spring, Rod | SPDT (DB/DM) | On-Mom | 10A | 14V | - | - | SPDT | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 150gf | 10A | 10A@400VAC | 10A@14VDC | - | 400V | - | 15° | - | - | - | Wobble, Plastic | 74mm | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() T4012-020F2M Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | IP67 | ||
![]() D4SL-N2DFA-N Omron Automation and Safety | 2649 |
| - | 2 Weeks | - | Chassis Mount | - | 150,000 Cycles | -10°C~55°C | Bulk | 2012 | D4SL-N | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | unknown | - | Connector | 120V | - | - | - | Panel Disconnect | DPST-NC x 2 | On-Off | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N2FFG-D4N Omron Automation and Safety | 2420 |
| - | 17 Weeks | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4SL-N2EFA-DN Omron Automation and Safety | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D3V-16G1M-3A5-K Omron Electronics Inc-EMC Div | 166 |
| Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Solder | - | 105°C | -25°C | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | 250V | - | SPST | 250V | 10,000,000 Cycles | - | - | 200gf | - | - | - | 0.031 (0.79mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 50gf | - | - | - | RoHS Compliant | IP40 |