- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Operating Supply Voltage | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Coil Voltage (DC) | Operating Position | Release Force | Switch Action | Pre-Travel-Max | Operating Force-Max | Features | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3V-6G-2C24-K Omron Electronics Inc-EMC Div | 104 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | 6.2g | - | Silver | 500,000 Cycles | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Quick Connect | - | - | - | - | - | - | 30V | 6A AC/DC | Straight | IP40 | - | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | - | SPST-NC | On-Mom | - | - | - | 250V | - | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | - | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | - | 0.579 (14.7mm) | 15gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4B-2115N-KGM Omron Automation and Safety | 24 |
| - | 4 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | - | - | -40°C~80°C | Bulk | 2007 | D4B-N | - | Active | 1 (Unlimited) | Screw | - | - | 80°C | -40°C | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | 6A | Screw Terminal | 120V | - | - | Side Rotary, Roller | - | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | SPDT | - | 30,000,000 Cycles | - | - | 960gf | - | - | - | 50° | - | 12° | 21° | - | 21° | 150gf | - | - | - | Stainless Steel Roller | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() TL4019-31101TM Omron Automation and Safety | 2604 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | IP67 | ||
![]() D4A-3101N-F Omron Automation and Safety | 2195 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | 1,000,000 Cycles | - | - | -40°C~100°C | Bulk | 2007 | D4A | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T. = 15 DEG, D.T. = 5 DEG, T.T.= 20 DEG | 8536.50.70.00 | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 10A | Screw Terminal | 125V | 44mm | 42 mm | Side Rotary - No Lever | - | SPDT (DB/DM) | On-Mom | - | - | 14V | - | - | - | SPDT | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gfm | - | 10A@480VAC | 10A@14VDC | 70° | 480V | 5° | 15° | - | - | 5.103gfm | - | - | - | - | - | - | 75.5mm | - | - | RoHS Compliant | - | IP67 | ||
![]() D2MC-01ELA Omron Electronics Inc-EMC Div | 54 |
| Datasheet | 11 Weeks | Panel | Chassis Mount | - | - | - | - | - | - | 100,000 Cycles | - | - | -25°C~80°C | Bulk | 2010 | D2MC | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 30V | 500mA AC/DC | - | IP40 | - | - | 500mA | Quick Connect - 0.205 (5.2mm) | 125V | - | - | Without | - | SPDT | On-Mom | - | - | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | - | 0.051gfm | - | - | - | 17° | - | 3° | 21° | - | - | 0.006gfm | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4BL-4CRA-A Omron Automation and Safety | 640 |
| Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | - | - | -10°C~55°C | Bulk | - | D4BL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 6A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 115V | - | - | Panel Disconnect | - | DPST-NO/NC (DB/DM) + SPST-NC (DB) | On-Off, Off-On | - | - | - | - | - | - | DPST, SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 2000gf | - | - | - | - | - | - | 0.591 (15.0mm) | 24V | - | - | - | - | - | Status Indicator | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-10GL13D Omron Electronics Inc-EMC Div | 50 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | - | - | - | Silver | 50,000 Cycles | - | - | -25°C~85°C | Tray | 2004 | SS | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | 8536.50.70.00 | 30V | 10A AC | Straight | IP40 | - | - | 4A | PC Pin | 125V | 19.8mm | 6.4 mm | Lever, Simulated Roller | - | SPDT | On-Mom | - | - | - | 250V | - | - | - | 14V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10.1A | 50gf | - | - | 10.1A@14VDC | 0.040 (1.0mm) | - | 0.040 (1.0mm) | - | - | 0.420 (10.7mm) | 6.118gf | - | 1 mm | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D2VW-5-1MR Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 100,000 Cycles | - | - | -40°C~85°C | Bulk | 2004 | D2VW | - | Obsolete | Not Applicable | Wire Leads | - | - | 85°C | -40°C | - | - | 30V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | 5A | Wire Leads | 125V | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | - | 200gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | - | 0.579 (14.7mm) | 30gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-11G6M-1A5-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | Silver | 200,000 Cycles | - | - | -25°C~105°C | Bulk | 2003 | D3V | - | Active | Not Applicable | Solder | - | - | 105°C | -25°C | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | - | SPDT | On-Mom | - | - | - | 250V | - | - | SPDT | 250V | 10,000,000 Cycles | - | - | 125gf | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | - | 0.815 (20.7mm) | 14gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D3V-6-1A4-K Omron Electronics Inc-EMC Div | 162 |
| Datasheet | 15 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | 6.2g | - | Silver | 500,000 Cycles | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Solder | - | - | 105°C | -25°C | - | - | 30V | 6A AC/DC | Straight | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | 250V | - | - | SPDT | 250V | 10,000,000 Cycles | - | - | 100gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | - | 0.579 (14.7mm) | 15gf | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | IP40 | ||
![]() D2VW-5-3HR Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 100,000 Cycles | - | - | -40°C~85°C | Bulk | 2004 | D2VW | - | Obsolete | Not Applicable | Solder | - | - | 85°C | -40°C | - | - | 30V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Round (Pin Plunger) | - | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | - | 10,000,000 Cycles | - | - | 200gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | - | 0.579 (14.7mm) | 30gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2VW-01L1A-1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 21 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | Stainless Steel | Gold | 1,000,000 Cycles | - | - | -40°C~85°C | Bulk | 2004 | D2VW | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | - | SPDT | On-Mom | - | - | - | 125V | - | 100mA | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | - | 0.600 (15.2mm) | 20gf | - | - | - | - | 40.7mm | - | - | No | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V-15-3C26 Omron Electronics Inc-EMC Div | 2900 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | 6.2g | - | Silver | 100,000 Cycles | - | - | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | 30V | 15A AC 600mA DC | Straight | IP40 | - | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | - | SPST-NO | Off-Mom | - | - | - | 250V | - | - | SPST | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 400gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | - | 0.579 (14.7mm) | 80gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4NH-4EAS Omron Automation and Safety | 50 |
| - | 10 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4SL-N4EFG-D Omron Automation and Safety | 2560 |
| Datasheet | 2 Weeks | - | - | - | - | Metal | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | 39mm | unknown | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39mm | 179.5mm | - | - | - | RoHS Compliant | - | IP67 | ||
![]() DZE-N-2G Omron Automation and Safety | 2585 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | 80°C | -10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP65 | ||
![]() Z-15GDA55-B5V Omron Automation and Safety | 46 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | - | - | -15°C~80°C | Bulk | 2005 | Z | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 30V | 15A AC 6A DC | - | IP62 | - | unknown | 6A | Screw Terminal | 125V | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | - | - | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 540gf | - | - | - | 0.062 (1.6mm) | - | 0.002 (0.05mm) | 0.071 (1.8mm) | - | 0.846 (21.5mm) | 114gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2F-FL30-A Omron Electronics Inc-EMC Div | 27 |
| Datasheet | 11 Weeks | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | 30000 Cycle(s) | 65°C | -25°C | - | - | 2012 | - | - | Active | Not Applicable | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | - | - | - | - | - | - | - | 12.8mm | 6.5 mm | SIMULATED ROLLER LEVER | - | - | SPDT | 0.5A | IP40 | 30V | - | SOLDER | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 1A | 1A@125VAC | .5A@30VDC | - | 125V | - | - | - | - | - | MOMENTARY | - | 0.74 N | - | - | - | 5.8mm | - | - | RoHS Compliant | - | - | ||
![]() D4N-2A20R Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | D4N-R | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SS-5D-T Omron Electronics Inc-EMC Div | 379 |
| Datasheet | 14 Weeks | Screw, Through Hole | Through Hole | - | - | - | 1.6g | - | Silver | 200,000 Cycles | - | - | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 30V | 5A AC | Straight | IP40 | - | - | 4A | PC Pin | 125V | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | 250V | - | - | - | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 150gf | - | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | - | 0.330 (8.4mm) | 25gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |