- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Actuator Material | Contact Materials | ElectricalLife | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2SW-P2T Omron Electronics Inc-EMC Div | 48 |
| Datasheet | 19 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | 2g | - | Silver | 50,000 Cycles | - | -20°C~70°C | Tray | 2004 | D2SW-P | - | - | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 2A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 6.4mm | - | 2A | Quick Connect - 0.110 (2.8mm) | 250V | UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 2A | - | 250V | 2A | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 183gf | 2A | 2A@250VAC | 2A@30VDC | 0.015 (0.4mm) | - | 0.006 (0.15mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | - | 0.6 mm | - | - | 19.8mm | - | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() ZV2-N22-2S Omron Automation and Safety | 2008 | - | Datasheet | 2 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | 500,000 Cycles | - | -10°C~80°C | Bulk | 2006 | ZV2 | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 125V | 15A AC 500mA DC | Straight | IP65 - Dust Tight, Water Resistant | - | unknown | 15A | Screw Terminal | 125V | - | - | - | Roller Plunger | SPDT | On-Mom | 15mOhm | - | - | - | 480V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 500gf | - | - | - | 0.138 (3.5mm) | - | 0.005 (0.12mm) | 0.040 (1.0mm) | 1.405 (35.7mm) | 100gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() D4C-3220 Omron Automation and Safety | 20 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 200,000 Cycles | - | -10°C~70°C | Bulk | 2006 | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | O.T. = 40 DEG, P.T. = 25 DEG, D.T. = 3 DEG, T.T.= 65 DEG | 8536.50.70.00 | 30V | 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 4A | Cable Leads | - | - | 40mm | 16 mm | Side Rotary, Roller | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 580gf | - | - | .1A@30VDC | 40° | - | 0.008 (0.2mm) | 25° | - | 150gf | - | - | - | Oil Resistant Cable 3m, Status Indicator | - | - | - | 65mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-6220 Omron Automation and Safety | 13 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 200,000 Cycles | - | -10°C~70°C | Bulk | 2007 | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | O.T. = 40 DEG, P.T. = 25 DEG, D.T. = 3 DEG, T.T.= 65 DEG | 8536.50.70.00 | 30V | 100mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Cable Leads | - | - | 40mm | 16 mm | Side Rotary, Roller | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 580gf | - | - | .1A@30VDC | 40° | - | 3° | 25° | - | 150gf | - | - | - | Oil Resistant Cable 3m, Status Indicator | - | - | - | 65mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D5A-8511 Omron Automation and Safety | 2257 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | 2 | - | - | - | 1,000,000 Cycles | - | -20°C~75°C | Bulk | 2012 | D5A | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 24V | - | - | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Cable Leads | - | - | 30mm | 16 mm | Round (Pin Plunger) | Transistor Output, PNP | SPST | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 400gf | 0.1A | - | - | 0.197 (5.0mm) | - | 0.0002 (0.005mm) | 0.040 (1.0mm) | 0.825 (21.0mm) | - | 6 mm | MOMENTARY | 1 mm | Cable Length 3m | - | - | - | 45mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2125 Omron Automation and Safety | 20 | - | - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | - | Metal Lever, Metal Roller | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-2332 Omron Automation and Safety | 2112 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 200,000 Cycles | - | -10°C~70°C | Bulk | 2006 | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | 8536.50.70.00 | - | 5A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 5A | Cable Leads | 125V | - | 40mm | 16 mm | Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1800gf | 0.1A | .1A@125VAC | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.350 (34.3mm) | 450gf | 4.8 mm | - | 1.8 mm | Oil Resistant Cable 5m, Status Indicator | - | - | - | 49mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-1350 Omron Automation and Safety | 41 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 200,000 Cycles | - | -10°C~70°C | Bulk | 2006 | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | P.T. = 15 DEG, ELECTRICAL LIFE IS CALCULATED AT AN OPERATING TEMPERATURE 5 DEGREE TO 35 DEGREE | 8536.50.70.00 | 30V | 5A AC 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 4A | Cable Leads | 250V | - | 40mm | 16 mm | Spring, Rod | SPDT | On-Mom | - | - | 4A | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 150gf | 5A | 5A@250VAC | - | - | - | - | 15° | - | - | - | - | - | Oil Resistant Cable 5m | - | - | - | 49mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2RV Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 8 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 100 | - | 7g | - | - | 3,000,000 Cycles | - | -10°C~60°C | Bulk | 2003 | D2RV | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 100V | 250mA DC | Straight | IP40 | - | - | 250mA | Quick Connect - 0.187 (4.7mm) | - | UL | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | 0.25A | - | - | - | - | SPST | 100V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 250mA | 50gf | - | - | - | 0.025 (0.6mm) | - | 0.031 (0.8mm) | 0.063 (1.6mm) | 0.567 (14.4mm) | - | 2.2 mm | - | 1.6 mm | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D3D-211 Omron Electronics Inc-EMC Div | 9000 |
| Datasheet | 10 Weeks | Panel, Snap in | Panel Mount, Snap-In | 125 | - | - | - | Gold | 50,000 Cycles | Industrial grade | -30°C~60°C | Tray | 2002 | D3D | e4 | yes | Active | Not Applicable | - | EAR99 | - | Silver (Ag) | White | - | 8536.50.70.00 | - | 1A AC | - | IP00 | - | - | 1A | Connector | 125V | CSA, UL, cURus | - | - | Angled Toggle (Detector) | SPDT | On-Mom | - | - | - | - | - | 1A | 1 | - | - | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | 500mA | 204gf | 1A | - | - | - | - | - | - | 0.512 (13.0mm) | - | 9.7 mm | - | - | White Actuator | 15mm | 25mm | 15mm | - | - | Unknown | RoHS Compliant | Lead Free | IP00, IP40 | ||
![]() SS-01GLT Omron Electronics Inc-EMC Div | 775 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | 100 | - | - | Stainless Steel | Gold | 200,000 Cycles | - | -25°C~85°C | Bulk | 2004 | SS | - | yes | Active | Not Applicable | Quick Connect | EAR99 | 2 | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | 6.4mm | - | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | CSA, UL | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 125V | 100mA | 1 | - | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 50gf | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 6.118gf | - | - | - | - | - | 19.8mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D2HW-BL282M Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 20 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | Gold | 100,000 Cycles | - | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | 5.3 mm | Lever, Leaf | SPST-NC | On-Mom | - | - | 2A | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 92gf | - | - | 2A@12VDC | 0.110 (2.8mm) | - | 0.027 (0.7mm) | - | 0.606 (15.4mm) | 5.099gf | 2.8 mm | - | - | Support Posts | - | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-BR232M Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 20 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | Gold | 100,000 Cycles | - | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | 5.3 mm | Lever, Simulated Roller | SPST-NC | On-Mom | - | - | 2A | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 66gf | - | - | 2A@12VDC | 0.075 (1.9mm) | - | 0.020 (0.5mm) | - | 0.440 (11.2mm) | 5.099gf | 1.9 mm | - | - | Support Posts | - | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2F-F-A1 Omron Electronics Inc-EMC Div | 629 |
| Datasheet | 12 Weeks | Screw, Through Hole | Through Hole, Right Angle | - | - | 500mg | - | Silver | 30,000 Cycles | - | -25°C~65°C | Bulk | 2004 | D2F | - | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 1A AC 500mA DC | Right Angle | IP40 | 10.5mm | - | 1A | PC Pin | 125V | - | - | 6.5 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.5A | - | 125V | 1A | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1A | 75gf | 1A | 1A@125VAC | .5A@30VDC | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 5.099gf | 0.75 mm | - | - | Actuator Mounted Left Side | - | 12.8mm | - | 5.8mm | No | Unknown | RoHS Compliant | - | - | ||
![]() D2HW-BL222M Omron Electronics Inc-EMC Div | 11 |
| Datasheet | 20 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | Gold | 100,000 Cycles | - | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | 5.3 mm | Lever, Straight | SPST-NC | On-Mom | - | - | 2A | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 50gf | - | - | 2A@12VDC | 0.098 (2.5mm) | - | 0.031 (0.8mm) | - | 0.366 (9.3mm) | 3.059gf | 2.5 mm | - | - | Support Posts | - | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-BR222ML Omron Electronics Inc-EMC Div | 11 |
| Datasheet | 20 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | Gold | 100,000 Cycles | - | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | 5.3 mm | Lever, Straight | SPST-NC | On-Mom | - | - | 2A | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 50gf | - | - | 2A@12VDC | 0.098 (2.5mm) | - | 0.031 (0.8mm) | - | 0.366 (9.3mm) | 3.059gf | 2.5 mm | - | - | Support Posts | - | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-BR223M Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 20 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | Gold | 100,000 Cycles | - | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | 5.3 mm | Lever, Straight | SPST-NO | Off-Mom | - | - | 2A | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 50gf | - | - | 2A@12VDC | 0.098 (2.5mm) | - | 0.031 (0.8mm) | - | 0.366 (9.3mm) | 3.059gf | 2.5 mm | - | - | Support Posts | - | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-BR233M Omron Electronics Inc-EMC Div | 11 |
| Datasheet | 20 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | Gold | 100,000 Cycles | - | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | 5.3 mm | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | 2A | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 66gf | - | - | 2A@12VDC | 0.075 (1.9mm) | - | 0.020 (0.5mm) | - | 0.440 (11.2mm) | 5.099gf | 1.9 mm | - | - | Support Posts | - | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2MQ-1 Omron Electronics Inc-EMC Div | 100000 |
| Datasheet | 15 Weeks | Panel, Screw, Through Hole | Through Hole | - | - | 300mg | Plastic | Silver | 10,000 Cycles | - | -15°C~70°C | Bulk | 2004 | D2MQ | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 500mA DC | Straight | IP40 | 2.7mm | - | 500mA | PC Pin | - | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 100mOhm | 100MOhm | 0.5A | - | - | 500mA | - | - | 30V | 30,000 Cycles | SNAP ACTING/LIMIT SWITCH | 500mA | 120gf | - | - | .5A@30VDC | 0.004 (0.1mm) | - | 0.004 (0.1mm) | 0.015 (0.4mm) | 0.224 (5.7mm) | 21gf | - | - | 0.4 mm | - | - | 8.2mm | 2.6mm | 6.5mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D2HW-BL262ML Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 20 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | Gold | 100,000 Cycles | - | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | 5.3 mm | Lever, Leaf | SPST-NC | On-Mom | - | - | 2A | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 183gf | - | - | 2A@12VDC | 0.070 (1.8mm) | - | 0.020 (0.5mm) | - | 0.291 (7.4mm) | 20gf | 1.8 mm | - | - | Support Posts | - | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof |