- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Weight | Actuator Material | Approvals | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Part # Aliases | Part Life Cycle Code | Rad Hardened | Risk Rank | RoHS | Unit Weight | Voltage Rating (AC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Number of Circuits | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Operating Supply Current | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Slew Rate | Operating Force | Output Current per Channel | Input Offset Voltage (Vos) | Gain Bandwidth Product | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Input Bias Current | Actuator Travel | Pre-Travel-Max | Lamp Type | Features | Product Category | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3V-161M-1C5 Omron Electronics Inc-EMC Div | 39 | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 105°C | -25°C | - | - | 30V | 16A AC 10A DC | - | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | 16A | - | 200gf | - | - | - | - | - | - | - | - | 0.031 (0.79mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 50gf | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP40 | ||
![]() D3V-6G-1C4-K Omron Electronics Inc-EMC Div | 184 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | 6.2g | - | - | - | Silver | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | - | - | - | - | 30V | 6A AC/DC | Straight | IP40 | - | unknown | 6A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 100gf | - | - | - | - | - | - | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 15gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-62-1C4 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 6A AC/DC | - | IP40 | - | - | 6A | Quick Connect - 0.250 (6.3mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | - | 6A | IP00 | - | 8V | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 60gf | - | - | - | - | - | 6A | 6A@250VAC | 6A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 6.118gf | - | 5.6 mm | 4 mm | - | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D3V-16-1C25-K Omron Electronics Inc-EMC Div | 96 |
| Datasheet | 13 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | 6.2g | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.90.40 | - | 30V | 16A AC 10A DC | Straight | IP40 | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPDT | On-Mom | - | 16A | IP00 | - | - | 250V | - | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 200gf | - | - | - | - | - | 16A | 16A@250VAC | 16A@8VDC | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | - | 2.2 mm | 1.2 mm | - | - | - | - | - | - | 15.9mm | No | - | RoHS Compliant | - | - | ||
![]() 445310300 Omron | 708 | - | - | 14 Weeks | Surface Mount | - | - | - | - | 4 | - | - | - | UL | Omron Automation and Safety | - | - | 1 | OMRON CORP | Non-Illuminated | Omron | 44531-0300 | 445310300 | Active | No | 5.35 | Compliant | 2.211898 oz | 230 V | - | Tape & Reel (TR) | - | - | - | - | - | - | Connector | EAR99 | - | 85 °C | -40 °C | - | Switches | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 10 mA | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 18 V/µs | - | 80 mA | 200 µV | 50 MHz | Reed Switches | - | - | - | - | - | - | - | - | - | - | 60 nA | - | - | - | - | Magnetic / Reed Switches | - | - | - | - | - | - | - | - | - | ||
![]() TL4019-31101F2M Omron Automation and Safety | 797 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | IP67 | ||
![]() T4016-022TM Omron Automation and Safety | 2253 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() SS-01GLD1 Omron Electronics Inc-EMC Div | 83 |
| Datasheet | 15 Weeks | Screw, Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Stainless Steel | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2004 | SS | - | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | Right Angle | IP40 | 18.7mm | - | 100mA | PC Pin | 125V | - | - | 6.4 mm | Lever, Straight | SPDT | On-Mom | - | 0.1A | - | - | - | 125V | 100mA | - | - | - | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 50gf | - | - | - | - | - | 0.1A | .1A@125VAC | .1A@30VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 6.118gf | - | - | 1.2 mm | - | - | - | - | 19.8mm | - | 10.2mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() D4CC-4032-B Omron Automation and Safety | 2272 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() Z-15HQ22-B Omron Automation and Safety | 21 |
| Datasheet | 2 Weeks | - | Panel Mount | - | NO | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2005 | Z | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.50.90.40 | - | 30V | 15A AC 2A DC | - | IP00 | - | unknown | - | Screw Terminal | 125V | - | 49.2mm | 17.45 mm | Roller Plunger | SPDT | On-Mom | - | 15A | - | - | 14V | - | - | - | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 200 ~ 285gf | - | - | - | - | - | 15A | 15A@250VAC | 15A@14VDC | 0.141 (3.6mm) | 250V | 0.001 (0.025mm) | 0.012 (0.3mm) | 1.313 (33.4mm) | 114gf | - | 3.88 mm | 0.3 mm | - | - | - | - | - | - | 25.5mm | - | - | RoHS Compliant | - | - | ||
![]() ZC-N2155 Omron Automation and Safety | 2456 |
| Datasheet | 2 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2001 | ZC | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 30V | 10A AC 6A DC | Straight | IP67 - Dust Tight, Waterproof | 21.5mm | unknown | 6A | Screw Terminal | 125V | CE, CSA, UL | - | - | Roller Plunger | SPDT | On-Mom | 15mOhm | - | - | - | - | 480V | - | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 700gf | - | - | - | - | - | - | - | - | 0.098 (2.5mm) | - | 0.008 (0.2mm) | 0.060 (1.5mm) | 1.866 (47.4mm) | 170gf | - | - | - | - | - | - | 67.2mm | 60mm | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() D5B-8013 Omron Automation and Safety | 65 |
| Datasheet | 2 Weeks | - | Panel Mount | - | NO | - | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2006 | D5B | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 30mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Cable Leads | - | - | 8mm | - | Domed | SPST-NC | On-Mom | - | 0.03A | - | - | 30V | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 75gf | - | - | - | - | - | - | - | - | - | - | - | 0.024 (0.6mm) | - | - | - | 1.2 mm | 0.6 mm | - | Cable Length 3m | - | - | - | - | 16.7mm | - | - | RoHS Compliant | - | - | ||
![]() D2F-D Omron Electronics Inc-EMC Div | 5000 |
| Datasheet | 9 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 125 | - | - | - | - | 500mg | - | - | - | Silver | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~65°C | Tray | 2003 | D2F | e4 | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 3A AC 2A DC | Straight | IP40 | 5.8mm | - | 3A | Solder Lug | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | 2A | - | - | - | 125V | 3A | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | - | 150gf | - | - | - | - | - | 3A | - | 2A@30VDC | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 20gf | - | 0.75 mm | 0.5 mm | - | - | - | - | 12.8mm | - | 6.5mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D2F-01L-A Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 13 Weeks | Screw, Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Stainless Steel | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~65°C | Tray | 2004 | D2F | - | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 100mA DC | Right Angle | IP40 | 14.5mm | - | 100mA | PC Pin | - | - | - | 6.5 mm | Lever, Straight | SPDT | On-Mom | - | 0.1A | - | - | - | - | 100mA | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | - | 80gf | - | - | - | - | - | - | - | .1A@30VDC | 0.022 (0.55mm) | - | 0.020 (0.5mm) | - | 0.268 (6.8mm) | 5.099gf | - | - | - | - | Actuator Mounted Right Side | - | - | 13.95mm | - | 5.8mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ZE-NA2-2S Omron Automation and Safety | 22 | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | 125 | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2000 | ZE | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 125V | 15A AC 500mA DC | Straight | IP65 - Dust Tight, Water Resistant | 45mm | - | 15A | Screw Terminal | 125V | CCC, CSA, UL | - | - | Lever, Roller | SPDT | On-Mom | 15mOhm | - | - | - | - | 480V | - | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 640gf | - | - | - | - | - | - | - | - | 0.235 (6.0mm) | - | 0.016 (0.4mm) | 0.197 (5.0mm) | - | 230gf | - | - | - | - | - | - | 102mm | 86mm | 44.5mm | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() D4CC-3032 Omron Automation and Safety | 19 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2002 | D4CC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 1A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Connector | - | - | 40mm | 16 mm | Roller Plunger | SPDT | On-Mom | - | 1A | - | - | 30V | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1800gf | - | - | - | - | - | - | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.350 (34.3mm) | 450gf | - | 3.8 mm | 1.8 mm | - | - | - | - | - | - | 57mm | - | - | RoHS Compliant | - | - | ||
![]() D4CC-4033 Omron Automation and Safety | 7 | - | Datasheet | 2 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2002 | D4CC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 1A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Connector | - | - | 40mm | 16 mm | Cross Roller Plunger | SPDT | On-Mom | - | 1A | - | - | 30V | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1800gf | - | - | - | - | - | - | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.350 (34.3mm) | 450gf | - | 3.8 mm | 1.8 mm | - | Status Indicator | - | - | - | - | 57mm | - | - | RoHS Compliant | - | - | ||
![]() D4CC-1001 Omron Automation and Safety | 15 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2001 | D4CC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.50.70.00 | - | - | 1A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Connector | 125V | - | 40mm | 16 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1200gf | - | - | - | - | - | 1A | - | - | 0.118 (3.0mm) | 125V | 0.008 (0.2mm) | 0.071 (1.8mm) | 0.618 (15.7mm) | 450gf | - | 4.8 mm | 1.8 mm | - | - | - | - | - | - | 57mm | - | - | RoHS Compliant | - | - | ||
![]() D2HW-BR213MR Omron Electronics Inc-EMC Div | 249 |
| Datasheet | 7 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | 2 | - | - | 8536.50.70.00 | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | - | 5.3 mm | Lever, Straight | SPST-NO | Off-Mom | - | 2A | - | - | - | 125V | - | - | 1 | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 76gf | - | - | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.020 (0.5mm) | - | 0.295 (7.5mm) | 7.138gf | - | - | - | - | Support Posts | - | - | - | - | 6.5mm | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() Z-15GS-B Omron Automation and Safety | 500 |
| Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | Resin | 58g | Stainless Steel | - | - | Silver | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Tray | 1995 | Z | - | - | Active | 1 (Unlimited) | Screw | EAR99 | 2 | - | - | 8536.50.90.40 | - | 30V | 15A AC 6A DC | Straight | IP00 | 17.45mm | - | 6A | Screw Terminal | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 250V | 15A | - | 1 | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | - | 250 ~ 350gf | - | - | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 1.110 (28.2mm) | 114gf | - | - | 0.4 mm | - | - | - | - | 49.2mm | 37.4mm | - | - | Unknown | RoHS Compliant | Lead Free | - |