- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A-20G-B Omron Automation and Safety | 7 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | 58g | Stainless Steel | - | 500,000 Cycles | -25°C~80°C | Bulk | 2005 | A | - | Active | 1 (Unlimited) | Screw | - | General Purpose | - | - | - | - | 8536.50.70.00 | 30V | 20A AC 6A DC | Straight | IP00 | 17.45mm | - | 20A | Screw Terminal | 125V | CSA, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 500V | 20A | 1 | - | 250V | 1,000,000 Cycles | - | 20A | 400 ~ 625gf | - | - | - | 0.010 (0.25mm) | - | 0.008 (0.2mm) | 0.051 (1.3mm) | 0.640 (16.3mm) | 285gf | - | - | - | - | 49.2mm | 17.45mm | 24.2mm | - | Unknown | RoHS Compliant | - | - | ||
![]() SHL-D55 Omron Automation and Safety | 2183 |
| Datasheet | 2 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | Zinc | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | 2006 | SHL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 10A AC 5A DC | Straight | IP67 - Dust Tight, Waterproof | 17.5mm | unknown | 5A | Screw Terminal | 125V | CSA, TUV, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | 15mOhm | 10A | - | 480V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1000gf | 10A | 10A@250VAC | 10A@14VDC | 0.079 (2.0mm) | - | 0.020 (0.5mm) | 0.060 (1.5mm) | 1.339 (34.0mm) | 200gf | - | 1.5 mm | - | 52.4mm | 73.5mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D5B-5513 Omron Automation and Safety | 5000 |
| Datasheet | 2 Weeks | - | Panel Mount | - | NO | - | - | - | - | - | 5,000,000 Cycles | -10°C~70°C | Bulk | 2006 | D5B | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 30mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Cable Leads | - | - | 5mm | - | Spring, Wire | SPST-NC | On-Mom | - | 0.03A | 30V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 5.000gf | - | - | - | - | - | - | 0.433 (11.0mm) | - | - | 22 mm | 11 mm | Cable Length 3m | - | - | - | 16.2mm | - | - | RoHS Compliant | - | - | ||
![]() Z-15EQ22-B Omron Automation and Safety | 8 |
| Datasheet | 2 Weeks | - | Panel Mount | - | NO | - | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2005 | Z | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.90.40 | 30V | 15A AC/DC | - | IP00 | - | unknown | - | Screw Terminal | 125V | - | 49.2mm | 17.45 mm | Roller Plunger | SPDT | On-Mom | - | 15A | 14V | - | - | - | - | - | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 625 ~ 800gf | 15A | 15A@250VAC | 15A@14VDC | 0.141 (3.6mm) | 250V | 0.005 (0.13mm) | 0.030 (0.8mm) | 1.313 (33.4mm) | 114gf | 4.38 mm | 0.8 mm | - | - | - | - | 25.5mm | - | - | RoHS Compliant | - | - | ||
![]() D4NH-2EAS Omron Automation and Safety | 50 |
| - | 10 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4CC-3002 Omron Automation and Safety | 119 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2001 | D4CC | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 1A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Connector | - | - | 40mm | 16 mm | Roller Plunger | SPDT | On-Mom | - | 1A | 30V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | 4.8 mm | 1.8 mm | - | - | - | - | 59.5mm | - | - | RoHS Compliant | - | - | ||
![]() D4CC-4024 Omron Automation and Safety | 2260 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2002 | D4CC | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | P.T.=10 DEG, T.T.= 60 DEG | 8536.50.70.00 | 30V | 1A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Connector | - | - | 40mm | 16 mm | Side Rotary, Roller | SPDT | On-Mom | - | 1A | 30V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 580gf | - | - | - | 50° | - | 3° | 10° | - | 150gf | - | - | Status Indicator | - | - | - | 65mm | - | - | RoHS Compliant | - | - | ||
![]() D4CC-4060 Omron Automation and Safety | 2114 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2002 | D4CC | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | P.T.=10 DEG, T.T.= 60 DEG | 8536.50.70.00 | 30V | 1A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Connector | - | - | 40mm | 16 mm | Lever, Roller | SPDT | On-Mom | - | 1A | 30V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 680gf | - | - | - | 50° | - | 3° | 10° | - | 150gf | - | - | Status Indicator | - | - | - | 52.55mm | - | - | RoHS Compliant | - | - | ||
![]() Z-15G-B Omron Automation and Safety | 150 | - | Datasheet | 12 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | Resin | 58g | Stainless Steel | Silver | 500,000 Cycles | -25°C~80°C | Tray | 1998 | Z | - | Active | 1 (Unlimited) | Screw | EAR99 | - | 2 | - | - | - | 8536.50.90.40 | 30V | 15A AC 6A DC | Straight | IP00 | 17.45mm | - | 15A | Screw Terminal | 125V | CE, CSA, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 500V | 15A | 1 | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 250 ~ 350gf | - | - | - | 0.005 (0.13mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 0.625 (15.9mm) | 114gf | - | 0.4 mm | - | - | 49.2mm | 25.1mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4CC-4032 Omron Automation and Safety | 46 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2002 | D4CC | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 1A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Connector | - | - | 40mm | 16 mm | Roller Plunger | SPDT | On-Mom | - | 1A | 30V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1800gf | - | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.350 (34.3mm) | 450gf | 3.8 mm | 1.8 mm | Status Indicator | - | - | - | 57mm | - | - | RoHS Compliant | - | - | ||
![]() D4CC-1024 Omron Automation and Safety | 8 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2002 | D4CC | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | P.T.=10 DEG, T.T.= 60 DEG | 8536.50.70.00 | - | 1A AC | - | IP67 - Dust Tight, Waterproof | - | - | - | Connector | 125V | - | 40mm | 16 mm | Side Rotary, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 580gf | 1A | - | - | 50° | 125V | 3° | 10° | - | 150gf | - | - | - | - | - | - | 65mm | - | - | RoHS Compliant | - | - | ||
![]() Z-15GD-B7-K Omron Automation and Safety | 22 | - | Datasheet | 2 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | Resin | - | - | - | 500,000 Cycles | -25°C~80°C | Bulk | 2005 | Z | - | Active | 1 (Unlimited) | Screw | - | - | - | 80°C | -25°C | - | - | 30V | 15A AC 6A DC | Straight | IP00 | 17.53mm | - | 6A | Screw Terminal | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 480V | 15A | 1 | SPDT | 250V | 20,000,000 Cycles | - | 15A | 250 ~ 350gf | - | - | - | 0.062 (1.6mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 0.846 (21.5mm) | 114gf | - | - | - | - | 49.28mm | 24.2mm | - | - | Unknown | RoHS Compliant | - | IP00, IP62 | ||
![]() ZC-W155 Omron Automation and Safety | 47 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | 2006 | ZC | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 280gf | - | - | - | 0.331 (8.4mm) | - | 0.055 (1.4mm) | - | 1.122 (28.5mm) | 60gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D5B-8513 Omron Automation and Safety | 5000 |
| Datasheet | 2 Weeks | - | Panel Mount | - | NO | - | - | - | - | - | 5,000,000 Cycles | -10°C~70°C | Bulk | 2006 | D5B | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 30mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Cable Leads | - | - | 8mm | - | Spring, Wire | SPST-NC | On-Mom | - | 0.03A | 30V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 5.000gf | - | - | - | - | - | - | 0.433 (11.0mm) | - | - | 23 mm | 11 mm | Cable Length 3m | - | - | - | 16.7mm | - | - | RoHS Compliant | - | - | ||
![]() D4CC-1032 Omron Automation and Safety | 7 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2006 | D4CC | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 1A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Connector | 125V | - | 40mm | 16 mm | Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1800gf | 1A | - | - | 0.118 (3.0mm) | 125V | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.350 (34.3mm) | 450gf | 3.8 mm | 1.8 mm | - | - | - | - | 57mm | - | - | RoHS Compliant | - | - | ||
![]() SS-10GL2T Omron Electronics Inc-EMC Div | 588 |
| Datasheet | 23 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | Silver | 50,000 Cycles | -25°C~85°C | Tray | 2004 | SS | yes | Active | Not Applicable | Quick Connect | EAR99 | - | 2 | - | - | - | 8536.50.70.00 | 30V | 10A AC | Straight | IP40 | - | - | 10.1A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | 6.4 mm | Lever, Roller | SPDT | On-Mom | - | - | - | 250V | - | 1 | SPDT, SPST | 14V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10.1A | 50gf | - | - | - | 0.040 (1.0mm) | - | 0.040 (1.0mm) | - | 0.571 (14.5mm) | 6.118gf | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SS-01 Omron Electronics Inc-EMC Div | In Stock |
| Datasheet | 10 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | 100 | - | - | - | 1.6g | - | Gold | 200,000 Cycles | -25°C~85°C | Tray | 2004 | SS | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 2 | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | 6.4mm | - | 100mA | Solder Lug | 125V | CSA, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 125V | 100mA | 1 | - | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 150gf | - | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 25gf | - | 0.5 mm | - | - | 19.8mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() Z-15GW22-B Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | 58g | Plastic, Stainless Steel | Silver | 500,000 Cycles | -25°C~80°C | Tray | 2005 | Z | - | Active | 1 (Unlimited) | Screw | EAR99 | - | 2 | - | - | - | 8536.50.90.40 | 30V | 15A AC 6A DC | Straight | IP00 | 17.45mm | - | 15A | Screw Terminal | 250V | CSA, UL | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 500V | 15A | 1 | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 160gf | - | - | - | 0.094 (2.4mm) | - | 0.020 (0.5mm) | - | 1.188 (30.2mm) | 42gf | - | - | - | - | 49.2mm | 49.2mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SS-01GL111-F Omron Electronics Inc-EMC Div | 429 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 30V | 100mA AC/DC | - | IP40 | - | unknown | 100mA | Solder Lug | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 12gf | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | - | 0.345 (8.8mm) | 2.039gf | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() Z-15GK355-B Omron Automation and Safety | 500 |
| Datasheet | 2 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | 58g | Stainless Steel | Silver | 500,000 Cycles | -15°C~80°C | Tray | 1998 | Z | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.90.40 | 30V | 15A AC 6A DC | Straight | IP62 | 17.45mm | unknown | 6A | Screw Terminal | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 500V | 15A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 540gf | - | 15A@250VAC | 15A@14VDC | 0.138 (3.5mm) | - | 0.002 (0.05mm) | 0.094 (2.4mm) | 1.488 (37.8mm) | 114gf | - | 2.4 mm | - | - | 49.2mm | 17.45mm | 25.5mm | - | No SVHC | RoHS Compliant | Lead Free | IP00, IP62 |