- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Operating Supply Voltage | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Rating (Current) | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V-15G3-1A5-K Omron Electronics Inc-EMC Div | 45 |
| Datasheet | 12 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | 8536.50.90.40 | 30V | 15A AC 100mA DC | Straight | IP40 | - | unknown | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Lever, Straight | - | SPDT | On-Mom | 15A | - | - | 250V | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 70gf | 15A | - | - | - | 0.079 (2.0mm) | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 6.118gf | 11 mm | 9 mm | - | - | - | 15.9mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() V-15-1E6 Omron Electronics Inc-EMC Div | 380 |
| Datasheet | 17 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | 6.2g | - | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Solder | - | 80°C | -25°C | - | 30V | 15A AC 600mA DC | Straight | IP40 | - | - | 10A | Solder, Quick Connect - 0.250 (6.3mm) | 250V | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | 250V | - | - | SPDT | 250V | 50,000,000 Cycles | - | - | 400gf | - | - | - | - | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 80gf | - | - | - | - | - | - | No | - | RoHS Compliant | - | IP40 | ||
![]() WLNJ-N Omron Automation and Safety | 3 | - | Datasheet | 11 Weeks | - | Chassis Mount | - | - | - | - | - | 750,000 Cycles | -10°C~80°C | Bulk | - | WL-N | - | - | Active | Not Applicable | - | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 125V | - | - | Spring, Coil | - | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | - | 15,000,000 Cycles | - | - | 150gf | - | - | - | - | - | - | 0.787 (20.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VB-6211 Omron Automation and Safety | 773 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -10°C~80°C | Bulk | 2009 | VB | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 125V | 10A AC 600mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 10A | Screw Terminal | 125V | - | - | Roller Plunger | - | SPDT x 6 | On-Mom | - | - | - | - | - | - | SPDT | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1500gf | - | - | - | - | 0.138 (3.5mm) | 0.020 (0.5mm) | 0.060 (1.5mm) | 1.260 (32.0mm) | 500gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2F-FL2-D Omron Electronics Inc-EMC Div | 7 |
| Datasheet | 13 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | Silver | 30,000 Cycles | -25°C~65°C | Tray | 2004 | D2F | e4 | yes | Active | Not Applicable | Solder | EAR99 | - | - | 8536.50.70.00 | 30V | 1A AC 500mA DC | Straight | IP40 | - | - | 1A | Solder Lug | 125V | 12.8mm | 5.8 mm | Lever, Roller | - | SPDT | On-Mom | 0.5A | - | - | 125V | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | 1A | 1A@125VAC | .5A@30VDC | - | 0.022 (0.55mm) | 0.020 (0.5mm) | - | 0.512 (13.0mm) | 2.039gf | 0.55 mm | - | - | - | - | 6.5mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() D4SL-N3NFA-DN Omron Automation and Safety | 2756 |
| - | 2 Weeks | - | Chassis Mount | - | Metal | - | - | - | 150,000 Cycles | -10°C~55°C | Bulk | 2012 | D4SL-N | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | 39mm | - | - | Connector | 120V | - | - | Panel Disconnect | 24V | 3PST-2NC/1NO x 2 | On-Off, Off-On | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 6118gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | Status Indicator | 39mm | 155mm | - | - | - | RoHS Compliant | - | IP67 | ||
![]() D4BL-4CRA-A-NPT Omron Automation and Safety | 2636 |
| Datasheet | 5 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | 2013 | D4BL | - | - | Active | 1 (Unlimited) | Screw | - | 55°C | -10°C | - | - | 6A AC | - | IP67 - Dust Tight, Waterproof | - | - | 6A | Screw Terminal | 115V | - | - | Panel Disconnect | - | DPST-NO/NC (DB/DM) + SPST-NC (DB) | On-Off, Off-On | - | - | - | - | - | - | DPST, SPST | - | 1,000,000 Cycles | - | - | 2000gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | 2000gf | - | - | Status Indicator | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-01GL111D Omron Electronics Inc-EMC Div | 321 |
| Datasheet | 15 Weeks | Panel, Through Hole | Through Hole | - | - | - | - | - | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 30V | 100mA AC/DC | - | IP40 | - | unknown | 100mA | PC Pin | 125V | - | - | Lever, Straight | - | SPDT | On-Mom | - | - | - | - | - | - | - | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | - | - | - | - | 0.047 (1.2mm) | 0.047 (1.2mm) | - | 0.345 (8.8mm) | 3.059gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-11-3C24-K Omron Electronics Inc-EMC Div | 189 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | 6.2g | - | Silver | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | 8536.50.70.00 | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Round (Pin Plunger) | - | SPST-NO | Off-Mom | 11A | IP00 | - | 250V | - | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | 11A | 11A@250VAC | 11A@8VDC | - | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 15gf | 2.2 mm | 1.2 mm | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() V-10-1C4 Omron Electronics Inc-EMC Div | 118 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 30V | 10A AC 600mA DC | - | IP40 | - | unknown | 6A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | - | - | - | - | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | - | - | - | - | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 20gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V-156-1C6 Omron Electronics Inc-EMC Div | 97 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 30V | 15A AC 600mA DC | - | IP40 | - | unknown | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Lever, Roller | - | SPDT | On-Mom | - | - | - | - | - | - | - | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 250gf | - | - | - | - | 0.062 (1.6mm) | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 25gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-6G6M-2A4 Omron Electronics Inc-EMC Div | 98 |
| Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | Silver | 500,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Solder | - | 105°C | -25°C | - | 30V | 6A AC/DC | Straight | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | - | SPST-NC | On-Mom | - | - | - | 250V | - | - | SPST | 250V | 10,000,000 Cycles | - | - | 60gf | - | - | - | - | 0.062 (1.6mm) | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 6.118gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D2SW-01L1M-0 Omron Electronics Inc-EMC Div | 11 |
| Datasheet | 22 Weeks | Wire | - | 100 | - | - | - | Gold | - | - | - | 2004 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | 100mA | 590 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() D2FW-G271M Omron | 500 | - | Datasheet | 15 Weeks | Brackets, Chassis Mount, Screw, Surface Mount, Wire | - | - | - | 10.4g | - | Silver | 30000 cycles | - | - | 2005 | - | - | - | Active | - | Wire | - | 85°C | -40°C | - | 30V | - | Straight | - | - | - | 1A | - | - | - | - | - | - | - | On-Mom | - | - | - | - | - | 1 | SPDT | 30V | 300000 cycles | - | - | 2.45 N | - | - | - | 1A | 1.016 mm | 1.016 mm | - | 11.5062 mm | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() D3V-166-2C5 Omron Electronics Inc-EMC Div | 81 | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | Silver | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | 27.8mm | 10.3 mm | Lever, Roller | - | SPST-NC | On-Mom | - | IP00 | 8V | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | 125gf | - | 16A@250VAC | 16A@8VDC | - | 0.062 (1.6mm) | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 14gf | 5.6 mm | 4 mm | - | - | - | 15.9mm | - | Unknown | RoHS Compliant | - | - | ||
![]() V-152-3C5 Omron Electronics Inc-EMC Div | 1547 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 30V | 15A AC 600mA DC | - | IP40 | - | unknown | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Lever, Straight | - | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | - | - | - | - | 0.062 (1.6mm) | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2HW-BL211DL Omron Electronics Inc-EMC Div | 10000 |
| Datasheet | 10 Weeks | Panel, Through Hole | Through Hole, Right Angle | - | - | - | Stainless Steel | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | - | - | Active | Not Applicable | PC Pins | - | - | - | - | 12V | 100mA AC 2A DC | Right Angle | IP67 - Dust Tight, Waterproof | 15.05mm | - | 2A | PC Pin | 125V | - | - | Lever, Straight | - | SPDT | On-Mom | - | - | - | 125V | 2A | - | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 76gf | - | - | - | - | 0.062 (1.6mm) | 0.020 (0.5mm) | - | 0.295 (7.5mm) | 7.138gf | - | - | Support Posts | 13.3mm | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-5-E Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | 1.6g | - | Silver | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | Solder | - | 85°C | -25°C | - | 30V | 5A AC | Straight | IP40 | - | - | 4A | Solder Lug | 125V | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | - | 125V | - | - | SPDT | 14V | 30,000,000 Cycles | - | - | 25gf | - | - | - | - | 0.020 (0.5mm) | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 2.039gf | - | - | - | - | - | - | No | - | RoHS Compliant | - | IP40 | ||
![]() D4SL-N2EFG-D Omron Automation and Safety | 2778 |
| - | 2 Weeks | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4SL-N2NFG-D Omron Automation and Safety | 2144 |
| - | 2 Weeks | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |