- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Actuator | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | NEMA Rating | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Max Supply Current | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Access Time | Contact Form | Operating Force | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Pre-Travel-Max | Product | Lamp Type | Features | Product Category | IP Rating | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DZ-10GW21-1B Omron Automation and Safety | 25 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | - | DZ | - | - | Active | 1 (Unlimited) | Screw | - | - | - | 80°C | -25°C | - | - | - | 30V | 10A AC/DC | - | IP00 | - | - | 10A | Screw Terminal | 125V | - | - | - | DPDT | On-Mom | - | - | - | - | - | - | DPDT | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP00 | ||
![]() D3V-164-3C5 Omron Electronics Inc-EMC Div | 79 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | 30V | 16A AC 10A DC | - | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | 27.8mm | 10.3 mm | Lever, Simulated Roller | SPST-NO | Off-Mom | 16A | IP00 | 8V | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | - | 125gf | - | - | - | 16A | 16A@250VAC | 16A@8VDC | 0.062 (1.6mm) | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 14gf | 5.6 mm | - | - | - | - | 4 mm | - | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D3V-01-3A3 Omron Electronics Inc-EMC Div | 37 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | - | IP40 | - | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | 0.1A | IP00 | 8V | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | - | 50gf | - | - | - | 0.1A | .1A@125VAC | .1A@8VDC | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 5.099gf | 2.2 mm | - | - | - | - | 1.2 mm | - | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() ZE-Q21-2G Omron Automation and Safety | 42 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2000 | ZE | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | 125V | 15A AC 500mA DC | - | IP60 - Dust Tight | - | unknown | 15A | Screw Terminal | 125V | - | - | Cross Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | - | 250 ~ 350gf | - | - | - | - | - | - | 0.141 (3.6mm) | 0.002 (0.05mm) | 0.020 (0.5mm) | 1.957 (49.7mm) | 114gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP60 | ||
![]() 44521-1062 Omron | In Stock | - | - | 14 Weeks | Surface Mount | - | - | - | Flat | Omron Automation and Safety | - | - | 1 | OMRON CORP | Non-Illuminated | Omron | 44521-1062 | + 80 C | - 20 C | Chassis Mount | 6 | 445211062 | Active | 5.35 | Non-Compliant | 2.116438 oz | 24 VDC | - | - | - | - | - | - | - | - | - | EAR99 | - | Safety Switch | 85 °C | -40 °C | - | - | Switches | - | - | - | - | - | unknown | 5 A | Screw | - | - | - | - | - | - | - | - | - | - | - | 35 mA | DPST | - | - | SNAP ACTING/LIMIT SWITCH | - | 10 ns | DPST | 612 gf | Limit Switches | - 20 C to + 80 C | - | - | - | - | - | - | - | - | - | - | Unidirectional | No | No | Yes | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | - | - | ||
![]() V-15-2C6 Omron Electronics Inc-EMC Div | 79 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 30V | 15A AC 600mA DC | - | IP40 | - | unknown | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | - | - | SPST | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | - | 400gf | - | - | - | - | - | - | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 80gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4C-1329-P Omron Automation and Safety | 46 |
| Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2007 | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | O.T. = 40 DEG, P.T. = 25 DEG, D.T. = 3 DEG, T.T.= 65 DEG, ELECTRICAL LIFE IS CALCULATED AT AN OPERATING TEMPERATURE 5 DEGREE TO 35 DEGREE | 8536.50.70.00 | - | 30V | 5A AC 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 4A | Cable Leads | 250V | 40mm | 16 mm | Side Rotary, Adjustable Rod | SPDT | On-Mom | 4A | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | - | 580gf | - | - | - | 5A | 5A@250VAC | - | 40° | 3° | 25° | - | 150gf | - | - | - | - | - | - | - | - | Oil Resistant Cable 5m | - | - | - | 65mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 44506-5010 Omron | 719 | - | - | 14 Weeks | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | OMRON CORP | - | Omron | 44506-5010 | - | - | - | - | 445065010 | Active | 2.11 | Details | - | - | - | - | - | https://assets.omron.com/m/17a4264c4e50e666/original/ER6022_datasheet_en_201404_C57I-E-01-pdf.pdf | - | - | - | - | - | EAR99 | - | Pull Line Eyelet Mount | - | - | - | - | Switch Accessories | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | Switch Hardware | - | - | - | - | - | - | - | - | ||
![]() V-15G1-1C26-K Omron Electronics Inc-EMC Div | 147 |
| Datasheet | 17 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 80°C | -25°C | - | - | - | 30V | 15A AC 100mA DC | Straight | IP40 | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | - | - | SPDT | 250V | 50,000,000 Cycles | - | - | - | - | 400gf | - | - | - | - | - | - | 0.030 (0.76mm) | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 50gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() Z-15G-C Omron Automation and Safety | In Stock | - | Datasheet | 16 Weeks | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | Z | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 80°C | -25°C | - | - | - | 30V | - | - | - | - | - | 15A | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP00 | ||
![]() D2VW-01L1B-3MS Omron Electronics Inc-EMC Div | 10 | - | Datasheet | 19 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Gold | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | D2VW | - | - | Active | 1 (Unlimited) | Wire Leads | - | Wire | - | 85°C | -40°C | - | - | - | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | 100mA | Wire Leads | 125V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | - | 10,000,000 Cycles | - | - | - | - | 60gf | - | - | - | - | - | - | 0.125 (3.2mm) | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 5.099gf | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-C201MS Omron Electronics Inc-EMC Div | 91 |
| Datasheet | 13 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | - | - | Active | 1 (Unlimited) | Wire | EAR99 | - | - | - | - | - | - | - | 12V | 100mA AC 2A DC | - | IP67 - Dust Tight, Waterproof | 8.3mm | - | 2A | Wire Leads | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 125V | 2A | - | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | - | 76gf | - | - | - | - | - | - | 0.055 (1.4mm) | 0.010 (0.25mm) | - | 0.250 (6.4mm) | 10gf | - | - | - | - | - | - | - | - | - | - | - | 18.5mm | - | No | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-1610 Omron Automation and Safety | 46 |
| Datasheet | 4 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2004 | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | - | - | - | - | - | - | 8542.39.00.01 | - | 30V | 5A AC 4A DC | Straight | IP67 - Dust Tight, Waterproof | - | unknown | 4A | Cable Leads | 250V | - | - | Bevel Plunger | SPDT | On-Mom | - | - | - | 250V | - | - | - | 30V | 10,000,000 Cycles | - | - | - | - | 1200gf | - | - | - | - | - | - | 0.118 (3.0mm) | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | - | - | - | - | - | - | - | - | Cable Length 3m | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2VW-01-3M Omron Electronics Inc-EMC Div | 66 |
| Datasheet | 10 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 100 | 7g | - | - | Gold | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2VW | - | - | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | - | - | - | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 100mA | Wire Leads | 125V | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | 125V | - | - | SPST | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | - | - | 200gf | - | - | - | - | - | - | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 30gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2VW-01-2MS Omron Electronics Inc-EMC Div | 1062 | - | Datasheet | 14 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | 7g | - | - | Gold | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2VW | - | - | Active | Not Applicable | Wire Leads | - | - | - | 85°C | -40°C | - | - | - | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 100mA | Wire Leads | 125V | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | 125V | - | - | SPST | 30V | 10,000,000 Cycles | - | - | - | - | 200gf | - | - | - | - | - | - | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 30gf | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2SW-01TS Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | 2g | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2004 | D2SW | e4 | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | 19.8mm | 6.4 mm | Round (Pin Plunger) | SPDT | On-Mom | 0.1A | - | - | - | - | - | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | - | 180gf | - | - | - | 0.1A | .1A@125VAC | - | 0.020 (0.5mm) | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 30gf | 1.1 mm | - | - | - | - | 0.6 mm | - | - | - | - | - | - | 10.1mm | No | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() V-16-2C25-L(R) Omron Electronics Inc-EMC Div | 44 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 80°C | -25°C | - | - | - | 30V | 16A AC 600mA DC | - | IP40 | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | - | - | SPST | - | 50,000,000 Cycles | - | - | - | - | 200gf | - | - | - | - | - | - | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D3V-11-1A4 Omron Electronics Inc-EMC Div | 17 |
| Datasheet | 17 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | 6.2g | - | - | Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 11A AC 6A DC | Straight | IP40 | 10.3mm | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | IP00 | - | 250V | 11A | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | - | 100gf | - | - | - | - | 11A@250VAC | 11A@8VDC | 0.040 (1.0mm) | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 15gf | 2.2 mm | - | - | - | - | 1.2 mm | - | - | - | - | - | 37.8mm | 15.9mm | No | - | RoHS Compliant | - | - | ||
![]() D3V-11G1M-2C25-K Omron Electronics Inc-EMC Div | 155 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | - | 105°C | -25°C | - | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | - | 250V | - | - | SPST | 250V | 10,000,000 Cycles | - | - | - | - | 200gf | - | - | - | - | - | - | 0.031 (0.79mm) | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 50gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() SS-5GL111-FD Omron Electronics Inc-EMC Div | 968 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | 30V | 5A AC | - | IP40 | - | - | 4A | PC Pin | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | - | 12gf | - | - | - | - | - | - | 0.047 (1.2mm) | 0.047 (1.2mm) | - | 0.345 (8.8mm) | 2.039gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |