- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4SL-N2BFG Omron Automation and Safety | 2584 |
| - | 17 Weeks | - | Chassis Mount | - | - | 150,000 Cycles | -10°C~55°C | Bulk | 2012 | D4SL-N | - | Active | 1 (Unlimited) | - | EAR99 | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | unknown | - | Screw Terminal | 120V | - | - | Panel Disconnect | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 6118gf | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | RoHS Compliant | ||
![]() D4SL-N2CFG Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | Chassis Mount | - | - | 150,000 Cycles | -10°C~55°C | Bulk | 2012 | D4SL-N | - | Active | 1 (Unlimited) | - | EAR99 | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | unknown | - | Screw Terminal | 120V | - | - | Panel Disconnect | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 6118gf | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | RoHS Compliant | ||
![]() D4SL-N2HDA-D4N Omron Automation and Safety | 2217 |
| - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D4SL-N2QFA-D Omron Automation and Safety | 2562 |
| - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D4SL-N3HFG-D4N Omron Automation and Safety | 2013 |
| - | 17 Weeks | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D4SL-N3FFG-D4N Omron Automation and Safety | 2841 |
| - | 17 Weeks | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D4SL-N3EFG-D4N Omron Automation and Safety | 2723 |
| - | 17 Weeks | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D4SL-N2RDA-DN Omron Automation and Safety | 2662 |
| - | 2 Weeks | - | Chassis Mount | - | - | 150,000 Cycles | -10°C~55°C | Bulk | - | D4SL-N | - | Active | 1 (Unlimited) | - | - | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | - | - | Connector | 120V | - | - | Panel Disconnect | 3PST-NC x 2 | On-Off | - | - | - | - | 1,000,000 Cycles | - | 6118gf | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | Status Indicator | - | RoHS Compliant | ||
![]() SSG-01T-5 Omron Electronics Inc-EMC Div | 41 |
| - | 8 Weeks | Chassis Mount, Screw | Chassis Mount | 1.6g | Gold | 200,000 Cycles | -25°C~125°C | Bulk | 2004 | SSG | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | unknown | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | 19.8mm | 6.4 mm | Round (Pin Plunger) | SPDT | On-Mom | 0.1A | IP00 | 250V | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 51gf | 0.1A | .1A@125VAC | 0.015 (0.4mm) | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 4.079gf | 1 mm | 0.6 mm | - | 9.9mm | RoHS Compliant | ||
![]() D4SL-N2SFA Omron Automation and Safety | 2262 |
| - | 17 Weeks | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D4SL-N2HFG-D4 Omron Automation and Safety | 2867 |
| - | 17 Weeks | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D4SL-N2QDA-D4N Omron Automation and Safety | 2527 |
| - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D4SL-N3DFG-N Omron Automation and Safety | 2083 |
| - | 17 Weeks | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D4SL-N2RDG-D4N Omron Automation and Safety | In Stock | - | - | 17 Weeks | - | Chassis Mount | - | - | 150,000 Cycles | -10°C~55°C | Bulk | 2012 | D4SL-N | - | Active | 1 (Unlimited) | - | - | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | - | - | Connector | 120V | - | - | Panel Disconnect | 3PST-NC x 2 | On-Off | - | - | - | - | 1,000,000 Cycles | - | 6118gf | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | Status Indicator | - | RoHS Compliant | ||
![]() D4SL-N2QFG-D4 Omron Automation and Safety | 2192 |
| - | 17 Weeks | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D4SL-N2RFG-D4 Omron Automation and Safety | 2708 |
| - | 17 Weeks | - | Chassis Mount | - | - | 150,000 Cycles | -10°C~55°C | Bulk | 2012 | D4SL-N | - | Active | 1 (Unlimited) | - | EAR99 | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | unknown | - | Screw Terminal | 120V | - | - | Panel Disconnect | 3PST-NC x 2 | On-Off | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 6118gf | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | Status Indicator | - | RoHS Compliant | ||
![]() D4SL-N2PFG-D4 Omron Automation and Safety | 2219 |
| - | 17 Weeks | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D4SL-N3PDA-DN Omron Automation and Safety | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D4SL-N3GFA-DN Omron Automation and Safety | 2478 |
| - | 17 Weeks | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D4SL-N2GFG-D4 Omron Automation and Safety | 2315 |
| - | 17 Weeks | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |