- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Actuator Material | Actuator | Actuator Style | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Brand | Contact Materials | ECCN (US) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Current Rating (A) | Maximum Movement Differential (mm) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Rating (VA) | Mechanical Life (Cycles) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | NEMA Rating | Operating Force (N) | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Risk Rank | Switch Configuration | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Pre-Travel-Max | Lamp Type | Features | Electrical Life Cycles | Product Category | IP Rating | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3V-11G5M-3A4-K Omron Electronics Inc-EMC Div | 166 |
| Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Solder | - | - | 105°C | -25°C | - | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Roller | SPST-NO | Off-Mom | - | - | 250V | - | - | SPST | 250V | 10,000,000 Cycles | - | - | - | 120gf | - | - | - | - | - | - | 0.031 (0.79mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 15gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D3V-11G6M-1C24-K Omron Electronics Inc-EMC Div | 17 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | 105°C | -25°C | - | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | 250V | - | - | SPDT | 250V | 10,000,000 Cycles | - | - | - | 60gf | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D3V-11G6M-2A5-K Omron Electronics Inc-EMC Div | 166 |
| Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Solder | - | - | 105°C | -25°C | - | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Roller | SPST-NC | On-Mom | - | - | 250V | - | - | SPST | 250V | 10,000,000 Cycles | - | - | - | 125gf | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 14gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D3V-11G4M-2A4-K Omron Electronics Inc-EMC Div | 100 | - | Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Solder | - | - | 105°C | -25°C | - | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Simulated Roller | SPST-NC | On-Mom | - | - | 250V | - | - | SPST | 250V | 10,000,000 Cycles | - | - | - | 60gf | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D3V-6G1M-2C24-K Omron Electronics Inc-EMC Div | 106 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | 105°C | -25°C | - | - | - | 30V | 6A AC/DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPST-NC | On-Mom | - | - | 250V | - | - | SPST | 250V | 10,000,000 Cycles | - | - | - | 100gf | - | - | - | - | - | - | 0.031 (0.79mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 15gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D3V-6G3M-1C24-K Omron Electronics Inc-EMC Div | 97 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | 105°C | -25°C | - | - | - | 30V | 6A AC/DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | 250V | - | - | SPDT | 250V | 10,000,000 Cycles | - | - | - | 35gf | - | - | - | - | - | - | 0.125 (3.2mm) | - | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() ZV2-NJ-2S Omron Automation and Safety | 13 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | - | ZV2 | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 125V | 15A AC 500mA DC | - | IP65 - Dust Tight, Water Resistant | - | unknown | 15A | Screw Terminal | 125V | - | - | - | Spring, Coil | SPDT | On-Mom | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 150gf | - | - | - | - | - | - | - | - | - | 15° | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() TL4019-31101F1M Omron Automation and Safety | 794 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | IP67 | ||
![]() V161C26R Omron | In Stock | - | - | - | - | - | - | - | - | - | Pin Plunger | 10.3 | 15.9 | 29.4 | Straight | - | - | EAR99 | - | - | - | - | - | - | 16@250VAC | 0.4 | - | 105 | 372.85@(CSA/UL) | 50000000 | - | -25 | Screw Mount | - | - | 3.92 | - | - | SPDT | - | N.O./N.C. | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 445211057 Omron | 748 | - | - | 14 Weeks | - | - | - | - | - | Flat | - | - | - | - | - | Omron Automation and Safety | - | - | - | 1 | OMRON CORP | Non-Illuminated | Omron | 44521-1057 | - | - | + 80 C | - | - | - | - 20 C | - | - | Chassis Mount | 6 | - | 445211057 | Active | - | 5.35 | - | 2.116438 oz | 24 VDC | - | - | - | - | - | - | - | - | - | EAR99 | Safety Switch | - | - | - | - | Switches | - | - | - | - | - | unknown | 5 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | DPST | 612 gf | Limit Switches | - 20 C to + 80 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | - | - | - | ||
![]() D4A-1104-N Omron Automation and Safety | 2984 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~100°C | Bulk | 2007 | D4A | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T. = 15 DEG, D.T. = 5 DEG, T.T.= 20 DEG | 8536.50.70.00 | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 125V | - | 44mm | 42 mm | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | 10A | 14V | - | - | - | SPDT | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 20gfm | - | - | - | 10A | 10A@480VAC | 10A@14VDC | 75° | 480V | 4° | 7° | - | - | - | - | - | - | - | - | - | - | 75.5mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-9053 Omron Automation and Safety | 15 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | D4C | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2VW-5L2A-2MS Omron Electronics Inc-EMC Div | 476 |
| Datasheet | 10 Weeks | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2VW | - | - | Active | 1 (Unlimited) | Wire Leads | - | - | 85°C | -40°C | - | - | - | 30V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 5A | Wire Leads | 125V | - | - | - | Lever, Roller | SPST-NC | On-Mom | - | - | 250V | - | - | SPST | 125V | 10,000,000 Cycles | - | - | - | 230gf | - | - | - | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 20gf | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2VW-01L2-1HS Omron Electronics Inc-EMC Div | 3039 |
| Datasheet | 13 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | Polyacetal, Resin, Stainless Steel | - | - | - | - | - | - | - | Gold | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2004 | D2VW | - | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | 125V | 100mA | 1 | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | - | 120gf | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 15gf | 4 mm | - | - | - | - | - | 52.8mm | 33mm | - | No | - | RoHS Compliant | Lead Free | Dust Tight, IP50, IP67, Waterproof | ||
![]() D3V-16G6-1C25 Omron Electronics Inc-EMC Div | 178 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | 250V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 125gf | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 14gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2SW-3L3MS Omron Electronics Inc-EMC Div | 8 | - | Datasheet | 12 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | 10.000011g | Stainless Steel | - | - | - | - | - | - | - | Silver | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2SW | e4 | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | - | 30V | 3A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 6.4mm | - | 3A | Wire Leads | 125V | CSA, UL | - | - | Lever, Simulated Roller | SPDT | On-Mom | 3A | - | 250V | 3A | 1 | - | 30V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | - | 60gf | - | - | - | 3A | - | 3A@30VDC | 0.040 (1.0mm) | - | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 6.118gf | - | - | - | - | - | - | 22.95mm | - | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() D3SK-A0R Omron Electronics Inc-EMC Div | 1140 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2008 | D3SK | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | 8536.50.70.00 | - | 5V | 1mA DC | - | - | - | - | 1mA | Gull Wing | - | - | 3.5mm | 3 mm | Angled Toggle (Detector) | SPST-NO | Off-Mom | 0.001A | 5V | - | - | - | SPST | - | 150,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 41gf | - | - | - | - | - | .001A@5VDC | - | - | - | - | 0.185 (4.7mm) | - | - | - | Right Operating Lever | - | - | - | - | - | 0.9mm | - | - | RoHS Compliant | - | - | ||
![]() V-15-3B6-K Omron Electronics Inc-EMC Div | 119 |
| Datasheet | 20 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2002 | V | - | - | Active | 1 (Unlimited) | Screw | - | - | 80°C | -25°C | - | - | - | 30V | 15A AC 600mA DC | - | IP40 | - | - | 10A | Screw Terminal | 250V | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | SPDT, SPST | - | 50,000,000 Cycles | - | 15A | - | 400gf | - | - | - | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 80gf | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP40 | ||
![]() V-154-1A6 Omron Electronics Inc-EMC Div | 974 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 30V | 15A AC 600mA DC | - | IP40 | - | unknown | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | - | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 250gf | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 25gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() VB-S101N Omron Automation and Safety | 39 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2009 | VB | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | 8542.39.00.01 | - | 125V | 10A AC 600mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 10A | Screw Terminal | 125V | - | - | - | - | SPDT | On-Mom | - | - | - | - | - | - | - | 5,000,000 Cycles | - | - | - | 1500gf | - | - | - | - | - | - | 0.138 (3.5mm) | - | 0.020 (0.5mm) | 0.060 (1.5mm) | - | 500gf | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof |