- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Operating Supply Voltage | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4N-212H Omron Automation and Safety | 20 |
| Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Adjustable Roller | - | DPST-NO/NC | On-Mom, Off-Mom | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 459gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 41gf | - | - | Metal Lever, Rubber Roller | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SHL-W55 Omron Automation and Safety | 5000 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~80°C | Bulk | 2006 | SHL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | 30V | 10A AC 5A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 5A | Screw Terminal | 125V | 73.5mm | 17.5 mm | Lever, Straight | - | SPDT | On-Mom | 10A | 14V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 320gf | 10A | 10A@250VAC | 10A@14VDC | 0.118 (3.0mm) | 250V | 0.098 (2.5mm) | 0.315 (8.0mm) | 0.846 (21.5mm) | 80gf | 11 mm | 8 mm | - | - | - | 35.9mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4SL-N4QFA-DN Omron Automation and Safety | 2474 |
| Datasheet | 17 Weeks | - | - | - | Metal | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 39mm | unknown | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39mm | 155mm | - | - | - | RoHS Compliant | - | IP67 | ||
![]() V-10-1A5 Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 15 Weeks | Chassis, Chassis Mount, Screw, Solder | Chassis Mount | - | - | 6.2g | - | Silver | 300,000 Cycles | -25°C~80°C | Bulk | 2002 | V | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 30V | 10A AC 600mA DC | Straight | IP40 | - | unknown | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | - | 250V | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 200gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() VX-52-1A3 Omron Electronics Inc-EMC Div | 42 |
| Datasheet | 8 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | Silver | 500,000 Cycles | -25°C~80°C | Tray | 2004 | VX | yes | Active | Not Applicable | Solder | EAR99 | 2 | - | 8536.50.70.00 | 30V | 5A AC/DC | Straight | IP40 | - | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | - | SPDT | On-Mom | 5A | - | 250V | - | 1 | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 30gf | 5A | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | - | 5.6 mm | 4 mm | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SS-01GL2-FD Omron Electronics Inc-EMC Div | 2436 |
| Datasheet | 15 Weeks | Screw, Through Hole | Through Hole | - | - | - | Polyacetal, Resin, Stainless Steel | Gold | 200,000 Cycles | -25°C~85°C | Tray | 2004 | SS | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | 6.4mm | - | 100mA | PC Pin | 125V | - | - | Lever, Roller | - | SPDT | On-Mom | 0.1A | - | 125V | 100mA | - | - | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 16gf | 0.1A | .1A@125VAC | .1A@30VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 2.039gf | - | 1.2 mm | - | 22.05mm | - | 10.2mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4CC-2002 Omron Automation and Safety | 13 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | - | D4CC | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 8536.50.70.00 | - | 1A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 1A | Connector | 125V | 40mm | 16 mm | Roller Plunger | - | SPDT | On-Mom | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | 1A | 1A@125VAC | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | 4.8 mm | 1.8 mm | Status Indicator | - | - | 59.5mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2VW-5L3-1 Omron Electronics Inc-EMC Div | 22 |
| Datasheet | 7 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2VW | - | Active | Not Applicable | Solder | EAR99 | - | - | - | 30V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Simulated Roller | - | SPDT | On-Mom | - | - | 250V | - | - | - | 125V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 120gf | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 15gf | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4JL-2NFA-D5 Omron Automation and Safety | 2777 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | 2014 | D4JL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | 114mm | 36.5 mm | Panel Disconnect | - | 3PST-2NC/1NO x 2 | On-Off, Off-On | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | 10A | 10A@240VAC | - | - | - | - | 0.591 (15.0mm) | - | - | - | 14 mm | - | - | - | 132.9mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-3GPD Omron Electronics Inc-EMC Div | 2349 |
| Datasheet | 14 Weeks | PCB, Screw, Through Hole | Through Hole | - | - | 1.6g | - | Silver | 100,000 Cycles | -25°C~85°C | Tray | 2002 | SS-P | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | 8536.50.70.00 | 30V | 3A AC/DC | Straight | IP40 | 6.4mm | - | 3A | PC Pin | 125V | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | 3A | - | 125V | 3A | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 153gf | 3A | - | 3A@30VDC | 0.015 (0.4mm) | - | 0.006 (0.15mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | 0.6 mm | - | 19.8mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() A-20GV21 Omron Automation and Safety | 49 | - | Datasheet | 14 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -25°C~80°C | Bulk | 2007 | A | - | Active | 1 (Unlimited) | Solder | - | - | - | 8536.50.70.00 | 30V | 20A AC 6A DC | - | IP00 | - | unknown | 6A | Solder Lug | 125V | 49.2mm | 17.45 mm | Lever, Straight | - | SPDT | On-Mom | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 160gf | - | - | - | 0.047 (1.2mm) | 250V | 0.047 (1.2mm) | 0.256 (6.5mm) | 0.748 (19.0mm) | 42gf | 7.7 mm | 6.5 mm | - | - | - | 24.2mm | - | - | RoHS Compliant | - | - | ||
![]() D4N-4D25 Omron Automation and Safety | 49 |
| Datasheet | 3 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 240V | 31mm | 30 mm | Side Rotary, Roller | - | 3PST-NC | On-Mom | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | Metal Lever, Metal Roller | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-C243M Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 7 Weeks | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | - | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | - | Lever, Roller | - | SPST-NO | Off-Mom | - | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 66gf | - | - | - | 0.075 (1.9mm) | - | 0.025 (0.6mm) | - | 0.551 (14.0mm) | 3.059gf | - | - | - | - | - | - | No | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4B-2111N Omron Automation and Safety | 500 |
| - | 2 Weeks | Chassis Mount, Panel | Chassis Mount | Metal | - | - | - | - | 500,000 Cycles | -40°C~80°C | Bulk | 2007 | D4B-N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | P.T.= 21 DEG, T.T.= 71 DEG | 8536.50.70.00 | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 120V | 43mm | 40 mm | Side Rotary, Roller | - | SPDT (DB/DM) | On-Mom | 10A | 14V | - | - | - | SPDT | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 960gf | 10A | 10A@400VAC | 10A@14VDC | 50° | 400V | 12° | 21° | - | 150gf | - | - | - | - | - | 74mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2FW-G082M Omron Electronics Inc-EMC Div | 36 |
| Datasheet | 19 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | Gold | 100,000 Cycles | -40°C~85°C | Tray | 2007 | D2FW-G | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | 8536.50.70.00 | 30V | 100mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 100mA | Wire Leads | - | 23.5mm | 12 mm | Lever, Leaf | - | SPST-NC | On-Mom | 0.1A | - | - | - | - | SPST | 30V | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 300gf | - | - | .1A@30VDC | 0.040 (1.0mm) | - | 0.040 (1.0mm) | - | 0.472 (12.0mm) | 60gf | 1 mm | - | - | - | - | 13.5mm | No | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() D4JL-2QFA-C7-01 Omron Automation and Safety | 2476 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4JL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | 114mm | 36.5 mm | Panel Disconnect | - | 3PST-2NC/1NO + 3PST-NC | On-Off, Off-On | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | 10A | 10A@240VAC | - | - | - | - | 0.591 (15.0mm) | - | - | - | 14 mm | Trapped Key | - | - | 132.9mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NS-1AF Omron Automation and Safety | 5000 | - | - | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -30°C~70°C | Bulk | 2003 | D4NS | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | 250V | 3A AC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | 31mm | 30 mm | Panel Disconnect | - | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | DPST, SPDT | - | 1,000,000 Cycles | SAFETY DOOR SWITCH | 10A | 3059gf | - | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | 30.5mm | 96mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() Z-01H55 Omron Automation and Safety | 49 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -15°C~80°C | Bulk | 2005 | Z | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP62 | - | unknown | 100mA | Solder Lug | 125V | 49.2mm | 17.45 mm | Round (Pin Plunger) | - | SPDT | On-Mom | 0.1A | - | - | - | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 350gf | 0.1A | .1A@125VAC | - | 0.005 (0.13mm) | - | 0.002 (0.05mm) | 0.087 (2.2mm) | 0.625 (15.9mm) | 80gf | - | - | - | - | - | 25.5mm | - | - | RoHS Compliant | - | - | ||
![]() VB-4141 Omron Automation and Safety | 2974 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -10°C~80°C | Bulk | 2012 | VB | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 125V | 10A AC 600mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 10A | Screw Terminal | 125V | - | - | Bevel Plunger | - | SPDT x 4 | On-Mom | - | - | - | - | - | SPDT | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1500gf | - | - | - | 0.138 (3.5mm) | - | 0.020 (0.5mm) | 0.060 (1.5mm) | 0.512 (13.0mm) | 500gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2FS-F-N-A1 Omron Electronics Inc-EMC Div | 181 | - | Datasheet | 19 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | Silver | 10,000 Cycles | -20°C~70°C | Bulk | 2004 | D2FS | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | 6V | 100mA DC | - | IP40 | - | - | 100mA | PC Pin | - | - | - | Round (Pin Plunger) | - | SPST-NO | Off-Mom | - | - | - | - | - | SPST | 6V | 100,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 87gf | - | - | - | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.276 (7.0mm) | 5.099gf | - | - | Actuator Mounted Left Side | - | - | - | No | Unknown | RoHS Compliant | - | - |