- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Housing Material | Weight | Actuator Material | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Unit Weight | Usage Level | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Max Supply Current | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Access Time | Contact Form | Operating Force | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Pre-Travel-Max | Operating Force-Max | Product | Features | Product Category | IP Rating | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZV-Q22-2S Omron Automation and Safety | 41 |
| Datasheet | 16 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | ZV | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | 125V | 15A AC 500mA DC | Straight | IP60 - Dust Tight | 54mm | unknown | 15A | Screw Terminal | 125V | CCC, CSA, UL | - | - | Roller Plunger | SPDT | On-Mom | 15mOhm | - | - | - | - | 480V | - | - | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | - | 250 ~ 350gf | - | - | - | - | 0.141 (3.6mm) | - | 0.002 (0.05mm) | 0.020 (0.5mm) | 2.961 (75.2mm) | 114gf | - | - | - | - | - | - | - | - | - | - | - | - | 75.7mm | 86mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP60 | ||
![]() D3V-01-3C23 Omron Electronics Inc-EMC Div | 46 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | - | IP40 | - | - | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | - | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | 0.1A | IP00 | 8V | - | - | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | - | 50gf | - | 0.1A | .1A@125VAC | .1A@8VDC | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 5.099gf | 2.2 mm | - | - | - | - | - | 1.2 mm | - | - | - | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() SS-01GL13-3T Omron Electronics Inc-EMC Div | 583 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 30V | 100mA AC/DC | - | IP40 | - | unknown | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | SPST | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | - | 50gf | - | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4A-3109N Omron Automation and Safety | 2737 |
| Datasheet | 2 Weeks | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | 1000000 Cycle(s) | - | - | - | - | - | - | - | - | 100°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | 2007 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | - | - | - | - | - | unknown | - | - | - | - | 44mm | 42 mm | TOP PLUNGER | - | SPDT | - | - | 10A | IP67 | 14V | - | SCREW | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | 10A | 10A@480VAC | 10A@14VDC | - | 480V | - | - | - | - | 6.7 mm | MOMENTARY | - | - | - | - | 1.6 mm | 17.65 N | - | - | - | - | - | - | - | 75.5mm | - | - | Non-RoHS Compliant | - | - | ||
![]() D2VW-01L1A-1HS Omron Electronics Inc-EMC Div | 11 |
| Datasheet | 12 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | - | - | - | - | - | Gold | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2004 | D2VW | - | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | 15.9mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | - | - | 0.1A | IP50 | - | 125V | - | - | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | - | 200gf | - | 0.1A | .1A@125VAC | .1A@30VDC | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 20gf | 2.4 mm | - | - | - | - | - | 1.6 mm | - | - | - | - | - | - | - | - | 33mm | No | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 44506-4020 Omron | In Stock | - | Datasheet | 14 Weeks | Chassis Mount, Through Hole | - | DIP | - | - | - | Alluminum Alloy | Alluminum Alloy | - | - | Omron Automation and Safety | - | 1 Mcycles | 1 | OMRON CORP | Non-Illuminated | Omron | 44506-4020 | + 80 C | - 25 C | Chassis Mount, 1/2 in NPT x 3 | - | - | 445064020 | Active | 5.69 | Non-Compliant | 2 lbs | - | 120 V | 24 V | 24 VDC | - | Bulk | - | - | - | - | - | - | Screw | EAR99 | - | Pull Line Eyelet Mount | 70 °C | 0 °C | Yellow | - | Switch Accessories | - | - | - | - | - | unknown | 2.5 A | Screw | - | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | 40 mA | - | DPST, SPST | - | 1 Mcycles | - | - | 15 ns | 2 NC / 1 NO | - | Switch Hardware | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | No | No | No | - | - | Hardware | E-Stop Not Included, Indicator Beacon Not Included | Switch Hardware | IP67 | 57 mm | 188 mm | 74 mm | - | - | - | RoHS non-compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2SW-3L1HS Omron Electronics Inc-EMC Div | 3346 | - | Datasheet | 10 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | - | - | 2g | Stainless Steel | - | Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2004 | D2SW | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 3A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 6.4mm | - | 3A | Solder Lug | 125V | CSA, UL | - | - | Lever, Straight | SPDT | On-Mom | - | - | 3A | - | - | 250V | - | 3A | - | 1 | - | 30V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | - | - | 60gf | - | 3A | - | 3A@30VDC | 0.040 (1.0mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.8mm | - | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP50, IP67, Waterproof | ||
![]() D3V-161-1C5 Omron Electronics Inc-EMC Div | 32 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | Stainless Steel | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 1999 | D3V | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | 30V | 16A AC 10A DC | - | IP40 | 10.3mm | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | 30mOhm | 100MOhm | - | IP00 | - | 250V | - | 16A | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 16A | - | - | 200gf | - | - | 16A@250VAC | 16A@8VDC | 0.031 (0.79mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 50gf | - | - | - | - | - | - | 1.6 mm | - | - | - | - | - | - | 39.8mm | 10.3mm | 15.9mm | - | Unknown | RoHS Compliant | - | - | ||
![]() SS-01GL13PT Omron Electronics Inc-EMC Div | 70 |
| Datasheet | 19 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | Stainless Steel | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2004 | SS-P | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | Straight | IP40 | 6.4mm | unknown | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | 125V | - | 100mA | - | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | - | - | 51gf | - | - | - | - | 0.039 (1.0mm) | - | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 5.099gf | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.15mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() D3V-6G-3F24-K-7 Omron Electronics Inc-EMC Div | 155 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | D3V | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3SK-A0R-6 Omron Electronics Inc-EMC Div | 24 |
| Datasheet | 11 Weeks | - | Surface Mount, Right Angle | SMD/SMT | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | - | D3SK | - | - | Active | 1 (Unlimited) | - | EAR99 | J-Bend | - | - | - | - | 8536.50.70.00 | - | 5V | 1mA DC | - | - | - | - | - | Gull Wing | - | - | 3.5mm | 3 mm | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | 0.001A | - | 5V | - | - | - | - | - | - | - | 150,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | - | 41gf | - | - | - | - | - | - | - | - | 0.185 (4.7mm) | - | - | - | - | - | - | - | - | - | - | Right Operating Lever | - | - | - | - | - | 0.9mm | - | - | RoHS Compliant | - | - | ||
![]() D3SK-B1L-6 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount, Right Angle | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2008 | D3SK | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 5V | 1mA DC | - | - | - | - | - | Gull Wing | - | - | 3.5mm | 3 mm | Angled Toggle (Detector) | SPST-NC | On-Mom | - | - | 0.001A | - | 5V | - | - | - | - | - | - | - | 150,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | - | 41gf | - | - | - | - | - | - | - | - | 0.185 (4.7mm) | - | - | - | - | - | - | - | - | - | - | Board Guide, Left Operating Lever | - | - | - | - | - | 0.9mm | - | - | RoHS Compliant | - | - | ||
![]() D3V-11G-3C24-K Omron Electronics Inc-EMC Div | 37 |
| Datasheet | 13 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | 6.2g | - | - | Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | - | 105°C | -25°C | - | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | 250V | - | - | - | - | SPST | 250V | 10,000,000 Cycles | - | - | - | - | 100gf | - | - | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 15gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() V-15G4-1C5-K Omron Electronics Inc-EMC Div | In Stock | - | - | 18 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 15A AC 100mA DC | Straight | IP40 | - | unknown | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | - | 125gf | - | 15A | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 14gf | 5.6 mm | - | - | - | - | - | 3.3 mm | - | - | - | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D3V-61M-1C24-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 10 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | Silver | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Obsolete | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 6A AC/DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | - | - | 6A | IP00 | - | 250V | - | - | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | - | 100gf | - | 6A | 6A@250VAC | 6A@8VDC | 0.031 (0.79mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 15gf | 2.4 mm | - | - | - | - | - | 1.6 mm | - | - | - | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() V-16G-1E6(R) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 80°C | -25°C | - | - | - | 30V | 16A AC 100mA DC | - | IP40 | - | - | 10A | Solder, Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | SPDT | - | 50,000,000 Cycles | - | - | - | - | 400gf | - | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 80gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP40 | ||
![]() D3D-113 Omron Electronics Inc-EMC Div | 7903 | - | Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | 125 | - | - | 3 | - | - | - | - | - | Gold | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~60°C | Bulk | 2002 | D3D | - | - | Active | 1 (Unlimited) | Connector | - | - | - | 60°C | -30°C | Black | - | - | - | 1A AC | - | IP00 | - | - | 1A | Connector | 125V | - | - | - | Overtravel Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | SPDT | - | 300,000 Cycles | - | 500mA | - | - | 204gf | - | - | - | - | - | - | - | - | 0.512 (13.0mm) | - | - | - | - | - | - | - | - | - | - | Black Actuator | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | IP00, IP40 | ||
![]() V-15-2C26 Omron Electronics Inc-EMC Div | 8 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 30V | 15A AC 600mA DC | - | IP40 | 10.3mm | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | - | 250V | - | 15A | - | - | SPST | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | - | 400gf | - | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 80gf | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.8mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-1E31 Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Round (Pin Plunger) | DPST-NO/NC (MBB) | On-Mom, Off-Mom | - | - | - | - | 250V | - | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | - | 663gf | - | 10A | - | - | 0.158 (4.0mm) | 240V | - | 0.110 (2.8mm) | 0.685 (17.4mm) | 153gf | 6 mm | - | - | - | - | - | 2.8 mm | - | - | - | - | - | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-164M-3C4 Omron Electronics Inc-EMC Div | 166 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | 30V | 16A AC 10A DC | - | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | 16A | IP00 | 8V | - | - | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | - | 60gf | - | 16A | 16A@250VAC | 16A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - |