- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Actuator Material | Actuator Style | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Contact Materials | ECCN (US) | ElectricalLife | Maximum Current Rating (A) | Maximum Movement Differential (mm) | Maximum Operating Temperature (°C) | Maximum Power Rating (VA) | Mechanical Life (Cycles) | Minimum Operating Temperature (°C) | Mounting | Operating Force (N) | Pole Throw Configuration | Switch Configuration | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Electrical Life Cycles | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4N-3132 Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2004 | D4N | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | - | 30 mm | Roller Plunger | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | 250V | - | - | 1 | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 663gf | - | - | - | 0.158 (4.0mm) | 240V | 0.040 (1.0mm) | 0.080 (2.0mm) | 1.125 (28.6mm) | 153gf | 6 mm | 2 mm | - | - | - | - | 57.5mm | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-1661-F3 Omron Automation and Safety | 2009 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | D4C | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V-156-1C5-T Omron Electronics Inc-EMC Div | 130 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-166-1C4 Omron Electronics Inc-EMC Div | 17 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Roller | SPDT | On-Mom | - | 16A | IP00 | 8V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 60gf | 16A | 16A@250VAC | 16A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 6.118gf | - | - | - | - | - | - | 15.9mm | - | RoHS Compliant | - | - | ||
![]() V-15G6-1A5-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Tray | 2004 | V | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.90.40 | 30V | 15A AC 100mA DC | Straight | IP40 | - | unknown | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Roller | SPDT | On-Mom | - | 15A | - | - | 250V | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 125gf | 15A | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 14gf | 5.6 mm | 3.3 mm | - | - | - | - | 15.9mm | - | RoHS Compliant | Lead Free | - | ||
![]() D3V-162-2C5 Omron Electronics Inc-EMC Div | 435 |
| Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Straight | SPST-NC | On-Mom | - | 16A | IP00 | 8V | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 125gf | 16A | 16A@250VAC | 16A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | 5.6 mm | 4 mm | - | - | - | - | 15.9mm | - | RoHS Compliant | - | - | ||
![]() D3V-166-3C25 Omron Electronics Inc-EMC Div | 54 |
| Datasheet | 17 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Roller | SPST-NO | Off-Mom | - | 16A | IP00 | 8V | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 125gf | 16A | 16A@250VAC | 16A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 14gf | 5.6 mm | 4 mm | - | - | - | - | 15.9mm | - | RoHS Compliant | - | - | ||
![]() A-20GV2S-B Omron Automation and Safety | In Stock | - | Datasheet | 22 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2007 | A | - | Active | 1 (Unlimited) | Screw | - | - | - | 80°C | -25°C | - | - | 30V | 20A AC 6A DC | - | IP00 | - | - | 6A | Screw Terminal | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | SPDT | - | 1,000,000 Cycles | - | 500 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP00 | ||
![]() Z-15EQ21-B Omron Automation and Safety | 3 |
| Datasheet | 2 Weeks | Panel | Panel Mount | - | - | - | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2005 | Z | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.90.40 | 30V | 15A AC/DC | - | IP00 | - | unknown | 15A | Screw Terminal | 125V | - | 49.2mm | 17.45 mm | Cross Roller Plunger | SPDT | On-Mom | - | - | - | 14V | - | - | - | - | - | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | 625 ~ 800gf | - | 15A@250VAC | 15A@14VDC | 0.141 (3.6mm) | 250V | 0.005 (0.13mm) | 0.030 (0.8mm) | 1.313 (33.4mm) | 114gf | 4.38 mm | 0.8 mm | - | - | - | - | 25.5mm | - | RoHS Compliant | - | - | ||
![]() D4A-1114-N Omron Automation and Safety | 38 |
| Datasheet | 2 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | -20°C~100°C | Bulk | 2003 | D4A | - | Active | 1 (Unlimited) | Screw | EAR99 | General Purpose | - | - | - | P.T. = 15 DEG, T.T.= 15 DEG | 8536.50.70.00 | 30V | 10A AC 6A DC | Straight | IP67 - Dust Tight, Waterproof | 44mm | unknown | 6A | Screw Terminal | 125V | CCC, CSA, UL | - | - | Spring, Rod | SPDT (DB/DM) | On-Mom | 25mOhm | 10A | - | - | 600V | - | - | SPDT | 250V | 5e+07 cycles | - | 150gf | 10A | 10A@480VAC | 10A@14VDC | - | - | - | 15° | - | - | - | - | - | - | 75.5mm | 42mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4B-2115N-KGM1 Omron Automation and Safety | 46 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Bulk | 2007 | D4B-N | - | Active | 1 (Unlimited) | Screw | - | - | - | 80°C | -40°C | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | 6A | Screw Terminal | 120V | - | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | - | SPDT | - | 30,000,000 Cycles | - | 960gf | - | - | - | 50° | - | 12° | 21° | 21° | 150gf | - | - | Stainless Steel Roller | - | - | - | - | Unknown | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() Z-15GQ-K Omron Automation and Safety | In Stock | - | Datasheet | 14 Weeks | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | Z | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 250V | - | - | - | - | - | 15A | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | 5 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V1651A5R Omron | In Stock | - | - | - | - | - | - | Short Hinge Roller Lever | 10.3 | 15.9 | 29.4 | Straight | - | EAR99 | - | 16@250VAC | 0.6 | 105 | 372.85@(CSA/UL) | 50000000 | -25 | Screw Mount | 2.35 | SPDT | N.O./N.C. | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-11G5M-1A4-K Omron Electronics Inc-EMC Div | 100 | - | Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | Silver | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Solder | - | - | - | 105°C | -25°C | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | 250V | - | - | SPDT | 250V | 10,000,000 Cycles | - | 120gf | - | - | - | 0.031 (0.79mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 15gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D4B-4A13N-NPT Omron Automation and Safety | 2479 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Bulk | 2004 | D4B-N | - | Active | 1 (Unlimited) | Screw | - | - | - | 80°C | -40°C | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | 6A | Screw Terminal | 120V | - | - | - | Side Rotary, Adjustable Roller | DPST-NC | On-Mom | - | - | - | - | - | - | - | DPST | - | 10,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | Rubber Roller | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2VW-5K2-1HS Omron Electronics Inc-EMC Div | 46 |
| Datasheet | 13 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2VW | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30V | 5A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | 200gf | - | - | - | 0.039 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 30gf | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() D3V-6G2-3C23 Omron Electronics Inc-EMC Div | 88 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | - | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 6A AC/DC | - | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Straight | SPST-NO | Off-Mom | - | 6A | IP00 | 8V | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 60gf | 6A | 6A@250VAC | 6A@8VDC | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 6.118gf | 5.6 mm | 4 mm | - | - | - | - | 15.9mm | - | RoHS Compliant | - | - | ||
![]() D4SL-N2EFG-DN Omron Automation and Safety | 2260 |
| - | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SS-5GLD1 Omron Electronics Inc-EMC Div | 50 |
| Datasheet | 14 Weeks | Screw, Through Hole | Through Hole, Right Angle | Stainless Steel | - | - | - | - | - | Silver | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2004 | SS | yes | Active | Not Applicable | PC Pins | EAR99 | - | 2 | - | - | - | 8536.50.70.00 | 30V | 5A AC | Right Angle | IP40 | 18.7mm | - | 4A | PC Pin | 125V | - | - | 6.4 mm | Lever, Straight | SPDT | On-Mom | - | 5A | - | - | 125V | 5A | - | - | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 50gf | 5A | - | 5A@14VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 6.118gf | - | - | - | - | 19.8mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() D3V-165-3A5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Roller | SPST-NO | Off-Mom | - | 16A | IP00 | 8V | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 240gf | 16A | 16A@250VAC | 16A@8VDC | 0.031 (0.79mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 50gf | 2.4 mm | 1.6 mm | - | - | - | - | 15.9mm | - | RoHS Compliant | - | - |