- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Actuator Material | Actuator Style | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Contact Materials | ECCN (US) | ElectricalLife | Maximum Current Rating (A) | Maximum Movement Differential (mm) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Rating (VA) | Mechanical Life (Cycles) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Force (N) | Pole Throw Configuration | Switch Configuration | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Terminal Type | Operating Temperature Range | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Contact Configuration | Features | Electrical Life Cycles | IP Rating | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V161C25R Omron | In Stock | - | - | - | - | - | - | - | - | Pin Plunger | 10.3 | 15.9 | 29.4 | Straight | Silver Alloy | EAR99 | - | 16@250VAC | 0.4 | +80°C | 105 | 372.85@(CSA/UL) | 50000000 | -25°C | -25 | Screw Mount | 1.96 | SPDT | N.O./N.C. | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | Pin Plunger | - | - | - | - | - | - | - | - | - | 50000000Operations | - | 16 A @ 250 V ac | 1.96 N | Tab | -25 → +80°C | - | - | - | - | - | - | - | - | 0.49N | - | - | SP-CO | - | 100000 | IP40 | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-11G2M-1C24-K Omron Electronics Inc-EMC Div | 100 | - | Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | Silver | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Quick Connect | - | - | 105°C | -25°C | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | - | SPDT | 250V | 10,000,000 Cycles | - | - | 60gf | - | - | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D3V-16G3K-1C25-K Omron Electronics Inc-EMC Div | 166 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 35gf | - | - | - | - | - | 0.158 (4.0mm) | - | 0.118 (3.0mm) | 0.591 (15.0mm) | 0.600 (15.2mm) | 4.079gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-11G2-1C24-K Omron Electronics Inc-EMC Div | 46 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | Silver | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 11A | 60gf | - | - | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D3V-16G3M-3C25-K Omron Electronics Inc-EMC Div | 17 |
| Datasheet | 14 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Quick Connect | - | - | 105°C | -25°C | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | 250V | - | SPST | 250V | 10,000,000 Cycles | - | - | 70gf | - | - | - | - | - | 0.079 (2.0mm) | - | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D3V-6G4M-2A4-K Omron Electronics Inc-EMC Div | 166 |
| Datasheet | 14 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | - | - | Silver | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Solder | - | - | 105°C | -25°C | - | - | 30V | 6A AC/DC | Straight | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Simulated Roller | SPST-NC | On-Mom | - | - | - | 250V | - | SPST | 250V | 10,000,000 Cycles | - | - | 60gf | - | - | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D3V-21G3-1C4A-K Omron Electronics Inc-EMC Div | 83 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | Silver | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | D3V | Active | 1 (Unlimited) | Quick Connect | - | - | 85°C | -25°C | - | - | 30V | 21A AC 14A DC | Straight | IP40 | - | - | 14A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | - | SPDT | 250V | 10,000,000 Cycles | - | - | 45gf | - | - | - | - | - | 0.079 (2.0mm) | - | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 3.059gf | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | IP40 | ||
![]() D2SW-P01L2D Omron Electronics Inc-EMC Div | 7 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | - | Polyacetal, Resin, Stainless Steel | - | - | - | - | - | Gold | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2004 | D2SW-P | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | 6.4mm | - | 100mA | PC Pin | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | 0.1A | - | 125V | 100mA | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 61gf | - | - | 0.1A | .1A@125VAC | .1A@30VDC | 0.030 (0.76mm) | - | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 5.099gf | - | - | - | - | - | - | 22.05mm | 11mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4A-3310N Omron Automation and Safety | 2384 |
| Datasheet | 14 Weeks | - | Chassis Mount | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | - | D4A | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 125V | - | 44mm | 42 mm | Roller Plunger | SPDT (DB/DM) | On-Mom | - | 10A | 14V | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 1800gf | - | - | 10A | 10A@480VAC | 10A@14VDC | 0.201 (5.1mm) | 480V | 0.016 (0.4mm) | 0.063 (1.6mm) | 2.205 (56.0mm) | 500gf | 6.7 mm | 1.6 mm | - | Status Indicator | - | - | - | 75.5mm | - | - | RoHS Compliant | - | - | ||
![]() D4C-9100 Omron Automation and Safety | 2786 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | D4C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-2B2GR Omron Automation and Safety | 31 |
| Datasheet | - | Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N-R | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 125V | 10A AC 2.5A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 120V | - | - | - | Side Rotary, Adjustable Roller | DPST-NC | On-Off | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 571gf | - | - | - | - | - | - | - | - | 18° | - | - | - | - | - | Metal Lever, Resin Roller, Reset Function | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4B-4A16NNPT Omron Automation and Safety | 2323 |
| - | 7 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Bulk | 2007 | D4B-N | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 120V | - | - | - | Side Rotary, Adjustable Roller | DPST-NC | On-Mom | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | 960gf | - | - | - | - | - | 50° | - | - | 21° | - | 150gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-11G1-1C25-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 17 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | - | - | - | Silver | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 11A | 200gf | - | - | - | - | - | 0.031 (0.79mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 50gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-9E2G Omron Automation and Safety | 7 |
| - | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | Active | 1 (Unlimited) | - | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Connector | 120V | - | 31mm | 30 mm | Side Rotary, Adjustable Roller | DPST-NO/NC (MBB) | On-Mom, Off-Mom | - | - | 250V | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 459gf | - | - | 10A | - | - | 40° | 240V | - | 28° | - | 41gf | - | - | - | Metal Lever, Resin Roller | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-A201DS Omron Electronics Inc-EMC Div | 285 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | Gold | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2012 | D2HW | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 12V | 100mA AC 2A DC | - | IP67 - Dust Tight, Waterproof | - | - | 2A | PC Pin | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 76gf | - | - | - | - | - | 0.055 (1.4mm) | - | 0.010 (0.25mm) | - | 0.409 (10.4mm) | 10gf | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() T4012-020 Omron Automation and Safety | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Bulk | - | T4012 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24V | 4A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 230V | - | - | - | Panel Disconnect | DPST-NC | On-Off | - | - | - | - | - | - | - | 2,000,000 Cycles | - | - | 2549gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WLCA2-TH Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 5°C~120°C | Bulk | 2006 | WL | Obsolete | 1 (Unlimited) | Screw | EAR99 | General Purpose | - | - | - | - | 30V | 10A AC 6A DC | Right Angle | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 125V | CCC, CSA, UL | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | 25mOhm | - | - | 500V | - | SPDT | 250V | 15,000,000 Cycles | - | - | 1360gf | - | - | - | - | - | 30° | - | 12° | 15° | - | 227gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4BL-3CRB Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2007 | D4BL | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | 110V | 3A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 250V | - | - | - | Panel Disconnect | DPST-NO/NC (DB/DM) + SPST-NC (DB) | On-Off, Off-On | - | - | - | - | - | DPDT, DPST, SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 2000gf | - | - | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4BL-4CRA Omron Automation and Safety | 771 |
| Datasheet | 5 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2013 | D4BL | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 250V | - | - | - | Panel Disconnect | DPST-NO/NC (DB/DM) + SPST-NC (DB) | On-Off, Off-On | - | - | - | - | - | DPST, SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 2000gf | - | - | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() WLCA2-2TSLD Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 750,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2014 | WL | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 125V | - | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | - | - | - | SPDT | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 900gf | - | - | - | - | - | 60° | - | 16° | 25° | - | 50gf | - | - | - | Status Indicator | - | - | - | - | - | - | RoHS Compliant | - | - |