- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WLCA2-7LD Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 750,000 Cycles | -10°C~80°C | Bulk | 2006 | WL | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 125V | - | - | - | Side Rotary, Roller | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | SPDT | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1040gf | - | - | - | 30° | - | 12° | 15° | - | 170gf | - | - | Status Indicator | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-222G Omron Automation and Safety | 50 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Adjustable Roller | DPST-NC | On-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 459gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 41gf | - | - | Metal Lever, Resin Roller | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() T4012-022 Omron Automation and Safety | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | - | -20°C~80°C | Bulk | - | T4012 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24V | 4A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 230V | - | - | - | Panel Disconnect | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | - | - | - | - | - | 2,000,000 Cycles | - | - | 2549gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T4016-022F2M Omron Automation and Safety | 2693 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T4016-031F2M Omron Automation and Safety | 2582 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4C-5242 Omron Automation and Safety | 2542 |
| Datasheet | 13 Weeks | Panel | Panel Mount | - | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2006 | D4C | - | Active | 1 (Unlimited) | Cable Leads | - | - | 70°C | -10°C | - | - | - | 100mA AC | - | IP67 - Dust Tight, Waterproof | - | - | 100mA | Cable Leads | 125V | - | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | - | 1200gf | - | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.449 (36.8mm) | 450gf | - | - | Oil Resistant Cable 3m, Status Indicator | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() T2008-02TM Omron Automation and Safety | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | - | -20°C~80°C | Bulk | - | T2008 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24V | 4A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | - | Screw Terminal | 230V | - | - | - | Panel Disconnect | DPST-NC | On-Off | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | 612gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() D4N-6132 Omron Automation and Safety | 7 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | 30 mm | Roller Plunger | DPST-NO/NC | On-Mom, Off-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | 0.158 (4.0mm) | 240V | 0.040 (1.0mm) | 0.080 (2.0mm) | 1.110 (28.2mm) | 153gf | 6 mm | 2 mm | - | - | 56mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-01GL2-2T Omron Electronics Inc-EMC Div | 7 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 30V | 100mA AC/DC | - | IP40 | - | unknown | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Roller | SPST-NC | On-Mom | - | - | - | - | - | - | SPST | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 6.118gf | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-163M-1A4 Omron Electronics Inc-EMC Div | 166 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 100,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.90.40 | 30V | 16A AC 10A DC | - | IP40 | - | - | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | 16A | IP00 | 8V | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 35gf | 16A | 16A@250VAC | 16A@8VDC | 0.125 (3.2mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() SS-01-FD1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole, Right Angle | - | - | 1.6g | - | Gold | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -25°C | - | - | 30V | 100mA AC/DC | Right Angle | IP40 | - | - | 100mA | PC Pin | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 125V | - | - | SPDT | 30V | 30,000,000 Cycles | - | - | 50gf | - | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 4.079gf | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D3V-11-3C24 Omron Electronics Inc-EMC Div | 108 |
| Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 200,000 Cycles | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 11A AC 6A DC | - | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | 11A | IP00 | 8V | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | 11A | 11A@250VAC | 11A@8VDC | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 15gf | 2.2 mm | 1.2 mm | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() SS-01GL02-T Omron Electronics Inc-EMC Div | 50 |
| Datasheet | 26 Weeks | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2S-5D Omron Electronics Inc-EMC Div | 366 |
| Datasheet | 17 Weeks | Panel, Screw, Through Hole | Through Hole | - | - | 1.6g | - | Silver | 200,000 Cycles | -25°C~85°C | Bulk | 2011 | D2S | - | Active | Not Applicable | PC Pin | - | 2 | 85°C | -25°C | - | - | - | 5A AC | Straight | IP40 | - | - | 5A | PC Pin | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 250V | - | - | SPDT | 250V | 30,000,000 Cycles | - | - | 150gf | - | - | - | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.028 (0.7mm) | 0.330 (8.4mm) | 25gf | - | - | Sealed - Flux Protection | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D3V-16G6-1C25-K Omron Electronics Inc-EMC Div | 2286 |
| Datasheet | 17 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Silver | 100,000 Cycles | -25°C~105°C | Tray | 2002 | D3V | - | Active | 1 (Unlimited) | Quick Connect | - | - | 105°C | -25°C | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 250V | CSA, UL | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 250V | - | 1 | SPDT | 250V | 10,000,000 Cycles | - | 16A | 125gf | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 14gf | - | - | - | 37.8mm | - | - | - | RoHS Compliant | Lead Free | IP00, IP40 | ||
![]() D3V-014-3C23 Omron Electronics Inc-EMC Div | 7612 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Stainless Steel | Gold | 500,000 Cycles | -25°C~85°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | 10.3mm | - | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | 0.1A | IP00 | - | 125V | 100mA | - | SPST | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 30gf | 0.1A | .1A@125VAC | .1A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | - | - | 4 mm | - | 48.8mm | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D4BS-55FS Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | -40°C~80°C | Bulk | 2008 | D4BS | - | Active | 1 (Unlimited) | Screw | - | - | 80°C | -40°C | - | - | - | 10A AC | - | IP67 - Dust Tight, Waterproof | - | - | 10A | Screw Terminal | 120V | - | - | - | Panel Disconnect | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | - | - | 2000gf | - | - | - | - | - | - | 0.394 (10.0mm) | - | 2000gf | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2VW-5L1-3MS Omron Electronics Inc-EMC Div | 48 |
| Datasheet | 8 Weeks | Chassis Mount, Screw, Wire | Chassis Mount | - | - | - | - | Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2VW | - | Active | 1 (Unlimited) | Wire Leads | - | - | 85°C | -40°C | - | - | 30V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 5A | Wire Leads | 125V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | 250V | - | - | SPST | 125V | 10,000,000 Cycles | - | - | 120gf | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 15gf | - | - | - | - | - | No | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3D-123 Omron Electronics Inc-EMC Div | 94 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | 3 | - | - | - | 50,000 Cycles | -30°C~60°C | Bulk | 2002 | D3D | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 1A AC | - | IP00 | - | - | 1A | Connector | 125V | - | - | - | Overtravel Plunger | SPST-NC | On-Mom | - | - | - | - | - | - | SPST | - | 300,000 Cycles | - | - | 204gf | - | - | - | - | - | - | - | 0.512 (13.0mm) | - | - | - | Black Actuator | - | - | No | - | RoHS Compliant | - | - | ||
![]() D2HW-BL201H Omron Electronics Inc-EMC Div | 165 |
| Datasheet | 8 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 125 | - | 700mg | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | - | 2A | Solder Lug | 125V | - | - | 6.5 mm | Round (Pin Plunger) | SPDT | On-Mom | 2A | IP50 | - | 125V | 2A | - | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 76gf | - | - | 2A@12VDC | 0.055 (1.4mm) | - | 0.010 (0.25mm) | - | 0.250 (6.4mm) | 10gf | 1.4 mm | - | Support Posts | 13.3mm | 5.3mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof |