- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Weight | Actuator | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | NEMA Rating | Part # Aliases | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Lamp Type | Product Category | IP Rating | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Z-15GW4-B7-K Omron Automation and Safety | 47 |
| Datasheet | 2 Weeks | - | Panel, Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | Z | - | Active | 1 (Unlimited) | Screw | - | - | 80°C | -25°C | - | - | - | - | Straight | - | 17.53mm | - | 15A | - | 125V | - | - | - | - | - | - | - | - | 480V | 15A | SPDT | 250V | - | - | - | - | 280 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49.2mm | 29.4mm | - | - | - | RoHS Compliant | IP00, IP62 | ||
![]() D3V-11-2C24 Omron Electronics Inc-EMC Div | 46 | - | Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 11A AC 6A DC | - | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPST-NC | On-Mom | 11A | IP00 | 8V | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 100gf | - | - | - | 11A | 11A@250VAC | 11A@8VDC | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 15gf | 2.2 mm | 1.2 mm | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | ||
![]() D3V-6-1C4 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 6A AC/DC | - | IP40 | - | - | 6A | Quick Connect - 0.250 (6.3mm) | 250V | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPDT | On-Mom | 6A | IP00 | 8V | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 100gf | - | - | - | 6A | 6A@250VAC | 6A@8VDC | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 15gf | 2.2 mm | 1.2 mm | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | ||
![]() V-15G-1B6-K Omron Electronics Inc-EMC Div | 105 |
| Datasheet | 17 Weeks | - | Chassis Mount, Screw | Chassis Mount | 6.2g | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Screw | - | - | 80°C | -25°C | - | - | 30V | 15A AC 100mA DC | Straight | IP40 | - | - | 10A | Screw Terminal | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 250V | - | SPDT, SPST | 250V | 50,000,000 Cycles | - | 15A | - | 400gf | - | - | - | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 80gf | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | IP40 | ||
![]() V-15G2-1C24-K Omron Electronics Inc-EMC Div | 36 |
| Datasheet | 10 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 15A AC 100mA DC | Straight | IP40 | - | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 60gf | - | - | - | 15A | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | ||
![]() D3V-11-3A5 Omron Electronics Inc-EMC Div | 17 |
| Datasheet | 13 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 11A AC 6A DC | - | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | 11A | IP00 | 8V | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 200gf | - | - | - | 11A | 11A@250VAC | 11A@8VDC | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 50gf | 2.2 mm | 1.2 mm | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | ||
![]() D3V-11G1M-3A5-K Omron Electronics Inc-EMC Div | 165 |
| Datasheet | 14 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Solder | - | - | 105°C | -25°C | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | 250V | - | SPST | 250V | 10,000,000 Cycles | - | - | - | 200gf | - | - | - | - | - | - | 0.031 (0.79mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 50gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP40 | ||
![]() D3V-16G5-1C25 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Quick Connect | - | - | - | - | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 250V | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 240gf | - | - | - | - | - | - | 0.031 (0.79mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 50gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() V-11G2K-1C25-K(R) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | V | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() V-16G5-1C5-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | - | - | 80°C | -25°C | - | - | 30V | 16A AC 100mA DC | Straight | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 250V | - | SPDT | 250V | 50,000,000 Cycles | - | - | - | 240gf | - | - | - | - | - | - | 0.030 (0.76mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 50gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP40 | ||
![]() D3V-11G6M-3A4-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Solder | - | - | 105°C | -25°C | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPST-NO | Off-Mom | - | - | - | 250V | - | SPST | 250V | 10,000,000 Cycles | - | - | - | 60gf | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP40 | ||
![]() D3V-161M-3C25 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Chassis Mount | Chassis Mount | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | yes | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.90.40 | - | 30V | 16A AC 10A DC | - | IP40 | - | - | 10A | Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Lever, Straight | SPST-NO | Off-Mom | 16A | IP00 | 8V | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 200gf | - | - | - | 16A | 16A@250VAC | 16A@8VDC | 0.031 (0.79mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 50gf | 2.4 mm | 1.6 mm | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | ||
![]() D3V-6-2A4 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 6A AC/DC | - | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPST-NC | On-Mom | 6A | IP00 | 8V | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 100gf | - | - | - | 6A | 6A@250VAC | 6A@8VDC | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 15gf | 2.2 mm | 1.2 mm | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | ||
![]() 44534-0070 Omron | In Stock | - | - | - | - | - | - | - | Flat | Omron Automation and Safety | - | - | 1 | Non-Illuminated | Omron | + 55 C | - 20 C | Chassis Mount | 6 | 445340070 | 1.102 lbs | 24 VDC | - | - | - | - | - | - | - | - | - | Safety Switch | - | - | - | Switches | - | - | - | - | - | - | 4 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PST | 1200 N | Limit Switches | - 20 C to + 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | - | - | ||
![]() D4N-1A20R Omron Automation and Safety | In Stock | - | Datasheet | 10 Weeks | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D4N-R | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4N-1232 Omron Automation and Safety | 36 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | - | - | 70°C | -30°C | - | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 2.5A | Screw Terminal | 120V | - | - | Roller Plunger | DPST-NC | On-Mom | - | - | - | - | - | DPST | - | 15,000,000 Cycles | - | - | - | 663gf | - | - | - | - | - | - | 0.158 (4.0mm) | - | 0.040 (1.0mm) | 0.080 (2.0mm) | 1.125 (28.6mm) | 153gf | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() V-103-1C24 Omron Electronics Inc-EMC Div | 99 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Silver | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 30V | 10A AC 600mA DC | - | IP40 | - | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 35gf | - | - | - | - | - | - | 0.125 (3.2mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DZ-10G-1A Omron Automation and Safety | 50 |
| Datasheet | 2 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2005 | DZ | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 10A AC/DC | - | IP00 | - | unknown | 10A | Solder Lug | 125V | 49.2mm | 17.45 mm | Round (Pin Plunger) | DPDT | On-Mom | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 570gf | - | - | - | - | 10A@250VAC | - | 0.005 (0.13mm) | 250V | 0.016 (0.4mm) | 0.067 (1.7mm) | 0.615 (15.6mm) | 57gf | 1.83 mm | 1.7 mm | - | - | - | - | - | 22.7mm | - | - | RoHS Compliant | - | ||
![]() V-154-1C25-T Omron Electronics Inc-EMC Div | 24 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D2MQ-4L-105-1-L Omron Electronics Inc-EMC Div | 120 |
| Datasheet | 15 Weeks | Gold | Chassis Mount, Panel, Screw, Through Hole | Through Hole, Right Angle | 300mg | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | -15°C~70°C | Box | 2004 | D2MQ | - | Active | 1 (Unlimited) | Solder | - | - | 70°C | -15°C | - | - | 30V | 50mA DC | Right Angle | IP40 | - | - | 50mA | PC Pin | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | SPDT | 30V | 30,000 Cycles | - | 50mA | - | 40gf | - | - | - | - | - | - | 0.011 (0.3mm) | - | 0.027 (0.7mm) | 0.083 (2.1mm) | 0.280 (7.1mm) | 4.079gf | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | IP40 |