- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Weight | Contact Materials | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Number of Contacts | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Features | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS-01GL1373-FT Omron Electronics Inc-EMC Div | 44 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | SS | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() D4NL-4GDA-B4-NPT Omron Automation and Safety | 2967 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | Metal | - | - | - | - | 500,000 Cycles | - | - | -10°C~55°C | Bulk | 2011 | D4NL | Active | 1 (Unlimited) | Screw | - | 55°C | -10°C | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-NC + DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | Status Indicator | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-2ADA-B Omron Automation and Safety | 2106 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | - | - | -10°C~55°C | Bulk | 2007 | D4NL | Active | 1 (Unlimited) | Screw | - | 55°C | -10°C | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | DPST-NO/NC (DB/DM) x 2 | On-Off, Off-On | - | - | - | - | - | DPST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | Status Indicator | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-6G5M-1C24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Silver | 500,000 Cycles | - | - | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Quick Connect | - | 105°C | -25°C | - | - | 30V | 6A AC/DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 250V | - | SPDT | 250V | 10,000,000 Cycles | - | - | 120gf | - | - | - | 0.031 (0.79mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 15gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D3V-6G6M-1C24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Silver | 500,000 Cycles | - | - | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Quick Connect | - | 105°C | -25°C | - | - | 30V | 6A AC/DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 250V | - | SPDT | 250V | 10,000,000 Cycles | - | - | 60gf | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() D4C-4231 Omron Automation and Safety | 2257 |
| Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 200,000 Cycles | - | - | -10°C~70°C | Bulk | 2006 | D4C | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Cable Leads | 125V | 40mm | - | 16 mm | Round (Pin Plunger) | SPDT | On-Mom | 0.1A | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1800gf | 0.1A | .1A@125VAC | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 0.980 (24.9mm) | 450gf | 4.8 mm | - | 1.8 mm | - | Oil Resistant Cable 3m | - | - | 49mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-4GDG-B4-NPT Omron Automation and Safety | 2918 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | Metal | - | - | - | - | 500,000 Cycles | - | - | -10°C~55°C | Bulk | 2011 | D4NL | Active | 1 (Unlimited) | Screw | - | 55°C | -10°C | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-NC + DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | Status Indicator | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-6G2M-1C24-K Omron Electronics Inc-EMC Div | 101 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Silver | 500,000 Cycles | - | - | -25°C~105°C | Bulk | 2002 | D3V | Active | Not Applicable | Quick Connect | - | 105°C | -25°C | - | - | 30V | 6A AC/DC | Straight | IP40 | - | - | 6A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | - | SPDT | 250V | 10,000,000 Cycles | - | - | 60gf | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() Z-15HQ21 Omron Automation and Safety | 50 |
| - | 14 Weeks | - | - | - | NO | PANEL MOUNT | - | - | 500000 Cycle(s) | 80°C | -25°C | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.50.90.40 | - | - | - | - | - | unknown | - | - | - | 49.2mm | - | 17.45 mm | PLUNGER | - | SPDT | 15A | IP00 | 14V | - | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 15A | 15A@250VAC | 15A@14VDC | - | 250V | - | - | - | - | - | MOMENTARY | - | - | - | - | - | 25.5mm | - | - | Non-RoHS Compliant | - | - | ||
![]() D4SL-N4RFG-D Omron Automation and Safety | 2740 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | - | 150,000 Cycles | - | - | -10°C~55°C | Bulk | - | D4SL-N | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 120V | - | - | - | Panel Disconnect | 3PST-NC x 2 | On-Off | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() WLCA12-P1-N Omron Automation and Safety | 2023 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | - | - | -10°C~80°C | Bulk | 2015 | WL-N | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 125V | - | - | - | Side Rotary, Adjustable Roller | SPDT (DB/DM) | On-Mom | - | - | - | - | - | SPDT | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1360gf | - | - | - | 70° | - | 12° | 15° | - | 120gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NS-4AD-NPT Omron Automation and Safety | 34 |
| Datasheet | 3 Weeks | Chassis Mount | Chassis Mount | Metal | - | - | - | - | 500,000 Cycles | - | - | -30°C~70°C | Bulk | 2008 | D4NS | Active | 1 (Unlimited) | Screw | - | 70°C | -30°C | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | DPST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4E-1A10N-CN3 Omron Automation and Safety | 50 |
| - | 5 Weeks | Chassis Mount | Panel Mount | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | D4E-xN | Active | 1 (Unlimited) | Connector | - | 80°C | -10°C | - | - | 30V | 1A AC/DC | - | IP67 - Dust Tight, Waterproof | - | - | 1A | Connector | 125V | - | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | - | 1200gf | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.235 (31.4mm) | 500gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4SL-N2FFG-DN Omron Automation and Safety | 2420 |
| - | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4B-1171N Omron Automation and Safety | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | - | - | -40°C~80°C | Bulk | 1998 | D4B-N | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | 38.8mm | unknown | 6A | Screw Terminal | 120V | - | 2 | - | Roller Plunger | SPDT (DB/DM) | On-Mom | - | - | 14V | - | - | DPDT, SPDT | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | 1900gf | - | 10A@400VAC | 10A@14VDC | 0.197 (5.0mm) | 400V | 0.040 (1.0mm) | 0.080 (2.0mm) | 1.890 (48.0mm) | 200gf | 7 mm | - | - | - | - | 114.4mm | 40mm | 74mm | - | No SVHC | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2VW-5-2HS Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 19 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | 7g | Silver | 100,000 Cycles | - | - | -40°C~85°C | Bulk | 2004 | D2VW | Active | Not Applicable | Solder | - | 85°C | -40°C | - | - | 30V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | 250V | - | SPST | 125V | 10,000,000 Cycles | - | - | 200gf | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 30gf | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-1531 Omron Automation and Safety | 2452 |
| Datasheet | 2 Weeks | - | - | - | NO | PANEL MOUNT | - | - | 200000 Cycle(s) | 70°C | -10°C | - | - | 2007 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | ELECTRICAL LIFE IS CALCULATED AT AN OPERATING TEMPERATURE 5 DEGREE TO 35 DEGREE | 8536.50.70.00 | - | - | - | - | - | unknown | - | - | - | 40mm | - | 16 mm | SEALED PIN PLUNGER | - | SPDT | 4A | IP67 | 30V | - | WIRE | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 5A | 5A@250VAC | 4A@30VDC | - | 250V | - | - | - | - | 4.8 mm | MOMENTARY | 1.8 mm | 17.65 N | - | - | - | 49mm | - | - | Non-RoHS Compliant | - | - | ||
![]() D4C-1431 Omron Automation and Safety | 2738 |
| Datasheet | 2 Weeks | Sealed | - | - | - | - | - | - | 200000 Cycle(s) | 70°C | -10°C | - | - | 2007 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | ELECTRICAL LIFE IS CALCULATED AT AN OPERATING TEMPERATURE 5 DEGREE TO 35 DEGREE | 8536.50.70.00 | - | - | - | - | - | unknown | - | - | - | 40mm | - | 16 mm | - | - | SPDT | 4A | IP67 | 30V | - | WIRE | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 5A | 5A@250VAC | 4A@30VDC | - | 250V | - | - | - | - | 4.8 mm | MOMENTARY | 1.8 mm | 17.65 N | - | - | - | 49mm | - | - | Non-RoHS Compliant | - | - | ||
![]() WLCA12-K51-N Omron Automation and Safety | 2228 |
| Datasheet | 24 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() D4NL-1HDA-B4S Omron Automation and Safety | 2035 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | - | - | -10°C~55°C | Bulk | - | D4NL | Active | 1 (Unlimited) | Screw | - | 55°C | -10°C | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-NC + DPST-NC | On-Off | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | - | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | Status Indicator | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof |