- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4SL-N2RFA-DN Omron Automation and Safety | 2050 |
| Datasheet | 2 Weeks | - | - | Chassis Mount | - | - | - | - | 150,000 Cycles | -10°C~55°C | Bulk | 2012 | D4SL-N | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 125V | 1.5A AC 220mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Connector | 120V | - | - | Panel Disconnect | 3PST-NC x 2 | On-Off | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | Status Indicator | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() D4N-122G Omron Automation and Safety | 49 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Adjustable Roller | DPST-NC | On-Mom | - | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 459gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 41gf | - | - | Metal Lever, Resin Roller | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-2HFA-BS Omron Automation and Safety | 2838 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-NC + DPST-NC | On-Off | - | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-BR222M Omron Electronics Inc-EMC Div | 27 |
| Datasheet | 7 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | Stainless Steel | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | - | 2A | Wire Leads | 125V | 13.3mm | 5.3 mm | Lever, Straight | SPST-NC | On-Mom | - | - | 2A | - | 125V | 2A | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 50gf | - | - | 2A@12VDC | 0.098 (2.5mm) | - | 0.031 (0.8mm) | - | 0.366 (9.3mm) | 3.059gf | - | - | Support Posts | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D2MQ-4L-1-R Omron Electronics Inc-EMC Div | 1616 |
| Datasheet | 8 Weeks | - | Chassis Mount, Screw, Through Hole | Through Hole, Right Angle | - | 300mg | - | Silver | 10,000 Cycles | -15°C~70°C | Bulk | 2004 | D2MQ | - | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | 8536.50.70.00 | 30V | 500mA DC | Right Angle | IP40 | 11.8mm | - | 500mA | PC Pin | - | - | 6.5 mm | Lever, Straight | SPDT | On-Mom | 100mOhm | 100MOhm | 0.5A | - | - | 500mA | - | - | 30V | 30,000 Cycles | SNAP ACTING/LIMIT SWITCH | 500mA | 40gf | - | - | .5A@30VDC | 0.011 (0.3mm) | - | 0.027 (0.7mm) | 0.083 (2.1mm) | 0.280 (7.1mm) | 4.079gf | 2.4 mm | 2.1 mm | - | 8.2mm | 2.6mm | 2.7mm | - | Unknown | RoHS Compliant | - | - | - | ||
![]() D4N-2D72 Omron Automation and Safety | 11 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Lever, Roller | 3PST-NC | On-Mom | - | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.063 (27.0mm) | 82gf | 9 mm | 4 mm | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D3M-01L2-3 Omron Electronics Inc-EMC Div | 72 |
| Datasheet | 15 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | Gold | 200,000 Cycles | -25°C~85°C | Tray | 2004 | D3M | - | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP40 | - | - | 100mA | Connector | - | - | 7 mm | Lever, Roller | SPST-NO | Off-Mom | - | - | - | - | - | - | 1 | SPST | 30V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 102gf | - | - | - | 0.026 (0.7mm) | - | 0.025 (0.6mm) | - | 0.587 (14.9mm) | 10gf | 0.7 mm | - | - | 29.2mm | - | - | No | - | RoHS Compliant | - | Lead Free | IP00, IP40 | ||
![]() D4NL-1FFG-B Omron Automation and Safety | 2001 |
| Datasheet | 11 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | - | D4NL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-2NC/1NO + DPST-NC | On-Off, Off-On | - | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | Status Indicator | - | - | - | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-6D72 Omron Automation and Safety | 11 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Lever, Roller | 3PST-NC | On-Mom | - | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.063 (27.0mm) | 82gf | 9 mm | 4 mm | - | - | - | 56mm | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-1F22 Omron Automation and Safety | 11 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Side Rotary, Roller | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | - | 28° | - | 51gf | - | - | Metal Lever, Resin Roller | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D2SW-P01L2H Omron Electronics Inc-EMC Div | 156 | - | Datasheet | 19 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | 100 | - | Polyacetal, Resin, Stainless Steel | Gold | 200,000 Cycles | -20°C~70°C | Bulk | 2004 | D2SW-P | - | - | Active | Not Applicable | Solder | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 6.4mm | - | 100mA | Solder Lug | 125V | - | - | Lever, Roller | SPDT | On-Mom | - | - | 0.1A | - | 125V | 100mA | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 61gf | 0.1A | .1A@125VAC | .1A@30VDC | 0.030 (0.76mm) | - | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 5.099gf | - | - | - | 22.05mm | - | 11mm | - | Unknown | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-C223MR Omron Electronics Inc-EMC Div | 641 |
| Datasheet | 11 Weeks | Gold | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | - | - | Active | Not Applicable | Wire Leads | - | 85°C | -40°C | - | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | - | 2A | 50gf | - | - | - | 0.098 (2.5mm) | - | 0.031 (0.8mm) | - | 0.366 (9.3mm) | 3.059gf | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D2X-C Omron Electronics Inc-EMC Div | 1000 |
| Datasheet | 7 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 50,000 Cycles | -10°C~70°C | Bulk | 2004 | D2X | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.50.70.00 | 30V | 100mA DC | - | IP00 | - | - | 100mA | Connector | - | 8.4mm | 5.3 mm | Angled Toggle (Detector) | SPST-NC | On-Mom | - | - | 0.1A | - | - | - | - | SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | .1A@30VDC | - | - | - | - | 5° | 2.039gf | - | - | - | - | - | 11.9mm | No | - | RoHS Compliant | - | - | - | ||
![]() D2VW-5-1MS Omron Electronics Inc-EMC Div | 109 |
| Datasheet | 11 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | 7g | - | Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2VW | e4 | yes | Active | Not Applicable | Wire | EAR99 | - | - | - | 8536.50.70.00 | 30V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | - | 5A | Wire Leads | 250V | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 5A | - | 250V | 5A | 1 | - | 125V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 200gf | 5A | 5A@250VAC | 5A@30VDC | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 30gf | 2.2 mm | - | - | - | - | 33mm | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() D2HW-BR273M Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 20 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | 13.3mm | 5.3 mm | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | 2A | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 183gf | - | - | 2A@12VDC | 0.079 (2.0mm) | - | 0.020 (0.5mm) | - | 0.425 (10.8mm) | 20gf | 2 mm | - | Support Posts | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-BR263ML Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 20 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | Gold | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | 13.3mm | 5.3 mm | Lever, Leaf | SPST-NO | Off-Mom | - | - | 2A | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 183gf | - | - | 2A@12VDC | 0.070 (1.8mm) | - | 0.020 (0.5mm) | - | 0.291 (7.4mm) | 20gf | 1.8 mm | - | Support Posts | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D2VW-5L1B-1 Omron Electronics Inc-EMC Div | 2492 | - | Datasheet | 18 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2VW | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 30V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | SPDT | On-Mom | - | 100MOhm | - | - | 250V | - | - | - | 125V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 60gf | - | - | - | 0.125 (3.2mm) | - | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 5.099gf | - | - | - | - | 10.3mm | - | No | Unknown | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4F32 Omron Automation and Safety | 29 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Roller Plunger | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | 0.158 (4.0mm) | 240V | - | 0.110 (2.8mm) | 1.100 (28.0mm) | 153gf | 6 mm | 2 mm | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D2SW-P2L1H Omron Electronics Inc-EMC Div | 15168 |
| Datasheet | 19 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | Stainless Steel | Silver | 50,000 Cycles | -20°C~70°C | Bulk | 2004 | D2SW-P | - | - | Active | Not Applicable | Solder | EAR99 | - | - | - | 8536.50.70.00 | 30V | 2A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 6.4mm | - | 2A | Solder Lug | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | 2A | - | 250V | 2A | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 61gf | 2A | 2A@250VAC | 2A@30VDC | 0.030 (0.76mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 5.099gf | - | - | - | 19.8mm | - | 11mm | - | Unknown | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-1220-P Omron Automation and Safety | 2724 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 200,000 Cycles | -10°C~70°C | Bulk | 2007 | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | O.T. = 40 DEG, P.T. = 25 DEG, D.T. = 3 DEG, T.T.= 65 DEG, ELECTRICAL LIFE IS CALCULATED AT AN OPERATING TEMPERATURE 5 DEGREE TO 35 DEGREE | 8536.50.70.00 | 30V | 5A AC 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 4A | Cable Leads | 250V | 40mm | 16 mm | Side Rotary, Roller | SPDT | On-Mom | - | - | 4A | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 580gf | 5A | 5A@250VAC | - | 40° | - | - | 25° | - | 150gf | - | - | Oil Resistant Cable 3m | - | - | 65mm | - | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof |