- Termination Style
- Current Rating
- Operating Force
- Actuator Type
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Series
- Switch Function
- Factory Lead Time
- ECCN Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Omron Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Actuator Material | Actuator | Approvals | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | NEMA Rating | Part # Aliases | RoHS | Voltage Rating (AC) | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Product | Lamp Type | Features | Product Category | IP Rating | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSG-5H Omron Electronics Inc-EMC Div | 298 | - | Datasheet | 10 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 125 | 1.6g | - | - | - | - | Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~125°C | Bulk | 1998 | SSG | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 2 | - | - | 8536.50.70.00 | - | - | 30V | 5A AC 4A DC | Straight | IP40 | 6.4mm | - | 5A | Solder Lug | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | 5A | IP00 | - | 250V | 5A | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | - | 153gf | - | - | 5A | - | 5A@14VDC | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 25gf | 1 mm | 0.6 mm | - | - | - | - | - | 19.8mm | 19.8mm | 9.9mm | - | Unknown | RoHS Compliant | - | - | ||
![]() SSG-5T Omron Electronics Inc-EMC Div | 199 |
| Datasheet | 21 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | 125 | 1.6g | - | - | - | - | Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~125°C | Bulk | 1998 | SSG | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | 2 | - | - | 8536.50.70.00 | - | - | 30V | 5A AC 4A DC | Straight | IP40 | 6.4mm | unknown | 5A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | Round (Pin Plunger) | SPDT | On-Mom | 5A | IP00 | - | 250V | 5A | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | - | 153gf | - | - | 5A | - | 5A@14VDC | 0.015 (0.4mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 25gf | 1 mm | 0.6 mm | - | - | - | - | - | 19.8mm | 19.8mm | 9.9mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() D2F-01L2-A Omron Electronics Inc-EMC Div | 10000 |
| Datasheet | 12 Weeks | Screw, Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~65°C | Tray | 2004 | D2F | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | 30V | 100mA DC | Right Angle | IP40 | - | - | 100mA | PC Pin | - | 12.8mm | 6.5 mm | Lever, Roller | SPDT | On-Mom | 0.1A | - | - | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 80gf | - | - | - | - | .1A@30VDC | 0.022 (0.55mm) | - | 0.020 (0.5mm) | - | 0.512 (13.0mm) | 5.099gf | 0.55 mm | - | - | - | Actuator Mounted Right Side | - | - | - | - | 5.8mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() D4N-4F31 Omron Automation and Safety | 24 |
| Datasheet | 3 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Round (Pin Plunger) | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | 250V | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 663gf | - | - | 10A | - | - | 0.158 (4.0mm) | 240V | - | 0.110 (2.8mm) | 0.685 (17.4mm) | 153gf | 6 mm | 2 mm | - | - | - | - | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 44531-0165 Omron | In Stock | - | - | - | Cable | - | - | - | Magnet | - | UL | Omron Automation and Safety | - | - | 1 | Non-Illuminated | Omron | - | - | - | - | 445310165 | Compliant | 230 V | - | - | - | - | - | - | - | - | Cable, Cable Leads | - | Reed Switch | - | 125 °C | -25 °C | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reed Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic / Reed Switches | - | - | - | - | - | - | - | - | - | ||
![]() D3V-16G1-1C25-K Omron Electronics Inc-EMC Div | 286 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | - | Active | Not Applicable | Quick Connect | - | - | - | - | - | - | - | - | 30V | 16A AC 10A DC | Straight | IP40 | - | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 200gf | - | - | - | - | - | 0.031 (0.79mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 50gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 44534-1700 Omron | In Stock | - | - | - | - | - | - | - | Stainless Steel | - | - | Omron Automation and Safety | Silver Alloy | - | 1 | Non-Illuminated | Omron | + 55 C | - 20 C | Chassis Mount | 6 | 445341700 | Non-Compliant | - | 24 VDC | - | - | - | - | - | - | - | - | - | Guard Door Lock Safety Interlock Switch | - | - | - | - | Switches | 8 W | - | - | - | - | - | - | 4 A | Screw | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | 4PST | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | - | - | - | ||
![]() 44535-1140 Omron | In Stock | - | - | - | - | - | - | - | Stainless Steel | - | - | Omron Automation and Safety | Silver Alloy | - | 1 | Non-Illuminated | Omron | + 80 C | - 20 C | Chassis Mount | 6 | 445351140 | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | Guard Door Lock Safety Interlock Switch | - | - | - | - | Switches | 8 W | - | - | - | - | - | - | 4 A | Screw | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | 4PST | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | - | - | - | ||
![]() 44534-3070 Omron | In Stock | - | - | - | - | - | - | - | Stainless Steel | Flat | - | Omron Automation and Safety | Silver Alloy | - | 1 | Non-Illuminated | Omron | + 55 C | - 20 C | Chassis Mount | 6 | 445343070 | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | Safety Switch | - | - | - | - | Switches | - | - | - | - | - | - | - | 4 A | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PST | 1200 N | Limit Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Limit Switches | IP67 | - | - | - | - | - | - | - | - | ||
![]() V-163-1C4(R) Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 17 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 80°C | -25°C | - | - | - | 30V | 16A AC 600mA DC | Straight | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | - | SPDT | 250V | 50,000,000 Cycles | - | - | - | 35gf | - | - | - | - | - | 0.125 (3.2mm) | - | 0.110 (2.8mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() 44534-0520 Omron | In Stock | - | - | - | - | - | - | - | Stainless Steel | - | - | Omron Automation and Safety | Silver Alloy | - | 1 | Non-Illuminated | Omron | + 55 C | - 20 C | Chassis Mount | 6 | 445340520 | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | Guard Door Lock Safety Interlock Switch | - | - | - | - | Switches | 8 W | - | - | - | - | - | - | 4 A | Screw | - | - | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | - | - | - | - | - | 4PST | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | - | - | - | ||
![]() D3V-166-2C4 Omron Electronics Inc-EMC Div | 77 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.90.40 | - | - | 30V | 16A AC 10A DC | - | IP40 | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 250V | 27.8mm | 10.3 mm | Lever, Roller | SPST-NC | On-Mom | 16A | IP00 | 8V | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 60gf | - | - | 16A | 16A@250VAC | 16A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 6.118gf | - | - | - | - | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D4A-3101N-GM Omron Automation and Safety | 2124 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | - | D4A | - | Active | 1 (Unlimited) | Screw | - | - | - | 100°C | -40°C | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | 6A | Screw Terminal | 125V | - | - | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | - | - | - | - | SPDT | - | 50,000,000 Cycles | - | - | - | 40gfm | - | - | - | - | - | 70° | - | 5° | 15° | - | 5.103gfm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() Z-15GK3A55-B5V Omron Automation and Safety | 12 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -15°C~80°C | Bulk | 2005 | Z | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.90.40 | - | - | 30V | 15A AC 6A DC | - | IP62 | - | unknown | 6A | Screw Terminal | 125V | 49.2mm | 17.45 mm | Round (Pin Plunger) | SPDT | On-Mom | 15A | - | 14V | - | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 540gf | - | - | 15A | 15A@250VAC | 15A@14VDC | 0.138 (3.5mm) | 250V | 0.002 (0.05mm) | 0.094 (2.4mm) | 1.488 (37.8mm) | 114gf | 5.9 mm | 2.4 mm | - | - | - | - | - | - | - | 25.5mm | - | - | RoHS Compliant | - | - | ||
![]() VX-011-3C23 Omron Electronics Inc-EMC Div | 24 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2013 | VX | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 30V | 100mA AC/DC | - | IP40 | - | unknown | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 50gf | - | - | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 4.079gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D3V-66M-2C4 Omron Electronics Inc-EMC Div | 143 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | 30V | 6A AC/DC | - | IP40 | - | - | 6A | Quick Connect - 0.250 (6.3mm) | 250V | 27.8mm | 10.3 mm | Lever, Roller | SPST-NC | On-Mom | 6A | IP00 | 8V | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 60gf | - | - | 6A | 6A@250VAC | 6A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 6.118gf | 5.6 mm | 4 mm | - | - | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() D3V-66M-1A4 Omron Electronics Inc-EMC Div | 166 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2002 | D3V | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | 30V | 6A AC/DC | - | IP40 | - | - | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | 27.8mm | 10.3 mm | Lever, Roller | SPDT | On-Mom | 6A | IP00 | 8V | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 60gf | - | - | 6A | 6A@250VAC | 6A@8VDC | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 6.118gf | 5.6 mm | 4 mm | - | - | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() X-10GW-B-2 Omron Automation and Safety | 20 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | X | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V-156-1A6 Omron Electronics Inc-EMC Div | 46 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2002 | V | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | 30V | 15A AC 600mA DC | - | IP40 | - | unknown | 10A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 250gf | - | - | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 25gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V-15G-2C4-K Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | - | 6.2g | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | 30V | 15A AC 100mA DC | Straight | IP40 | - | unknown | 10A | Quick Connect - 0.250 (6.3mm) | 250V | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | 250V | - | SPST | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 100gf | - | - | 15A | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 20gf | - | - | - | - | - | - | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - |